Daburn Electronics & Cable DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 2:1 SWA3

Description
With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise, an external on/off control and continuous short circuit protection. The converter also meets the ROHS directive. INPUT Voltage Range 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input: 400 mVp-p max 12V input: 150 mVp-p max 24V input: 380 mVp-p max 48V input: 170 mVp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 4 ~ 8mA max. via 1 Kω Remote OFF Input currentNominal input: 1 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 25% of FL Line Regulation LL to HL at Full load: ±0.2% Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1% Ripple and Noise Balanced on All Output: 75mVp-p Temperature Coefficient: ±0.1%/°C max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 73 - 81% Isolation Voltage: 1600 Vdc Isolation Resistance: 106 Ohms Isolation Capacitance: 1000 pF, max. Switching Frequency: 1000 KHz, min. ENVIRONMENTAL Operating Temperature Range: -40 to 71°C without derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810D Vibration: 0 - 55 Hz, 10 G, 30 minutes along X, Y, Z Relative Humidity: 5 - 95% RH PHYSICAL Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C. (Ground fixed and controlled environment) EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input (The SWA3 Series requires (Not required) external filter to meet ENS5022 class B.) 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 100μF and 120μH 48V input: 10μF and 120μH
Datasheet
Description
With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise, an external on/off control and continuous short circuit protection. The converter also meets the ROHS directive. INPUT Voltage Range 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input: 400 mVp-p max 12V input: 150 mVp-p max 24V input: 380 mVp-p max 48V input: 170 mVp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 4 ~ 8mA max. via 1 Kω Remote OFF Input currentNominal input: 1 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 25% of FL Line Regulation LL to HL at Full load: ±0.2% Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1% Ripple and Noise Balanced on All Output: 75mVp-p Temperature Coefficient: ±0.1%/°C max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 73 - 81% Isolation Voltage: 1600 Vdc Isolation Resistance: 106 Ohms Isolation Capacitance: 1000 pF, max. Switching Frequency: 1000 KHz, min. ENVIRONMENTAL Operating Temperature Range: -40 to 71°C without derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810D Vibration: 0 - 55 Hz, 10 G, 30 minutes along X, Y, Z Relative Humidity: 5 - 95% RH PHYSICAL Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C. (Ground fixed and controlled environment) EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input (The SWA3 Series requires (Not required) external filter to meet ENS5022 class B.) 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 100μF and 120μH 48V input: 10μF and 120μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 2:1 - SWA3 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 2:1
SWA3
DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 2:1 SWA3
With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise, an external on/off control and continuous short circuit protection. The converter also meets the ROHS directive. INPUT Voltage Range 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input: 400 mVp-p max 12V input: 150 mVp-p max 24V input: 380 mVp-p max 48V input: 170 mVp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 4 ~ 8mA max. via 1 Kω Remote OFF Input currentNominal input: 1 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 25% of FL Line Regulation LL to HL at Full load: ±0.2% Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1% Ripple and Noise Balanced on All Output: 75mVp-p Temperature Coefficient: ±0.1%/°C max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 73 - 81% Isolation Voltage: 1600 Vdc Isolation Resistance: 106 Ohms Isolation Capacitance: 1000 pF, max. Switching Frequency: 1000 KHz, min. ENVIRONMENTAL Operating Temperature Range: -40 to 71°C without derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810D Vibration: 0 - 55 Hz, 10 G, 30 minutes along X, Y, Z Relative Humidity: 5 - 95% RH PHYSICAL Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C. (Ground fixed and controlled environment) EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input (The SWA3 Series requires (Not required) external filter to meet ENS5022 class B.) 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 100μF and 120μH 48V input: 10μF and 120μH

With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise, an external on/off control and continuous short circuit protection. The converter also meets the ROHS directive.

INPUT

  • Voltage Range
    • 5V nominal input: 4.5 - 9 Vdc
    • 12V nominal input: 9 - 18 Vdc
    • 24V nominal input: 18 - 36 Vdc
    • 48V nominal input: 36 - 72 Vdc
  • Input Filter: Capacitor type
  • Input Surge Voltage: 100 mS max.
    • 5V input: 15 Vdc
    • 12V input: 36 Vdc
    • 24V input: 50 Vdc
    • 48V input: 100 Vdc
  • Reflected Ripple Current: External Capacitor at Input
    • 5V input: 400 mVp-p max
    • 12V input: 150 mVp-p max
    • 24V input: 380 mVp-p max
    • 48V input: 170 mVp-p max
  • Start up time Nominal Vin and constant resistor load: 1mS typ.
  • Remote ON/OFF
    • DC-DC ON: Open or high impedance
    • DC-DC OFF: Control pin applied current 4 ~ 8mA max. via 1 KΩ
  • Remote OFF Input currentNominal input: 1 mA max.

OUTPUT

  • Output Power: 3 watts max.
  • Voltage Accuracy Full load and nominal Vin: ±1%
  • Minimum Load: 25% of FL
  • Line Regulation LL to HL at Full load: ±0.2%
  • Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1%
  • Ripple and Noise Balanced on All Output: 75mVp-p
  • Temperature Coefficient: ±0.1%/°C max.
  • Transient Response Recovery Time 25% load step change: 500μS, typ
  • Short Circuit Protection: Continuous, automatic recovery

GENERAL

  • Efficiency: 73 - 81%
  • Isolation Voltage: 1600 Vdc
  • Isolation Resistance: 106 Ohms
  • Isolation Capacitance: 1000 pF, max.
  • Switching Frequency: 1000 KHz, min.

ENVIRONMENTAL

  • Operating Temperature Range: -40 to 71°C without derating
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • Thermal Shock: MIL-STD-810D
  • Vibration: 0 - 55 Hz, 10 G, 30 minutes along X, Y, Z
  • Relative Humidity: 5 - 95% RH

PHYSICAL

  • Case Material: Non-conductive black plastic
  • Base Material: None
  • Potting Material: Silicon
  • Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm)
  • Weight: 4.8 g. (0.17 oz.)
  • MTBF: Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C.
  • (Ground fixed and controlled environment)

EMC CHARACTERISTICS

Meet EN55022 classes B recommend circuit with external L-C at input (The SWA3 Series requires (Not required) external filter to meet ENS5022 class B.)

  • 5V input: 100μF and 10μH
  • 12V input: 100μF and 10μH
  • 24V input: 100μF and 120μH
  • 48V input: 10μF and 120μH
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWA3
Product Name DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 2:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 71 C (-40 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details