Daburn Electronics & Cable DC-DC Converter, 25 to 30 Watt Single, Dual and Triple Output Regulated, 4:1 Input Y25 / Y30

Description
Featuring an on/off control and output trim, our 25 to 30 watt single, dual and triple output DC-DC converter has 84% efficiency, an input/output isolation of 500 Vdc and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% max. Line Regulation Case JY: ±0.02% max. Case JI: Single ±0.05% max. Dual: ±1.0% max. Load Regulation Case JY: Single ±1.0% max. Dual ±2.0% max. Case JI: Single ±0.5% max. Dual ±2.0% max. Ripple Noise (20 MHz BW): 0.5 - 1.0% p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Remote ON/OFF Control On Control: 4.8V min. or Open Off Control: 0.8V max. or Short GENERAL Efficiency Case JY: 82% typical Case JI: 84% typical Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with Non-Conductive Metal Base Weight Case JY: 10 oz. (280 g.) Case JI: 5 oz. (156 g.) Dimensions Case JY: 3.00" x 2.60" x 0.82" (76.2 x 66.04 x 20.83 mm) Case JI: 3.00" x 2.60" x 0.45" (76.2 x 66.04 x 11.43 mm)
Datasheet
Description
Featuring an on/off control and output trim, our 25 to 30 watt single, dual and triple output DC-DC converter has 84% efficiency, an input/output isolation of 500 Vdc and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% max. Line Regulation Case JY: ±0.02% max. Case JI: Single ±0.05% max. Dual: ±1.0% max. Load Regulation Case JY: Single ±1.0% max. Dual ±2.0% max. Case JI: Single ±0.5% max. Dual ±2.0% max. Ripple Noise (20 MHz BW): 0.5 - 1.0% p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Remote ON/OFF Control On Control: 4.8V min. or Open Off Control: 0.8V max. or Short GENERAL Efficiency Case JY: 82% typical Case JI: 84% typical Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with Non-Conductive Metal Base Weight Case JY: 10 oz. (280 g.) Case JI: 5 oz. (156 g.) Dimensions Case JY: 3.00" x 2.60" x 0.82" (76.2 x 66.04 x 20.83 mm) Case JI: 3.00" x 2.60" x 0.45" (76.2 x 66.04 x 11.43 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 25 to 30 Watt Single, Dual and Triple Output Regulated, 4:1 Input - Y25 / Y30 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 25 to 30 Watt Single, Dual and Triple Output Regulated, 4:1 Input
Y25 / Y30
DC-DC Converter, 25 to 30 Watt Single, Dual and Triple Output Regulated, 4:1 Input Y25 / Y30
Featuring an on/off control and output trim, our 25 to 30 watt single, dual and triple output DC-DC converter has 84% efficiency, an input/output isolation of 500 Vdc and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% max. Line Regulation Case JY: ±0.02% max. Case JI: Single ±0.05% max. Dual: ±1.0% max. Load Regulation Case JY: Single ±1.0% max. Dual ±2.0% max. Case JI: Single ±0.5% max. Dual ±2.0% max. Ripple Noise (20 MHz BW): 0.5 - 1.0% p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Remote ON/OFF Control On Control: 4.8V min. or Open Off Control: 0.8V max. or Short GENERAL Efficiency Case JY: 82% typical Case JI: 84% typical Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with Non-Conductive Metal Base Weight Case JY: 10 oz. (280 g.) Case JI: 5 oz. (156 g.) Dimensions Case JY: 3.00" x 2.60" x 0.82" (76.2 x 66.04 x 20.83 mm) Case JI: 3.00" x 2.60" x 0.45" (76.2 x 66.04 x 11.43 mm)

Featuring an on/off control and output trim, our 25 to 30 watt single, dual and triple output DC-DC converter has 84% efficiency, an input/output isolation of 500 Vdc and six-sided shielding.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 36 Vdc
    • 24 Vdc: 18 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1.0% max.
  • Line Regulation
    • Case JY: ±0.02% max.
    • Case JI:
      • Single ±0.05% max.
      • Dual: ±1.0% max.
  • Load Regulation
    • Case JY:
      • Single ±1.0% max.
      • Dual ±2.0% max.
    • Case JI:
      • Single ±0.5% max.
      • Dual ±2.0% max.
  • Ripple Noise (20 MHz BW): 0.5 - 1.0% p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Remote ON/OFF Control
    • On Control: 4.8V min. or Open
    • Off Control: 0.8V max. or Short

GENERAL

  • Efficiency
    • Case JY: 82% typical
    • Case JI: 84% typical
  • Isolation Voltage: 500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 100 KHz
  • Protection
    • Over Voltage
    • Fold Back Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -50 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Metal Shield

PHYSICAL

  • Case Material: Black Coated Copper with Non-Conductive Metal Base
  • Weight Case
    • JY: 10 oz. (280 g.)
    • Case JI: 5 oz. (156 g.)
  • Dimensions
    • Case JY: 3.00" x 2.60" x 0.82" (76.2 x 66.04 x 20.83 mm)
    • Case JI: 3.00" x 2.60" x 0.45" (76.2 x 66.04 x 11.43 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number Y25 / Y30
Product Name DC-DC Converter, 25 to 30 Watt Single, Dual and Triple Output Regulated, 4:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - ARE2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
DC-DC Converters - CCG1R5-12-15SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers