Daburn Electronics & Cable Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors,... | |
| Daburn Ultra-Flexible DaFlex Silicone Shielded Signal Cables are ideal for the most demanding data transmission applications. The DaFlex Silicone extrusion process allows individually shielded pairs to be placed in a... | |
| Each conductor is #24 AWG 7/32 tinned copper, color coded with .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R- PVC). Conductors are twisted in pairs. Overall aluminum/polyester... | |
| Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil... | |
| Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R- PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil... | |
| Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061. CSA Type S-R PVC). Conductors are twisted. Overall aluminum/polyester foil shield and... | |
| Each conductor is #28 AWG 7/36 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA type S-R- PVC). Conductors are twisted. Overall aluminum/polyester foil shield and... |