Daburn Electronics & Cable DC-DC Converter, 20 Watt Single and Dual Output, Low Profile Regulated, 2:1 Wide Input, 1" X 1" X 0.39" LPA20

Description
Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1" x 0.39". This design also has no minimum load requirement and meets UL60950-1, EN60950-1 and IEC60950-1 safety requirements. INPUT Operating input voltage range 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Start up voltage 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shotdown voltage 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 mS Input surge voltage, 1 sec. max 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Input reflected ripple current Nominal input and full load: 30 mAp-p Remote On/Off: Referred to -Vin pin Positive logic DC-DC ON: Open or 3 - 15 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 15 Vdc Input current of control in: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Voltage accuracy ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±0.5% Load regulation No load to full load Single: ±0.2% Dual: ±1% 10% load to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25%/100%FL Dual: ±5% Voltage and adjustability Single output, 24 Vout: -10 to 20% Others: ±10% Ripple and noise, measured by 20 MHz bandwidth With a 1µF M/C X7R and a 10µF T/C, 3.3, 5, 12 and 15 Vout, Single: 75 mVp-p With 2 pcs. of 6.8µF/50V X7R MLCC, 24 Vout, Single: 75 mVp-p With a 1µF M/C X7R and a 10µF T/C per output, 12 and 15 Vout, Dual: 100 mVp-p With a 4.7µF/50V X7R MLCC per output, 24 Vout, dual: 100 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time: 250 µS Over voltage protection 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 5.6 - 7 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 16.8 - 20.5 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection % of lout rated, hiccup mode: 150% Short circuit protection: continuous, automatic recovery GENERAL Isolation voltage Input to output, 1 min.: 1600 Vdc Input (output) to case, 1 min.: 1000 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency 3.3 and 5 Vout: 248 to 303 kHz Others: 297 to 363 kHz Design meets safety standards: UL60950-1, EN60950-1 and IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 60°C With derating: 60 to 101°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance, natural convection (20LFM) Without heat-sink: 17.6°C/W With heat-sink: 14.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 15 g. (0.53 oz.) MTBF: 1.477x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI ENB55022: Class A, Class B ESD, EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet
Description
Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1" x 0.39". This design also has no minimum load requirement and meets UL60950-1, EN60950-1 and IEC60950-1 safety requirements. INPUT Operating input voltage range 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Start up voltage 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shotdown voltage 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 mS Input surge voltage, 1 sec. max 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Input reflected ripple current Nominal input and full load: 30 mAp-p Remote On/Off: Referred to -Vin pin Positive logic DC-DC ON: Open or 3 - 15 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 15 Vdc Input current of control in: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Voltage accuracy ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±0.5% Load regulation No load to full load Single: ±0.2% Dual: ±1% 10% load to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25%/100%FL Dual: ±5% Voltage and adjustability Single output, 24 Vout: -10 to 20% Others: ±10% Ripple and noise, measured by 20 MHz bandwidth With a 1µF M/C X7R and a 10µF T/C, 3.3, 5, 12 and 15 Vout, Single: 75 mVp-p With 2 pcs. of 6.8µF/50V X7R MLCC, 24 Vout, Single: 75 mVp-p With a 1µF M/C X7R and a 10µF T/C per output, 12 and 15 Vout, Dual: 100 mVp-p With a 4.7µF/50V X7R MLCC per output, 24 Vout, dual: 100 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time: 250 µS Over voltage protection 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 5.6 - 7 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 16.8 - 20.5 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection % of lout rated, hiccup mode: 150% Short circuit protection: continuous, automatic recovery GENERAL Isolation voltage Input to output, 1 min.: 1600 Vdc Input (output) to case, 1 min.: 1000 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency 3.3 and 5 Vout: 248 to 303 kHz Others: 297 to 363 kHz Design meets safety standards: UL60950-1, EN60950-1 and IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 60°C With derating: 60 to 101°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance, natural convection (20LFM) Without heat-sink: 17.6°C/W With heat-sink: 14.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 15 g. (0.53 oz.) MTBF: 1.477x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI ENB55022: Class A, Class B ESD, EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 20 Watt Single and Dual Output, Low Profile Regulated, 2:1 Wide Input, 1
Dover, NJ, USA
DC-DC Converter, 20 Watt Single and Dual Output, Low Profile Regulated, 2:1 Wide Input, 1" X 1" X 0.39"
LPA20
DC-DC Converter, 20 Watt Single and Dual Output, Low Profile Regulated, 2:1 Wide Input, 1" X 1" X 0.39" LPA20
Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1" x 0.39". This design also has no minimum load requirement and meets UL60950-1, EN60950-1 and IEC60950-1 safety requirements. INPUT Operating input voltage range 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Start up voltage 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shotdown voltage 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 mS Input surge voltage, 1 sec. max 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Input reflected ripple current Nominal input and full load: 30 mAp-p Remote On/Off: Referred to -Vin pin Positive logic DC-DC ON: Open or 3 - 15 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 15 Vdc Input current of control in: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Voltage accuracy ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±0.5% Load regulation No load to full load Single: ±0.2% Dual: ±1% 10% load to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25%/100%FL Dual: ±5% Voltage and adjustability Single output, 24 Vout: -10 to 20% Others: ±10% Ripple and noise, measured by 20 MHz bandwidth With a 1µF M/C X7R and a 10µF T/C, 3.3, 5, 12 and 15 Vout, Single: 75 mVp-p With 2 pcs. of 6.8µF/50V X7R MLCC, 24 Vout, Single: 75 mVp-p With a 1µF M/C X7R and a 10µF T/C per output, 12 and 15 Vout, Dual: 100 mVp-p With a 4.7µF/50V X7R MLCC per output, 24 Vout, dual: 100 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time: 250 µS Over voltage protection 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 5.6 - 7 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 16.8 - 20.5 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection % of lout rated, hiccup mode: 150% Short circuit protection: continuous, automatic recovery GENERAL Isolation voltage Input to output, 1 min.: 1600 Vdc Input (output) to case, 1 min.: 1000 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency 3.3 and 5 Vout: 248 to 303 kHz Others: 297 to 363 kHz Design meets safety standards: UL60950-1, EN60950-1 and IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 60°C With derating: 60 to 101°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance, natural convection (20LFM) Without heat-sink: 17.6°C/W With heat-sink: 14.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 15 g. (0.53 oz.) MTBF: 1.477x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI ENB55022: Class A, Class B ESD, EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A

Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1" x 0.39". This design also has no minimum load requirement and meets UL60950-1, EN60950-1 and IEC60950-1 safety requirements.

INPUT

  • Operating input voltage range
    • 12 Vdc nominal input: 9 - 18 Vdc
    • 24 Vdc nominal input: 18 - 36 Vdc
    • 48 Vdc nominal input: 36 - 75 Vdc
  • Start up voltage
    • 12 Vdc nominal input: 9 Vdc
    • 24 Vdc nominal input: 18 Vdc
    • 48 Vdc nominal input: 36 Vdc
  • Shotdown voltage
    • 12 Vdc nominal input: 8 Vdc
    • 24 Vdc nominal input: 16 Vdc
    • 48 Vdc nominal input: 33 Vdc
  • Start up time
    • Constant resistive load
      • Power up: 30 mS
      • Remote On/Off: 30 mS
  • Input surge voltage, 1 sec. max
    • 12 Vdc nominal input: 25 Vdc
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
  • Input filter: Pi type
  • Input reflected ripple current
    • Nominal input and full load: 30 mAp-p
  • Remote On/Off: Referred to -Vin pin
    • Positive logic
      • DC-DC ON: Open or 3 - 15 Vdc
      • DC-DC OFF: Short or 0 - 1.2 Vdc
    • Negative logic
      • DC-DC ON: Short or 0 - 1.2 Vdc
      • DC-DC OFF: Open or 3 - 15 Vdc
  • Input current of control in: -0.5 to 1 mA
  • Remote off input current: 2.5 mA

OUTPUT

  • Voltage accuracy ±1%
  • Line regulation
    • Low line to high line at full load
      • Single: ±0.2%
      • Dual: ±0.5%
  • Load regulation
    • No load to full load
      • Single: ±0.2%
      • Dual: ±1%
    • 10% load to 90% load
      • Single: ±0.1%
      • Dual: ±0.8%
  • Cross regulation
    • Asymmetrical load 25%/100%FL
      • Dual: ±5%
  • Voltage and adjustability
    • Single output, 24 Vout: -10 to 20%
    • Others: ±10%
  • Ripple and noise, measured by 20 MHz bandwidth
    • With a 1µF M/C X7R and a 10µF T/C, 3.3, 5, 12 and 15 Vout, Single: 75 mVp-p
    • With 2 pcs. of 6.8µF/50V X7R MLCC, 24 Vout, Single: 75 mVp-p
    • With a 1µF M/C X7R and a 10µF T/C per output, 12 and 15 Vout, Dual: 100 mVp-p
    • With a 4.7µF/50V X7R MLCC per output, 24 Vout, dual: 100 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time: 250 µS
  • Over voltage protection
    • 3.3 Vout: 3.7 - 5.4 Vdc
    • 5 Vout: 5.6 - 7 Vdc
    • 12 Vout: 13.5 - 19.6 Vdc
    • 15 Vout: 16.8 - 20.5 Vdc
    • 24 Vout: 29.1 - 32.5 Vdc
  • Over load protection
    • % of lout rated, hiccup mode: 150%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Isolation voltage
    • Input to output, 1 min.: 1600 Vdc
    • Input (output) to case, 1 min.: 1000 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 1500 pF
  • Switching frequency
    • 3.3 and 5 Vout: 248 to 303 kHz
    • Others: 297 to 363 kHz
  • Design meets safety standards: UL60950-1, EN60950-1 and IEC60950-1

ENVIRONMENTAL

  • Operating ambient temperature
    • Without derating: -40 to 60°C
    • With derating: 60 to 101°C
  • Maximum case temperature: 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance, natural convection (20LFM)
    • Without heat-sink: 17.6°C/W
    • With heat-sink: 14.8°C/W
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Case material: Nickel-coated copper
  • Base material: FR4 PCB
  • Potting material: Silicone (UL94 V-0)
  • Weight: 15 g. (0.53 oz.)
  • MTBF: 1.477x106 hrs, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • ENB55022: Class A, Class B
  • ESD, EN61000-4-2, Perf. Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 10 V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±2kV, Perf. Criteria A
  • Conducted immunity
    • EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LPA20
Product Name DC-DC Converter, 20 Watt Single and Dual Output, Low Profile Regulated, 2:1 Wide Input, 1" X 1" X 0.39"
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 101 C (-40 to 214 F)
Regulatory Compliance Reach, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details