Daburn Electronics & Cable DC-DC Converters, 60 Watt OFQC60

Description
Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum baseplate and have an industry-standard quarter-brick footprint. Featuring efficiencies as high as 92 percent, up to 3000V AC isolation voltage, and remote ON/OFF, these DC-DC converters meet EN 50155 standards for railway applications. Built-in safeguards include over temperature, overcurrent, overvoltage, under voltage and short circuit protections. The operating baseplate temperature range is -40°C to +105°C, and heat sink options are available. OFQC60 DC-DC converters comply to RoHS and REACH, with CE Mark pending.
Datasheet
Description
Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum baseplate and have an industry-standard quarter-brick footprint. Featuring efficiencies as high as 92 percent, up to 3000V AC isolation voltage, and remote ON/OFF, these DC-DC converters meet EN 50155 standards for railway applications. Built-in safeguards include over temperature, overcurrent, overvoltage, under voltage and short circuit protections. The operating baseplate temperature range is -40°C to +105°C, and heat sink options are available. OFQC60 DC-DC converters comply to RoHS and REACH, with CE Mark pending.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, 60 Watt - OFQC60 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converters, 60 Watt
OFQC60
DC-DC Converters, 60 Watt OFQC60
Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum baseplate and have an industry-standard quarter-brick footprint. Featuring efficiencies as high as 92 percent, up to 3000V AC isolation voltage, and remote ON/OFF, these DC-DC converters meet EN 50155 standards for railway applications. Built-in safeguards include over temperature, overcurrent, overvoltage, under voltage and short circuit protections. The operating baseplate temperature range is -40°C to +105°C, and heat sink options are available. OFQC60 DC-DC converters comply to RoHS and REACH, with CE Mark pending.

Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum baseplate and have an industry-standard quarter-brick footprint. Featuring efficiencies as high as 92 percent, up to 3000V AC isolation voltage, and remote ON/OFF, these DC-DC converters meet EN 50155 standards for railway applications. Built-in safeguards include over temperature, overcurrent, overvoltage, under voltage and short circuit protections. The operating baseplate temperature range is -40°C to +105°C, and heat sink options are available. OFQC60 DC-DC converters comply to RoHS and REACH, with CE Mark pending.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number OFQC60
Product Name DC-DC Converters, 60 Watt
Type DC-DC Converter
Form Factor Board Mount
Applications Railway
Features Short Circuit, Over Current, Over Temperature, Over/Under Voltage Protections
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details