Daburn Electronics & Cable DC-DC Converter, 30 Watt Triple Output Ultra Wide Input Voltage, 4:1 LWB30

Description
With an efficiency of 88%, our 30 watt triple output DC-DC converter features an ultra wide input voltage, a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. This epoxy-encapsulated design is RoHS compliant and meets UL60950-1, EN-60950-1 and IEC60950-1 standards. INPUT Input voltage range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: Pi type Input surge voltage, 100 mS max 24V input: 50 Vdc 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20 mAp-p Start up time Nominal Vin and constant resistive load Power up: 30 mS, typ. Remote ON/OFF: 30 mS, typ. Start-up voltage 24V input: 9Vdc 48V input: 18 Vdc Shutdown Voltage 24V input: 8 Vdc 48V input: 16 Vdc Remote ON/OFF Positive Logic (Standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pi Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: Main ±1% Minimum load (Note 7):See Table Line regulation: LL to HL at Full Load Main: ±1% Auxiliary: ±.5% Ripple and noise (20 MHz bandwidth): 50 - 75 mVp-p (Measured with a 0.1μF/50V MLCC) Temperature coefficient: ±0.02%/ ̊C, max Transient response recovery time 25% load step change: 250μS 3V Output: 3.9V Over voltage protection 5V Output: 6.2V Zener diode clamp 12V Output: 15V 15V Output: 18V Over load protection Percentage of FL at nominal input: 150% typ Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 87 - 88% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding: Connect case to –Vin with decoupling Y cap. Isolation resistance: 10^9 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 400 KHz. typ. Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1 Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g (1.07 oz) MTBF BELLCORE-TR-NWT-0003 32: 2.904 x 106 hrs. MIL-HDBK-217F: 3.184 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Over temperature protection: 115°C, typ. Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat -sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: ±6KV, Perf. Criteria A Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 V rms, Perf. Criteria A
Datasheet
Description
With an efficiency of 88%, our 30 watt triple output DC-DC converter features an ultra wide input voltage, a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. This epoxy-encapsulated design is RoHS compliant and meets UL60950-1, EN-60950-1 and IEC60950-1 standards. INPUT Input voltage range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: Pi type Input surge voltage, 100 mS max 24V input: 50 Vdc 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20 mAp-p Start up time Nominal Vin and constant resistive load Power up: 30 mS, typ. Remote ON/OFF: 30 mS, typ. Start-up voltage 24V input: 9Vdc 48V input: 18 Vdc Shutdown Voltage 24V input: 8 Vdc 48V input: 16 Vdc Remote ON/OFF Positive Logic (Standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pi Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: Main ±1% Minimum load (Note 7):See Table Line regulation: LL to HL at Full Load Main: ±1% Auxiliary: ±.5% Ripple and noise (20 MHz bandwidth): 50 - 75 mVp-p (Measured with a 0.1μF/50V MLCC) Temperature coefficient: ±0.02%/ ̊C, max Transient response recovery time 25% load step change: 250μS 3V Output: 3.9V Over voltage protection 5V Output: 6.2V Zener diode clamp 12V Output: 15V 15V Output: 18V Over load protection Percentage of FL at nominal input: 150% typ Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 87 - 88% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding: Connect case to –Vin with decoupling Y cap. Isolation resistance: 10^9 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 400 KHz. typ. Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1 Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g (1.07 oz) MTBF BELLCORE-TR-NWT-0003 32: 2.904 x 106 hrs. MIL-HDBK-217F: 3.184 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Over temperature protection: 115°C, typ. Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat -sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: ±6KV, Perf. Criteria A Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 V rms, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 30 Watt Triple Output Ultra Wide Input Voltage, 4:1 - LWB30 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 30 Watt Triple Output Ultra Wide Input Voltage, 4:1
LWB30
DC-DC Converter, 30 Watt Triple Output Ultra Wide Input Voltage, 4:1 LWB30
With an efficiency of 88%, our 30 watt triple output DC-DC converter features an ultra wide input voltage, a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. This epoxy-encapsulated design is RoHS compliant and meets UL60950-1, EN-60950-1 and IEC60950-1 standards. INPUT Input voltage range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: Pi type Input surge voltage, 100 mS max 24V input: 50 Vdc 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20 mAp-p Start up time Nominal Vin and constant resistive load Power up: 30 mS, typ. Remote ON/OFF: 30 mS, typ. Start-up voltage 24V input: 9Vdc 48V input: 18 Vdc Shutdown Voltage 24V input: 8 Vdc 48V input: 16 Vdc Remote ON/OFF Positive Logic (Standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pi Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: Main ±1% Minimum load (Note 7):See Table Line regulation: LL to HL at Full Load Main: ±1% Auxiliary: ±.5% Ripple and noise (20 MHz bandwidth): 50 - 75 mVp-p (Measured with a 0.1μF/50V MLCC) Temperature coefficient: ±0.02%/ ̊C, max Transient response recovery time 25% load step change: 250μS 3V Output: 3.9V Over voltage protection 5V Output: 6.2V Zener diode clamp 12V Output: 15V 15V Output: 18V Over load protection Percentage of FL at nominal input: 150% typ Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 87 - 88% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding: Connect case to –Vin with decoupling Y cap. Isolation resistance: 10^9 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 400 KHz. typ. Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1 Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g (1.07 oz) MTBF BELLCORE-TR-NWT-0003 32: 2.904 x 106 hrs. MIL-HDBK-217F: 3.184 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Over temperature protection: 115°C, typ. Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat -sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: ±6KV, Perf. Criteria A Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 V rms, Perf. Criteria A

With an efficiency of 88%, our 30 watt triple output DC-DC converter features an ultra wide input voltage, a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. This epoxy-encapsulated design is RoHS compliant and meets UL60950-1, EN-60950-1 and IEC60950-1 standards.

INPUT

  • Input voltage range
    • 24V nominal input: 9 - 36 Vdc
    • 48V nominal input: 18 - 75 Vdc
  • Input filter: Pi type
  • Input surge voltage, 100 mS max
    • 24V input: 50 Vdc
    • 48V input: 100 Vdc
  • Input reflected ripple current
    • Nominal Vin and full load: 20 mAp-p
  • Start up time
    • Nominal Vin and constant resistive load
      • Power up: 30 mS, typ.
      • Remote ON/OFF: 30 mS, typ.
  • Start-up voltage
    • 24V input: 9Vdc
    • 48V input: 18 Vdc
  • Shutdown Voltage
    • 24V input: 8 Vdc
    • 48V input: 16 Vdc
  • Remote ON/OFF
    • Positive Logic (Standard)
      • DC-DC ON: Open or 3V<Vr<12V
      • DC-DC OFF: Short or OV<Vr<1.2V
    • Negative logic (Option)
      • DC-DC ON: Short or 0V<Vr<1.2V
      • DC-DC OFF: Open or 3V<Vr<12V
  • Input current of remote control pi
    • Nominal Vin: -0.5 mA - 0.5 mA
  • Remote off state input current
    • Nominal Vin: 3 mA

OUTPUT

  • Output power: 30 Watts, max.
  • Voltage accuracy
    • Full load and nominal Vin: Main ±1%
  • Minimum load (Note 7):See Table
  • Line regulation: LL to HL at Full Load
    • Main: ±1%
    • Auxiliary: ±.5%
  • Ripple and noise (20 MHz bandwidth): 50 - 75 mVp-p (Measured with a 0.1μF/50V MLCC)
  • Temperature coefficient: ±0.02%/ ̊C, max
  • Transient response recovery time
    • 25% load step change: 250μS
    • 3V Output: 3.9V
  • Over voltage protection
    • 5V Output: 6.2V
  • Zener diode clamp
    • 12V Output: 15V
    • 15V Output: 18V
  • Over load protection
    • Percentage of FL at nominal input: 150% typ
  • Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: 87 - 88%
  • Isolation voltage
    • Input to Output: 1600 Vdc, min
    • Input (Output) to Case: 1600 Vdc, min
  • Case grounding: Connect case to –Vin with decoupling Y cap.
  • Isolation resistance: 10^9 ohms, min
  • Isolation capacitance: 1500 pF, max.
  • Switching frequency: 400 KHz. typ.
  • Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1
  • Case material: Nickel-coated copper
  • Base material: FR4 PCB
  • Potting material: Epoxy (UL94-VO)
  • Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm)
  • Weight: 30.5 g (1.07 oz)
  • MTBF
    • BELLCORE-TR-NWT-000332: 2.904 x 106 hrs.
    • MIL-HDBK-217F: 3.184 x 105 hrs.

ENVIRONMENTAL

  • Operating ambient temperature: -40 to 85°C without derating Over temperature protection: 115°C, typ.
  • Maximum case temperature: 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Nature convection: 12°C/Watt
  • Nature convection with heat -sink: 10°C/Watt
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI: EN55022, Class A
  • ESD: EN61000-4-2
    • Air: ±8KV
    • Contact: ±6KV, Perf. Criteria A
  • Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A
  • Surge: EN61000-4-5, ±1KV, Perf. Criteria A
  • Conducted immunity: EN61000-4-6, 10 V rms, Perf. Criteria A
Buy Now Datasheet
DC-DC Converter, 30 Watt Single and Dual Output Ultra Wide Input Voltage, 4:1 - LWB30 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 30 Watt Single and Dual Output Ultra Wide Input Voltage, 4:1
LWB30
DC-DC Converter, 30 Watt Single and Dual Output Ultra Wide Input Voltage, 4:1 LWB30
With an efficiency of up to 91%, our 30 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4", an ultra wide input voltage and operating temperatures up to 85°C. This epoxy-encapsulated design meets UL60950-1, EN-60950-1 and IEC60950-1 standards and is RoHS compliant. INPUT Input voltages 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: L-C type Input surge voltage (100 mS max) 24V input: 50 Vdc 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20 mAp-p Start-up time Nominal Vin and constant resistive load Power up: 30 mS typ. Remote On/Off: 30 mS typ. Start-up voltage 24V input: 9 Vdc 48V input: 18 Vdc Shutdown voltage 24V input: 8 Vdc 48V input: 16 Vdc Remote On/Off Positive logic (standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (option) DC-DC ON: Short or OV DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Minimum load: 0 Voltage adjustability: ±10% Line regulation LL to HL at Full Load: ±0.5% Single: ±0.5% Load regulation No Load to Full Load Dual: ±1% Cross regulation Dual Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth) 100 - 150 mVp-p (measured with a 0.1/IF/50V MLCC Temperature coefficient: ±0.02%/°C, max. Transient response recovery time 25% load step change: 250µS 1.5 Vout: 3.9 Vdc Overvoltage protection: 1.8 Vout: 3.9 Vdc Zener diode clamp: 2.5 Vout: 3.9 Vdc 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 18 Vdc Over load protection Percentage of FL at nominal input: 150% max *Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: Up to 91% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Isolation resistance: 109 Ohms, min Isolation capacitance: 1000 pF, max Switching frequency: 300 KHz typ. Approvals and standards: IEC60950-1, UL60950-1, EN60950-1 Case Material: Nickel-coated copper Base Material: FR4 PCB Potting Material: Epoxy (UL94-YO) Dimensions: 2.00 x 1.00 x 0.40 in. (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g (1.07 oz.) BELI,CORE-TR-NWT-000 332: 3.163 x 106 hrs. MTBF: MIL-HDBK-217F: 4.347 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C with derating Over temperature protection: 115°C, typ. Maximum case temperature: 100°C Storage temperature range: -55 to 105°C Thermal impedance Natural convection: 10°C/Watt Natural convection with heat sink: 8.24°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: 6KV Perf., Criteria B Radiated immunity: EN61000-4-3, IOV/rn Perf., Criteria A Fast transient: EN61000-4-4, ±2KV Perf., Criteria A Surge: EN61000-4-5, ±1KV Perf., Criteria B Conducted immunity: EN61000-4-6, 10 Vrms Perf., Criteria A

With an efficiency of up to 91%, our 30 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4", an ultra wide input voltage and operating temperatures up to 85°C. This epoxy-encapsulated design meets UL60950-1, EN-60950-1 and IEC60950-1 standards and is RoHS compliant.

INPUT

  • Input voltages
    • 24V nominal input: 9 - 36 Vdc
    • 48V nominal input: 18 - 75 Vdc
  • Input filter: L-C type
  • Input surge voltage (100 mS max)
    • 24V input: 50 Vdc
    • 48V input: 100 Vdc
  • Input reflected ripple current
    • Nominal Vin and full load: 20 mAp-p
  • Start-up time
    • Nominal Vin and constant resistive load
      • Power up: 30 mS typ.
      • Remote On/Off: 30 mS typ.
  • Start-up voltage
    • 24V input: 9 Vdc
    • 48V input: 18 Vdc
  • Shutdown voltage
    • 24V input: 8 Vdc
    • 48V input: 16 Vdc
  • Remote On/Off
    • Positive logic (standard)
      • DC-DC ON: Open or 3V<Vr<12V
      • DC-DC OFF: Short or OV<Vr<1.2v
    • Negative logic (option)
      • DC-DC ON: Short or OV<Vr<1.2V
      • DC-DC OFF: Open or 3V<Vr<12V
  • Input current of remote control pin
    • Nominal Vin: -0.5 mA - 0.5 mA
  • Remote off state input current
    • Nominal Vin: 3 mA

OUTPUT

  • Output power: 30 Watts, max.
  • Voltage accuracy Full load and nominal Vin: ±1%
  • Minimum load: 0
  • Voltage adjustability: ±10%
  • Line regulation
    • LL to HL at Full Load: ±0.5%
    • Single: ±0.5%
  • Load regulation
    • No Load to Full Load Dual: ±1%
  • Cross regulation
    • Dual Asymmetrical load 25%/100% FL: ±5%
  • Ripple and noise (20 MHz bandwidth)
    • 100 - 150 mVp-p (measured with a 0.1/IF/50V MLCC
  • Temperature coefficient: ±0.02%/°C, max.
  • Transient response recovery time
    • 25% load step change: 250µS
    • 1.5 Vout: 3.9 Vdc
  • Overvoltage protection:
    • 1.8 Vout: 3.9 Vdc
  • Zener diode clamp:
    • 2.5 Vout: 3.9 Vdc
    • 3.3 Vout: 3.9 Vdc
    • 5 Vout: 6.2 Vdc
    • 12 Vout: 15 Vdc
    • 15 Vout: 18 Vdc
  • Over load protection
    • Percentage of FL at nominal input: 150% max *Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: Up to 91%
  • Isolation voltage
    • Input to Output: 1600 Vdc, min
    • Input (Output) to Case: 1600 Vdc, min
  • Isolation resistance: 109 Ohms, min
  • Isolation capacitance: 1000 pF, max
  • Switching frequency: 300 KHz typ.
  • Approvals and standards: IEC60950-1, UL60950-1, EN60950-1
  • Case Material: Nickel-coated copper
  • Base Material: FR4 PCB
  • Potting Material: Epoxy (UL94-YO)
  • Dimensions: 2.00 x 1.00 x 0.40 in. (50.8 x 25.4 x 10.2 mm)
  • Weight: 30.5 g (1.07 oz.)
  • BELI,CORE-TR-NWT-000332: 3.163 x 106 hrs.
  • MTBF: MIL-HDBK-217F: 4.347 x 105 hrs.

ENVIRONMENTAL

  • Operating ambient temperature: -40 to 85°C with derating
  • Over temperature protection: 115°C, typ.
  • Maximum case temperature: 100°C
  • Storage temperature range: -55 to 105°C
  • Thermal impedance
    • Natural convection: 10°C/Watt
    • Natural convection with heat sink: 8.24°C/Watt
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI: EN55022, Class A
  • ESD: EN61000-4-2
    • Air: ±8KV
    • Contact: 6KV Perf., Criteria B
  • Radiated immunity: EN61000-4-3, IOV/rn Perf., Criteria A
  • Fast transient: EN61000-4-4, ±2KV Perf., Criteria A
  • Surge: EN61000-4-5, ±1KV Perf., Criteria B
  • Conducted immunity: EN61000-4-6, 10 Vrms Perf., Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable Daburn Electronics & Cable
Product Category Power Supplies Power Supplies
Product Number LWB30 LWB30
Product Name DC-DC Converter, 30 Watt Triple Output Ultra Wide Input Voltage, 4:1 DC-DC Converter, 30 Watt Single and Dual Output Ultra Wide Input Voltage, 4:1
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details