Daburn Electronics & Cable DC-DC Converter, 100 Watt Quarter Brick Regulated, 2:1 Input OFQ100

Description
Our 100 watt quarter brick DC-DC converter is UL- and CE-approved and features a single output up to 30A, no minimum load and adjustable output voltages. This design is also 90% efficient and has a compact quarter brick package of 2.28" x 1.45" x 0.50". INPUT Input Voltages 48 Vdc: 36 - 72 Vdc Input Filter: L-C Type Start Up Time: Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote ON/OFF: 25 mS Typ Negative Logic DC-DC ON: Short or OV DC-DC OFF: Open or 3.5V Positive Logic DC-DC ON: Open or 3.5V DC-DC OFF: Short or OV OUTPUT Voltage Accuracy (FL and Nominal Vin): ±1.5% Voltage Adjustability: +10%, -20% Line Regulation LL to HL at FL: ±0.2% Load Regulation NL to FL 1.8 Vdc: 5.4 mV, ±0.1% 2.5 Vdc: 7.5 mV, ±0.1% 3.3 Vdc: 10 mV, ±0.2% 5 Vdc: 15 mV, ±0.2% Ripple and Noise (20 MHz BW) Measured with a 1uF M/C & a 1OuFT/C: 100 mVp-p Temperature Coefficient at FL: ±0.02%/°C, max Transient Response, 25% load step change: 200µS GENERAL Efficiency: 85 - 90% Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 107 Ohms, min. Switching Frequency: 270 KHz, typ. Protection Over Voltage Protection: 120% Vout max. Over current protection threshold: 110 - 140% Short circuit protection: hiccup, automatic recovery ENVIRONMENTAL Operating Base Plate Temperature Range: -40 to 100°C Storage Temperature Range: -55 to 125°C Humidity, Max, Non-Condensing: 95% PHYSICAL Case Material: Aluminum base-plate Weight: 42 g (1.46 oz.) Dimensions: 2.28" x 1.45" x 0.50" (57.9 X 36.83 X 12.7 mm) EMC CHARACTERISTICS Conducted Emissions: EN55022, Level A EN55022, Level B Radiated Emissions: EN55022, Level A ESD: EN61000-4-2, Perf. Criteria 2 Radiated Immunity: EN61000-4-3, Perf. Criteria 2 Fast Transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted Immunity: EN61000-4-6, Perf. Criteria 2
Datasheet
Description
Our 100 watt quarter brick DC-DC converter is UL- and CE-approved and features a single output up to 30A, no minimum load and adjustable output voltages. This design is also 90% efficient and has a compact quarter brick package of 2.28" x 1.45" x 0.50". INPUT Input Voltages 48 Vdc: 36 - 72 Vdc Input Filter: L-C Type Start Up Time: Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote ON/OFF: 25 mS Typ Negative Logic DC-DC ON: Short or OV DC-DC OFF: Open or 3.5V Positive Logic DC-DC ON: Open or 3.5V DC-DC OFF: Short or OV OUTPUT Voltage Accuracy (FL and Nominal Vin): ±1.5% Voltage Adjustability: +10%, -20% Line Regulation LL to HL at FL: ±0.2% Load Regulation NL to FL 1.8 Vdc: 5.4 mV, ±0.1% 2.5 Vdc: 7.5 mV, ±0.1% 3.3 Vdc: 10 mV, ±0.2% 5 Vdc: 15 mV, ±0.2% Ripple and Noise (20 MHz BW) Measured with a 1uF M/C & a 1OuFT/C: 100 mVp-p Temperature Coefficient at FL: ±0.02%/°C, max Transient Response, 25% load step change: 200µS GENERAL Efficiency: 85 - 90% Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 107 Ohms, min. Switching Frequency: 270 KHz, typ. Protection Over Voltage Protection: 120% Vout max. Over current protection threshold: 110 - 140% Short circuit protection: hiccup, automatic recovery ENVIRONMENTAL Operating Base Plate Temperature Range: -40 to 100°C Storage Temperature Range: -55 to 125°C Humidity, Max, Non-Condensing: 95% PHYSICAL Case Material: Aluminum base-plate Weight: 42 g (1.46 oz.) Dimensions: 2.28" x 1.45" x 0.50" (57.9 X 36.83 X 12.7 mm) EMC CHARACTERISTICS Conducted Emissions: EN55022, Level A EN55022, Level B Radiated Emissions: EN55022, Level A ESD: EN61000-4-2, Perf. Criteria 2 Radiated Immunity: EN61000-4-3, Perf. Criteria 2 Fast Transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted Immunity: EN61000-4-6, Perf. Criteria 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 100 Watt Quarter Brick Regulated, 2:1 Input - OFQ100 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 100 Watt Quarter Brick Regulated, 2:1 Input
OFQ100
DC-DC Converter, 100 Watt Quarter Brick Regulated, 2:1 Input OFQ100
Our 100 watt quarter brick DC-DC converter is UL- and CE-approved and features a single output up to 30A, no minimum load and adjustable output voltages. This design is also 90% efficient and has a compact quarter brick package of 2.28" x 1.45" x 0.50". INPUT Input Voltages 48 Vdc: 36 - 72 Vdc Input Filter: L-C Type Start Up Time: Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote ON/OFF: 25 mS Typ Negative Logic DC-DC ON: Short or OV DC-DC OFF: Open or 3.5V Positive Logic DC-DC ON: Open or 3.5V DC-DC OFF: Short or OV OUTPUT Voltage Accuracy (FL and Nominal Vin): ±1.5% Voltage Adjustability: +10%, -20% Line Regulation LL to HL at FL: ±0.2% Load Regulation NL to FL 1.8 Vdc: 5.4 mV, ±0.1% 2.5 Vdc: 7.5 mV, ±0.1% 3.3 Vdc: 10 mV, ±0.2% 5 Vdc: 15 mV, ±0.2% Ripple and Noise (20 MHz BW) Measured with a 1uF M/C & a 1OuFT/C: 100 mVp-p Temperature Coefficient at FL: ±0.02%/°C, max Transient Response, 25% load step change: 200µS GENERAL Efficiency: 85 - 90% Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 107 Ohms, min. Switching Frequency: 270 KHz, typ. Protection Over Voltage Protection: 120% Vout max. Over current protection threshold: 110 - 140% Short circuit protection: hiccup, automatic recovery ENVIRONMENTAL Operating Base Plate Temperature Range: -40 to 100°C Storage Temperature Range: -55 to 125°C Humidity, Max, Non-Condensing: 95% PHYSICAL Case Material: Aluminum base-plate Weight: 42 g (1.46 oz.) Dimensions: 2.28" x 1.45" x 0.50" (57.9 X 36.83 X 12.7 mm) EMC CHARACTERISTICS Conducted Emissions: EN55022, Level A EN55022, Level B Radiated Emissions: EN55022, Level A ESD: EN61000-4-2, Perf. Criteria 2 Radiated Immunity: EN61000-4-3, Perf. Criteria 2 Fast Transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted Immunity: EN61000-4-6, Perf. Criteria 2

Our 100 watt quarter brick DC-DC converter is UL- and CE-approved and features a single output up to 30A, no minimum load and adjustable output voltages. This design is also 90% efficient and has a compact quarter brick package of 2.28" x 1.45" x 0.50".

INPUT

  • Input Voltages
    • 48 Vdc: 36 - 72 Vdc
  • Input Filter: L-C Type
  • Start Up Time: Nominal Vin and Constant Resistive Load
  • Power Up: 25 mS Typ
  • Remote ON/OFF: 25 mS Typ
  • Negative Logic
    • DC-DC ON: Short or OV<Vr<1.2V
    • DC-DC OFF: Open or 3.5V<Vr<15V
  • Positive Logic
    • DC-DC ON: Open or 3.5V<Vr<15V
    • DC-DC OFF: Short or OV<Vr<1.2V

OUTPUT

  • Voltage Accuracy (FL and Nominal Vin): ±1.5%
  • Voltage Adjustability: +10%, -20%
  • Line Regulation
    • LL to HL at FL: ±0.2%
  • Load Regulation
    • NL to FL
      • 1.8 Vdc: 5.4 mV, ±0.1%
      • 2.5 Vdc: 7.5 mV, ±0.1%
      • 3.3 Vdc: 10 mV, ±0.2%
      • 5 Vdc: 15 mV, ±0.2%
  • Ripple and Noise (20 MHz BW)
    • Measured with a 1uF M/C & a 1OuFT/C: 100 mVp-p
  • Temperature Coefficient at FL: ±0.02%/°C, max
  • Transient Response, 25% load step change: 200µS

GENERAL

  • Efficiency: 85 - 90%
  • Isolation Voltage: 1600 Vdc, min.
  • Isolation Resistance: 107 Ohms, min.
  • Switching Frequency: 270 KHz, typ.
  • Protection
    • Over Voltage Protection: 120% Vout max.
    • Over current protection threshold: 110 - 140%
  • Short circuit protection: hiccup, automatic recovery

ENVIRONMENTAL

  • Operating Base Plate Temperature Range: -40 to 100°C
  • Storage Temperature Range: -55 to 125°C
  • Humidity, Max, Non-Condensing: 95%

PHYSICAL

  • Case Material: Aluminum base-plate
  • Weight: 42 g (1.46 oz.)
  • Dimensions: 2.28" x 1.45" x 0.50" (57.9 X 36.83 X 12.7 mm)

EMC CHARACTERISTICS

  • Conducted Emissions:
    • EN55022, Level A
    • EN55022, Level B
  • Radiated Emissions: EN55022, Level A
  • ESD: EN61000-4-2, Perf. Criteria 2
  • Radiated Immunity: EN61000-4-3, Perf. Criteria 2
  • Fast Transient: EN61000-4-4, Perf. Criteria 2
  • Surge: EN61000-4-5, Perf. Criteria 2
  • Conducted Immunity: EN61000-4-6, Perf. Criteria 2
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number OFQ100
Product Name DC-DC Converter, 100 Watt Quarter Brick Regulated, 2:1 Input
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 1.8 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details