Daburn Electronics & Cable DC-DC Converter, 6 Watt Single and Dual Output Regulated Wide Input, 2:1 SWA6

Description
Our 6 watt single and dual output DC-DC converter features a SIP package of 0.86" x 0.36" x 0.44" and output currents up to 1300 mA. With continuous short circuit protection and an external on/off control, this design has the option of a plastic or metal case. INPUT Voltage Range 5 Vdc nominal input: 4.5 - 9 Vdc 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage Vdc input: 15 Vdc 1 sec, max. 12 Vdc input: 36 Vdc 1 sec, max. 24 Vdc Input: 50 Vdc 1 sec, max. 48 Vdc input: 100 Vdc 1 sec, max. Input Reflected Ripple Current: 30 mAp-p Start up Time: Nominal input and constant resistive load Remote On/Off: 30 mS Power up: 30 mS Start up Voltage 5 Vdc input: 4.5 Vdc max. 12 Vdc input: 9 Vdc max. 24 Vdc input: 18 Vdc max. 48 Vdc input: 36 Vdc max. Shutdown Voltage 5 Vdc input: 3.5 Vdc 12 Vdc input: 7 Vdc 24 Vdc input: 15 Vdc 48 Vdc input: 33 Vdc Remote On/Off DC-DC On: Open or high impedance DC-DC Off: Control pin applied current, 2 - 4 mA max (via 1Kё) Remote off state input current: Nominal input, 2.5 mA OUTPUT Output Power: 6 Watts max. Voltage Accuracy: ±1% Minimum Load: 0% Line Regulation: LL to HL at Full Load, ±0.2% Load Regulation Single: No Load to Full Load, ±1% Dual: No Load to Full Load, ±1% Cross Regulation (Dual) Asymmetrical Load 25% or 100% FL, ±5% Ripple and Noise (20MHz band width): See table Temperature Coefficient: ±0.2% °C, max. Transient Response recovery time: 25% load step change, 500µS Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 77 - 86% Standard 1600 Vdc, min. 1 minute Suffix “M” 1600 Vdc, min. 1 minute Isolation Voltage: input to case, output to case Suffix "M" 1000 Vdc, min. 1 minute Suffix “H” 3300 Vdc, min. 1 minute Isolation Resistance: 10" ohms, min. Isolation Capacitance Standard: 50 pF, max. Suffix “H” 50 pF, max. Suffix “M” 50 pF, max. Switching Frequency: Full Load to Minimum Load, 100 Hz, min. Safety Approvals: IE60950-1, UL60950-1, EN60950-1 Case Material: Standard, Non-conductive black plastic Suffix “M”, Copper Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inches (21.8 x 9.1 x 11.2 mm) Weight: Standard, 4.8g (0.17 oz.) Suffix: “M” 5.9g (0.21 oz.) BELLCORE TR-NWT-000332: 1.093 x 106 hrs MTBF (Note 1): MIL-HDBK-217F Standard: 7.07 x 105 hrs Suffix “M” 9.36 x 105 hrs ENVIRONMENTAL Operating Ambient Temperature Standard -40 to 55°C without derating 55 to 85°C with derating Suffix “M” -40 to 60°C without derating 60 to 90°C with derating Storage Temperature Range: -55 to 125°C Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 to 95% RH EMC CHARACTERISTICS EMI (Note 5): EN55022, Class A, ±8 KV ESD: EN61000-4-2, Air Contact, Perf. Criteria A, ±6KV Radiated Immunity: EN61000-4-3, 10 V/m, Perf. Criteria A Fast Transient (Note 6): EN61000-4-4, ±2KV, Perf. Criteria A Surge (Note 6): EN61000-4-5, ±1KV, Perf. Criteria A
Datasheet
Description
Our 6 watt single and dual output DC-DC converter features a SIP package of 0.86" x 0.36" x 0.44" and output currents up to 1300 mA. With continuous short circuit protection and an external on/off control, this design has the option of a plastic or metal case. INPUT Voltage Range 5 Vdc nominal input: 4.5 - 9 Vdc 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage Vdc input: 15 Vdc 1 sec, max. 12 Vdc input: 36 Vdc 1 sec, max. 24 Vdc Input: 50 Vdc 1 sec, max. 48 Vdc input: 100 Vdc 1 sec, max. Input Reflected Ripple Current: 30 mAp-p Start up Time: Nominal input and constant resistive load Remote On/Off: 30 mS Power up: 30 mS Start up Voltage 5 Vdc input: 4.5 Vdc max. 12 Vdc input: 9 Vdc max. 24 Vdc input: 18 Vdc max. 48 Vdc input: 36 Vdc max. Shutdown Voltage 5 Vdc input: 3.5 Vdc 12 Vdc input: 7 Vdc 24 Vdc input: 15 Vdc 48 Vdc input: 33 Vdc Remote On/Off DC-DC On: Open or high impedance DC-DC Off: Control pin applied current, 2 - 4 mA max (via 1Kё) Remote off state input current: Nominal input, 2.5 mA OUTPUT Output Power: 6 Watts max. Voltage Accuracy: ±1% Minimum Load: 0% Line Regulation: LL to HL at Full Load, ±0.2% Load Regulation Single: No Load to Full Load, ±1% Dual: No Load to Full Load, ±1% Cross Regulation (Dual) Asymmetrical Load 25% or 100% FL, ±5% Ripple and Noise (20MHz band width): See table Temperature Coefficient: ±0.2% °C, max. Transient Response recovery time: 25% load step change, 500µS Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 77 - 86% Standard 1600 Vdc, min. 1 minute Suffix “M” 1600 Vdc, min. 1 minute Isolation Voltage: input to case, output to case Suffix "M" 1000 Vdc, min. 1 minute Suffix “H” 3300 Vdc, min. 1 minute Isolation Resistance: 10" ohms, min. Isolation Capacitance Standard: 50 pF, max. Suffix “H” 50 pF, max. Suffix “M” 50 pF, max. Switching Frequency: Full Load to Minimum Load, 100 Hz, min. Safety Approvals: IE60950-1, UL60950-1, EN60950-1 Case Material: Standard, Non-conductive black plastic Suffix “M”, Copper Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inches (21.8 x 9.1 x 11.2 mm) Weight: Standard, 4.8g (0.17 oz.) Suffix: “M” 5.9g (0.21 oz.) BELLCORE TR-NWT-000332: 1.093 x 106 hrs MTBF (Note 1): MIL-HDBK-217F Standard: 7.07 x 105 hrs Suffix “M” 9.36 x 105 hrs ENVIRONMENTAL Operating Ambient Temperature Standard -40 to 55°C without derating 55 to 85°C with derating Suffix “M” -40 to 60°C without derating 60 to 90°C with derating Storage Temperature Range: -55 to 125°C Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 to 95% RH EMC CHARACTERISTICS EMI (Note 5): EN55022, Class A, ±8 KV ESD: EN61000-4-2, Air Contact, Perf. Criteria A, ±6KV Radiated Immunity: EN61000-4-3, 10 V/m, Perf. Criteria A Fast Transient (Note 6): EN61000-4-4, ±2KV, Perf. Criteria A Surge (Note 6): EN61000-4-5, ±1KV, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 6 Watt Single and Dual Output Regulated Wide Input, 2:1 - SWA6 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 6 Watt Single and Dual Output Regulated Wide Input, 2:1
SWA6
DC-DC Converter, 6 Watt Single and Dual Output Regulated Wide Input, 2:1 SWA6
Our 6 watt single and dual output DC-DC converter features a SIP package of 0.86" x 0.36" x 0.44" and output currents up to 1300 mA. With continuous short circuit protection and an external on/off control, this design has the option of a plastic or metal case. INPUT Voltage Range 5 Vdc nominal input: 4.5 - 9 Vdc 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage Vdc input: 15 Vdc 1 sec, max. 12 Vdc input: 36 Vdc 1 sec, max. 24 Vdc Input: 50 Vdc 1 sec, max. 48 Vdc input: 100 Vdc 1 sec, max. Input Reflected Ripple Current: 30 mAp-p Start up Time: Nominal input and constant resistive load Remote On/Off: 30 mS Power up: 30 mS Start up Voltage 5 Vdc input: 4.5 Vdc max. 12 Vdc input: 9 Vdc max. 24 Vdc input: 18 Vdc max. 48 Vdc input: 36 Vdc max. Shutdown Voltage 5 Vdc input: 3.5 Vdc 12 Vdc input: 7 Vdc 24 Vdc input: 15 Vdc 48 Vdc input: 33 Vdc Remote On/Off DC-DC On: Open or high impedance DC-DC Off: Control pin applied current, 2 - 4 mA max (via 1Kё) Remote off state input current: Nominal input, 2.5 mA OUTPUT Output Power: 6 Watts max. Voltage Accuracy: ±1% Minimum Load: 0% Line Regulation: LL to HL at Full Load, ±0.2% Load Regulation Single: No Load to Full Load, ±1% Dual: No Load to Full Load, ±1% Cross Regulation (Dual) Asymmetrical Load 25% or 100% FL, ±5% Ripple and Noise (20MHz band width): See table Temperature Coefficient: ±0.2% °C, max. Transient Response recovery time: 25% load step change, 500µS Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 77 - 86% Standard 1600 Vdc, min. 1 minute Suffix “M” 1600 Vdc, min. 1 minute Isolation Voltage: input to case, output to case Suffix "M" 1000 Vdc, min. 1 minute Suffix “H” 3300 Vdc, min. 1 minute Isolation Resistance: 10" ohms, min. Isolation Capacitance Standard: 50 pF, max. Suffix “H” 50 pF, max. Suffix “M” 50 pF, max. Switching Frequency: Full Load to Minimum Load, 100 Hz, min. Safety Approvals: IE60950-1, UL60950-1, EN60950-1 Case Material: Standard, Non-conductive black plastic Suffix “M”, Copper Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inches (21.8 x 9.1 x 11.2 mm) Weight: Standard, 4.8g (0.17 oz.) Suffix: “M” 5.9g (0.21 oz.) BELLCORE TR-NWT-000332: 1.093 x 106 hrs MTBF (Note 1): MIL-HDBK-217F Standard: 7.07 x 105 hrs Suffix “M” 9.36 x 105 hrs ENVIRONMENTAL Operating Ambient Temperature Standard -40 to 55°C without derating 55 to 85°C with derating Suffix “M” -40 to 60°C without derating 60 to 90°C with derating Storage Temperature Range: -55 to 125°C Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 to 95% RH EMC CHARACTERISTICS EMI (Note 5): EN55022, Class A, ±8 KV ESD: EN61000-4-2, Air Contact, Perf. Criteria A, ±6KV Radiated Immunity: EN61000-4-3, 10 V/m, Perf. Criteria A Fast Transient (Note 6): EN61000-4-4, ±2KV, Perf. Criteria A Surge (Note 6): EN61000-4-5, ±1KV, Perf. Criteria A

Our 6 watt single and dual output DC-DC converter features a SIP package of 0.86" x 0.36" x 0.44" and output currents up to 1300 mA. With continuous short circuit protection and an external on/off control, this design has the option of a plastic or metal case.

INPUT

  • Voltage Range
    • 5 Vdc nominal input: 4.5 - 9 Vdc
    • 12 Vdc nominal input: 9 - 18 Vdc
    • 24 Vdc nominal input: 18 - 36 Vdc
    • 48 Vdc nominal input: 36 - 75 Vdc
  • Input Filter: Capacitor type
  • Input Surge Voltage
    • Vdc input: 15 Vdc 1 sec, max.
    • 12 Vdc input: 36 Vdc 1 sec, max.
    • 24 Vdc Input: 50 Vdc 1 sec, max.
    • 48 Vdc input: 100 Vdc 1 sec, max.
  • Input Reflected Ripple Current: 30 mAp-p
  • Start up Time: Nominal input and constant resistive load
    • Remote On/Off: 30 mS
    • Power up: 30 mS
  • Start up Voltage
    • 5 Vdc input: 4.5 Vdc max.
    • 12 Vdc input: 9 Vdc max.
    • 24 Vdc input: 18 Vdc max.
    • 48 Vdc input: 36 Vdc max.
  • Shutdown Voltage
    • 5 Vdc input: 3.5 Vdc
    • 12 Vdc input: 7 Vdc
    • 24 Vdc input: 15 Vdc
    • 48 Vdc input: 33 Vdc
  • Remote On/Off
    • DC-DC On: Open or high impedance
    • DC-DC Off: Control pin applied current, 2 - 4 mA max (via 1Kё)
  • Remote off state input current: Nominal input, 2.5 mA

OUTPUT

  • Output Power: 6 Watts max.
  • Voltage Accuracy: ±1%
  • Minimum Load: 0%
  • Line Regulation: LL to HL at Full Load, ±0.2%
  • Load Regulation
    • Single: No Load to Full Load, ±1%
    • Dual: No Load to Full Load, ±1%
  • Cross Regulation (Dual) Asymmetrical Load 25% or 100% FL, ±5%
  • Ripple and Noise (20MHz band width): See table
  • Temperature Coefficient: ±0.2% °C, max.
  • Transient Response recovery time: 25% load step change, 500µS
  • Short Circuit Protection: Continuous, automatic recovery

GENERAL

  • Efficiency: 77 - 86%
    • Standard 1600 Vdc, min. 1 minute
    • Suffix “M” 1600 Vdc, min. 1 minute
  • Isolation Voltage: input to case, output to case
    • Suffix "M" 1000 Vdc, min. 1 minute
    • Suffix “H” 3300 Vdc, min. 1 minute
  • Isolation Resistance: 10" ohms, min.
  • Isolation Capacitance
    • Standard: 50 pF, max.
    • Suffix “H” 50 pF, max.
    • Suffix “M” 50 pF, max.
  • Switching Frequency: Full Load to Minimum Load, 100 Hz, min.
  • Safety Approvals: IE60950-1, UL60950-1, EN60950-1
  • Case Material:
    • Standard, Non-conductive black plastic
    • Suffix “M”, Copper
  • Base Material: None
  • Potting Material: Silicon (UL94-V0)
  • Dimensions: 0.86 x 0.36 x 0.44 inches (21.8 x 9.1 x 11.2 mm)
  • Weight:
    • Standard, 4.8g (0.17 oz.)
    • Suffix: “M” 5.9g (0.21 oz.)
    • BELLCORE TR-NWT-000332: 1.093 x 106 hrs
  • MTBF (Note 1): MIL-HDBK-217F
    • Standard: 7.07 x 105 hrs
    • Suffix “M” 9.36 x 105 hrs

ENVIRONMENTAL

  • Operating Ambient Temperature
    • Standard
      • -40 to 55°C without derating
      • 55 to 85°C with derating
    • Suffix “M”
      • -40 to 60°C without derating
      • 60 to 90°C with derating
  • Storage Temperature Range: -55 to 125°C
  • Thermal Shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative Humidity: 5 to 95% RH

EMC CHARACTERISTICS

  • EMI (Note 5): EN55022, Class A, ±8 KV
  • ESD: EN61000-4-2, Air Contact, Perf. Criteria A, ±6KV
  • Radiated Immunity: EN61000-4-3, 10 V/m, Perf. Criteria A
  • Fast Transient (Note 6): EN61000-4-4, ±2KV, Perf. Criteria A
  • Surge (Note 6): EN61000-4-5, ±1KV, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWA6
Product Name DC-DC Converter, 6 Watt Single and Dual Output Regulated Wide Input, 2:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Voltage -24.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details