Daburn Electronics & Cable Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for... | |
| Daburn's products include TFE and polyethylene dielectric constructions; TFE and Vinyl jacketed Co-Axial Cable; Mil Spec and commercial constructions. TFE dielectric co-axial cable combines both miniaturization and hi temperature qualities. |