Daburn Electronics & Cable DC-DC Converter, Regulated, 4:1 Input Voltage, SIP Package, Up To 10 Watts SWB10/MHIA

Description
SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference, these converters are especially suitable for medical applications as well as industrial and ITE equipment. The RoHS-compliant devices come in a UL 94V-0 flame-rated miniature SIP package measuring 1.27” x 0.58” x 0.35,” and they are 100 percent burn-in tested to ensure reliability. Our engineers can help create custom devices for specific requirements. INPUT Voltage Type 9-36 Vdc 18-75 Vdc Input Filter: Pi Network OUTPUT Voltage Tolerance: Full load at Vin (nom.)±2 Max. % Short Circuit Protection: Hiccup, automatic recovery Line Regulation: ±0.5 Max. % Load Regulation Single, ±0.5 Max. % Dual (balanced load): ±0.5 Max. % Cross Regulation: Dual (25% to 100% load): ±0.5 Max. % Ripple and noise Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p Output > 15V Types, BW=DC to 20MHz, 1% of Vout Max. Transient Response setting time: 25% load step change, 350 Typ. µS
Datasheet
Description
SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference, these converters are especially suitable for medical applications as well as industrial and ITE equipment. The RoHS-compliant devices come in a UL 94V-0 flame-rated miniature SIP package measuring 1.27” x 0.58” x 0.35,” and they are 100 percent burn-in tested to ensure reliability. Our engineers can help create custom devices for specific requirements. INPUT Voltage Type 9-36 Vdc 18-75 Vdc Input Filter: Pi Network OUTPUT Voltage Tolerance: Full load at Vin (nom.)±2 Max. % Short Circuit Protection: Hiccup, automatic recovery Line Regulation: ±0.5 Max. % Load Regulation Single, ±0.5 Max. % Dual (balanced load): ±0.5 Max. % Cross Regulation: Dual (25% to 100% load): ±0.5 Max. % Ripple and noise Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p Output > 15V Types, BW=DC to 20MHz, 1% of Vout Max. Transient Response setting time: 25% load step change, 350 Typ. µS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, Regulated, 4:1 Input Voltage, SIP Package, Up To 10 Watts - SWB10/MHIA - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, Regulated, 4:1 Input Voltage, SIP Package, Up To 10 Watts
SWB10/MHIA
DC-DC Converter, Regulated, 4:1 Input Voltage, SIP Package, Up To 10 Watts SWB10/MHIA
SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference, these converters are especially suitable for medical applications as well as industrial and ITE equipment. The RoHS-compliant devices come in a UL 94V-0 flame-rated miniature SIP package measuring 1.27” x 0.58” x 0.35,” and they are 100 percent burn-in tested to ensure reliability. Our engineers can help create custom devices for specific requirements. INPUT Voltage Type 9-36 Vdc 18-75 Vdc Input Filter: Pi Network OUTPUT Voltage Tolerance: Full load at Vin (nom.)±2 Max. % Short Circuit Protection: Hiccup, automatic recovery Line Regulation: ±0.5 Max. % Load Regulation Single, ±0.5 Max. % Dual (balanced load): ±0.5 Max. % Cross Regulation: Dual (25% to 100% load): ±0.5 Max. % Ripple and noise Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p Output > 15V Types, BW=DC to 20MHz, 1% of Vout Max. Transient Response setting time: 25% load step change, 350 Typ. µS

SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference, these converters are especially suitable for medical applications as well as industrial and ITE equipment. The RoHS-compliant devices come in a UL 94V-0 flame-rated miniature SIP package measuring 1.27” x 0.58” x 0.35,” and they are 100 percent burn-in tested to ensure reliability. Our engineers can help create custom devices for specific requirements.

INPUT

  • Voltage Type
    • 9-36 Vdc
    • 18-75 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Tolerance: Full load at Vin (nom.)±2 Max. %
  • Short Circuit Protection: Hiccup, automatic recovery
  • Line Regulation: ±0.5 Max. %
  • Load Regulation
    • Single, ±0.5 Max. %
    • Dual (balanced load): ±0.5 Max. %
  • Cross Regulation: Dual (25% to 100% load): ±0.5 Max. %
  • Ripple and noise
    • Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p
    • Output > 15V Types, BW=DC to 20MHz, 1% of Vout Max.
  • Transient Response setting time: 25% load step change, 350 Typ. µS
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWB10/MHIA
Product Name DC-DC Converter, Regulated, 4:1 Input Voltage, SIP Package, Up To 10 Watts
Type DC-DC Converter; Medical Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details