Daburn Electronics & Cable AC/DC Power Supply UIMEW75

Description
UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment, electronic instruments, industrial automation, household appliances and other industrial fields. Super high efficiency, compact shell design and good heat dissipation ensure the long-term stability of this series.
Datasheet
Description
UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment, electronic instruments, industrial automation, household appliances and other industrial fields. Super high efficiency, compact shell design and good heat dissipation ensure the long-term stability of this series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Power Supply - UIMEW75 - Daburn Electronics & Cable
Dover, NJ, USA
AC/DC Power Supply
UIMEW75
AC/DC Power Supply UIMEW75
UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment, electronic instruments, industrial automation, household appliances and other industrial fields. Super high efficiency, compact shell design and good heat dissipation ensure the long-term stability of this series.

UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment, electronic instruments, industrial automation, household appliances and other industrial fields. Super high efficiency, compact shell design and good heat dissipation ensure the long-term stability of this series.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIMEW75
Product Name AC/DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly
Applications Industrial
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 5.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2164-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details