Daburn Electronics & Cable 15 to 24 Watt Single Output AC-DC Supply With Interchangeable Plug IP1019 Series

Description
Our 15 to 24 watt AC-DC converter with an interchangeable plug is DoE VI compliant and meets UL/CUL, TUV, CB, CE, FCC, CCC safety approvals. This series also has a package of 2.46 x 1.61 x 1.34 inches, as well as built-in over voltage and short circuit protection.
Datasheet
Description
Our 15 to 24 watt AC-DC converter with an interchangeable plug is DoE VI compliant and meets UL/CUL, TUV, CB, CE, FCC, CCC safety approvals. This series also has a package of 2.46 x 1.61 x 1.34 inches, as well as built-in over voltage and short circuit protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 to 24 Watt Single Output AC-DC Supply With Interchangeable Plug - IP1019 Series - Daburn Electronics & Cable
Dover, NJ, USA
15 to 24 Watt Single Output AC-DC Supply With Interchangeable Plug
IP1019 Series
15 to 24 Watt Single Output AC-DC Supply With Interchangeable Plug IP1019 Series
Our 15 to 24 watt AC-DC converter with an interchangeable plug is DoE VI compliant and meets UL/CUL, TUV, CB, CE, FCC, CCC safety approvals. This series also has a package of 2.46 x 1.61 x 1.34 inches, as well as built-in over voltage and short circuit protection.

Our 15 to 24 watt AC-DC converter with an interchangeable plug is DoE VI compliant and meets UL/CUL, TUV, CB, CE, FCC, CCC safety approvals. This series also has a package of 2.46 x 1.61 x 1.34 inches, as well as built-in over voltage and short circuit protection.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number IP1019 Series
Product Name 15 to 24 Watt Single Output AC-DC Supply With Interchangeable Plug
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-36 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details