Daburn Electronics & Cable Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load:... | |
| UIL10 Series AC-DC Power Supply Modules 10 Watt Universal Input, Single and Dual Output With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply... | |
| UIL15 Series Universal Input, 15 Watt, Single and Dual Output AC-DC converters with full encapsulated plastic case Our UIL15 series of AC-DC converters feature a universal input of 90 to... | |
| UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of... | |
| UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high... | |
| UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature... | |
| UIL7 Series AC-DC Converter Universal Input, 7 Watt, Single and Dual Output AC-DC converters with fully encapsulated plastic case With an internal input filter and a fully encapsulated plastic case,... | |
| Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced... | |
| Our 15 to 24 watt AC-DC converter with an interchangeable plug is DoE VI compliant and meets UL/CUL, TUV, CB, CE, FCC, CCC safety approvals. This series also has a... | |
| Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and... | |
| Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters... | |
| Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78"... | |
| Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” | |
| Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe... | |
| Polytron Devices’ UI110 Series AC-DC power supply comes in a 5.39 x 2.32 x 1.34-inch desktop package to deliver 80 to 130 watts of output power, depending on the model,... | |
| The UI72/PA Series of single-output desktop power supplies come in a 4.45 x 1.93 x 1.38 inch (113 x 49 x 35 millimeter) package and offer units with outputs from... | |
| UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to... | |
| UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple... | |
| UIM65 Series 40 to 65 watt desktop power supplies are designed for industrial applications. These energy-efficient Doe V/CoC Tier II-rated external units come in a 4.13 x 1.82 x 1.11... | |
| UIMEW100 Series is a 100W single output constant voltage output industrial control enclosed type power supply, with input range of 90 ~ 264vac, output voltage of 12V, 15V, 24V, 36V,... | |
| UIMEW150 Series is a 150W single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch),... | |
| UIMEW200 Series is a 200W single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch),... | |
| UIMEW35 series is an industrial control enclosed type power supply with 35w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v, 12v,15v, 24v,36v,48v... | |
| UIMEW350 Series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch), output... | |
| UIMEW50 series is an industrial control enclosed type power supply with 50w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v. It can... | |
| UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V,... | |
| With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00"... | |
| With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL,... | |
| With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C,... |