Daburn Electronics & Cable DC-DC Converter, 150 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50" HWB150

Description
With no minimum load requirement and high efficiency up to 91%, our 150 watt half-brick DC-DC converter features an adjustable output voltage and meets UL60950-1, EN60950-1 and EN50155 safety standards. This reliable model also includes under voltage, output current, short circuit, over voltage and over temperature protection. INPUT Voltage Range 24 Vin(nom), 3.3 and 5 Vout; 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 Vdc 48 Vdc nominal input: 15.5 Vdc 110 Vdc nominal input: 33 Vdc Start up time Constant resistive load, power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 1 second max., 24 Vin(nom): 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: 3 mA Sync pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Over load protection: 120 to 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 88-91% Isolation voltage (basic isolation) Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating case temperature Base-plate: -40 to 115°C Over temperature protection: 120°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.1°C/W Only mount on the iron base-plate: 2.8°C/W Heat sink type with 0.24" height Heat sink type with 0.45" height Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: IEC60950-1, UL60950-1, EN60950-1 and EN50155 24 and 48 Vin(nom): Metal 110 Vdc nominal input: aluminum base-plate with plastic case Base material 24 and 48 Vdc nominal input: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 3.500 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV Surge: EN61000-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity, Perf. Criteria A EN61000-4-6: 10Vr.m.s
Datasheet
Description
With no minimum load requirement and high efficiency up to 91%, our 150 watt half-brick DC-DC converter features an adjustable output voltage and meets UL60950-1, EN60950-1 and EN50155 safety standards. This reliable model also includes under voltage, output current, short circuit, over voltage and over temperature protection. INPUT Voltage Range 24 Vin(nom), 3.3 and 5 Vout; 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 Vdc 48 Vdc nominal input: 15.5 Vdc 110 Vdc nominal input: 33 Vdc Start up time Constant resistive load, power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 1 second max., 24 Vin(nom): 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: 3 mA Sync pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Over load protection: 120 to 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 88-91% Isolation voltage (basic isolation) Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating case temperature Base-plate: -40 to 115°C Over temperature protection: 120°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.1°C/W Only mount on the iron base-plate: 2.8°C/W Heat sink type with 0.24" height Heat sink type with 0.45" height Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: IEC60950-1, UL60950-1, EN60950-1 and EN50155 24 and 48 Vin(nom): Metal 110 Vdc nominal input: aluminum base-plate with plastic case Base material 24 and 48 Vdc nominal input: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 3.500 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV Surge: EN61000-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity, Perf. Criteria A EN61000-4-6: 10Vr.m.s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 150 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28
Dover, NJ, USA
DC-DC Converter, 150 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50"
HWB150
DC-DC Converter, 150 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50" HWB150
With no minimum load requirement and high efficiency up to 91%, our 150 watt half-brick DC-DC converter features an adjustable output voltage and meets UL60950-1, EN60950-1 and EN50155 safety standards. This reliable model also includes under voltage, output current, short circuit, over voltage and over temperature protection. INPUT Voltage Range 24 Vin(nom), 3.3 and 5 Vout; 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 Vdc 48 Vdc nominal input: 15.5 Vdc 110 Vdc nominal input: 33 Vdc Start up time Constant resistive load, power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 1 second max., 24 Vin(nom): 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: 3 mA Sync pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Over load protection: 120 to 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 88-91% Isolation voltage (basic isolation) Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating case temperature Base-plate: -40 to 115°C Over temperature protection: 120°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.1°C/W Only mount on the iron base-plate: 2.8°C/W Heat sink type with 0.24" height Heat sink type with 0.45" height Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: IEC60950-1, UL60950-1, EN60950-1 and EN50155 24 and 48 Vin(nom): Metal 110 Vdc nominal input: aluminum base-plate with plastic case Base material 24 and 48 Vdc nominal input: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 3.500 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV Surge: EN61000-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity, Perf. Criteria A EN61000-4-6: 10Vr.m.s

With no minimum load requirement and high efficiency up to 91%, our 150 watt half-brick DC-DC converter features an adjustable output voltage and meets UL60950-1, EN60950-1 and EN50155 safety standards. This reliable model also includes under voltage, output current, short circuit, over voltage and over temperature protection.

INPUT

  • Voltage Range
    • 24 Vin(nom), 3.3 and 5 Vout; 9 to 36 Vdc
    • Others: 8.5 to 36 Vdc
    • 48 Vdc nominal input: 16.5 to 75 Vdc
    • 110 Vdc nominal input: 43 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 7.3 Vdc
    • 48 Vdc nominal input: 15.5 Vdc
    • 110 Vdc nominal input: 33 Vdc
  • Start up time
    • Constant resistive load, power up: 75 mS
    • Remote ON/OFF: 75 mS
  • Input surge voltage
    • 1 second max., 24 Vin(nom): 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
    • 110 Vdc nominal input: 185 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Negative logic (Standard)
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 12 Vdc
    • Positive logic (Option)
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
  • Input current of control pin: 3 mA
  • Sync pin signal: -0.3 to 5.6 Vdc

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.1%
  • Load regulation
    • No load to full load: ±0.1%
  • Voltage and adjustability: -20 to 10%
  • Remote sense: 10%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP
      • 3.3 and 5 Vout: 75 mVp-p
      • 12 and 15 Vout: 100 mVp-p
    • With a 4.7μF/25V X7R MLCC
      • 24 and 28 Vout: 200 mVp-p
    • With a 2.2μF/25V X7R MLCC
      • 48 Vout: 300 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 200 to 250μs
  • Over voltage protection: 115 to 130%
  • Over load protection: 120 to 150%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Efficiency: 88-91%
  • Isolation voltage (basic isolation)
    • Input to output: 2250 Vdc
    • Input to case: 1600 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 2500 pF
  • Switching frequency: 225 to 275 kHz

ENVIRONMENTAL

    • Operating case temperature
      • Base-plate: -40 to 115°C
    • Over temperature protection: 120°C
    • Storage temperature range
      • Terminal block type: -40 to 105°C
      • Others: -55 to 125°C
    • Thermal impedance
      • Module without assembly option: 6.1°C/W
      • Only mount on the iron base-plate: 2.8°C/W
      • Heat sink type with 0.24" height
      • Heat sink type with 0.45" height
    • Thermal shock: MIL-STD-810F
    • Shock: EN61373, MIL-STD-810F
    • Vibration: EN61373, MIL-STD-810F
    • Relative humidity: 5 to 95%

PHYSICAL

  • Meets safety standards: IEC60950-1, UL60950-1, EN60950-1 and EN50155
  • 24 and 48 Vin(nom): Metal
  • 110 Vdc nominal input: aluminum base-plate with plastic case
  • Base material
    • 24 and 48 Vdc nominal input: FR4 PCB
  • Potting material: Silicone (UL94 V-0)
  • Weight: 105 g. (3.70 oz.)
  • MTBF: 3.500 x 105 hours, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55011: Class A
    • EN55022: Class B
  • ESD: EN61000-4-2, Perf. Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV
  • Surge: EN61000-4-5
    • EN55024: ±2kV
    • EN50155: ±2kV
  • Conducted immunity, Perf. Criteria A
    • EN61000-4-6: 10Vr.m.s
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HWB150
Product Name DC-DC Converter, 150 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50"
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 115 C (-40 to 239 F)
Regulatory Compliance Reach, RoHS, EN50155 for Railway Applications
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details