Daburn Electronics & Cable Switching Power Modules, 10 Watt Universal Input UIL10

Description
UIL10 Series AC-DC Power Supply Modules 10 Watt Universal Input, Single and Dual Output With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply module is CE certified and features short circuit, overload and over voltage protection. This model also comes with an encapsulated plastic case, universal input of 90 - 264 VAC and dimensions of 2.5" x 1.75" x .75". Features Universal Input (90-264 VAC) High Efficiency Up to 82% Protection: Shot Circuit/ Overload/ Over Voltage Encapsulated Plastic Case Dimensions (2.5" × 1.75" × .75") Internal Input Filter Safety Meets EN60950-1 CE Certified Compliant to RoHS
Datasheet
Description
UIL10 Series AC-DC Power Supply Modules 10 Watt Universal Input, Single and Dual Output With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply module is CE certified and features short circuit, overload and over voltage protection. This model also comes with an encapsulated plastic case, universal input of 90 - 264 VAC and dimensions of 2.5" x 1.75" x .75". Features Universal Input (90-264 VAC) High Efficiency Up to 82% Protection: Shot Circuit/ Overload/ Over Voltage Encapsulated Plastic Case Dimensions (2.5" × 1.75" × .75") Internal Input Filter Safety Meets EN60950-1 CE Certified Compliant to RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Modules, 10 Watt Universal Input - UIL10 - Daburn Electronics & Cable
Dover, NJ, USA
Switching Power Modules, 10 Watt Universal Input
UIL10
Switching Power Modules, 10 Watt Universal Input UIL10
UIL10 Series AC-DC Power Supply Modules 10 Watt Universal Input, Single and Dual Output With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply module is CE certified and features short circuit, overload and over voltage protection. This model also comes with an encapsulated plastic case, universal input of 90 - 264 VAC and dimensions of 2.5" x 1.75" x .75". Features Universal Input (90-264 VAC) High Efficiency Up to 82% Protection: Shot Circuit/ Overload/ Over Voltage Encapsulated Plastic Case Dimensions (2.5" × 1.75" × .75") Internal Input Filter Safety Meets EN60950-1 CE Certified Compliant to RoHS

UIL10 Series

AC-DC Power Supply Modules

10 Watt Universal Input, Single and Dual Output

With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply module is CE certified and features short circuit, overload and over voltage protection. This model also comes with an encapsulated plastic case, universal input of 90 - 264 VAC and dimensions of 2.5" x 1.75" x .75".

Features

  • Universal Input (90-264 VAC)
  • High Efficiency Up to 82%
  • Protection: Shot Circuit/ Overload/ Over Voltage
  • Encapsulated Plastic Case
  • Dimensions (2.5" × 1.75" × .75")
  • Internal Input Filter
  • Safety Meets EN60950-1
  • CE Certified
  • Compliant to RoHS
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIL10
Product Name Switching Power Modules, 10 Watt Universal Input
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details