Daburn Electronics & Cable DC-DC Converter, Single And Dual Output, Up To 40 Watt MWB40

Description
Our MWB40 Series of isolated 4:1 wide input range 40-watt single- and dual-output DC-DC converters are housed in a miniature 2.0” x 2.0” x 0.4” package for space-constrained designs. This series offers high efficiency up to 89%, 1600 V dc isolation, and remote ON/OFF control for energy savings. MWB40 DC-DC converters meet IEC/UL/EN60950-1 standards, and built-in safeguards include over temperature, over current, over voltage, short circuit and under voltage protections. A six-sided continuous shield minimizes noise leakage. The units comply to RoHS and REACH, and they carry the CE Mark.
Datasheet
Description
Our MWB40 Series of isolated 4:1 wide input range 40-watt single- and dual-output DC-DC converters are housed in a miniature 2.0” x 2.0” x 0.4” package for space-constrained designs. This series offers high efficiency up to 89%, 1600 V dc isolation, and remote ON/OFF control for energy savings. MWB40 DC-DC converters meet IEC/UL/EN60950-1 standards, and built-in safeguards include over temperature, over current, over voltage, short circuit and under voltage protections. A six-sided continuous shield minimizes noise leakage. The units comply to RoHS and REACH, and they carry the CE Mark.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, Single And Dual Output, Up To 40 Watt - MWB40 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, Single And Dual Output, Up To 40 Watt
MWB40
DC-DC Converter, Single And Dual Output, Up To 40 Watt MWB40
Our MWB40 Series of isolated 4:1 wide input range 40-watt single- and dual-output DC-DC converters are housed in a miniature 2.0” x 2.0” x 0.4” package for space-constrained designs. This series offers high efficiency up to 89%, 1600 V dc isolation, and remote ON/OFF control for energy savings. MWB40 DC-DC converters meet IEC/UL/EN60950-1 standards, and built-in safeguards include over temperature, over current, over voltage, short circuit and under voltage protections. A six-sided continuous shield minimizes noise leakage. The units comply to RoHS and REACH, and they carry the CE Mark.

Our MWB40 Series of isolated 4:1 wide input range 40-watt single- and dual-output DC-DC converters are housed in a miniature 2.0” x 2.0” x 0.4” package for space-constrained designs. This series offers high efficiency up to 89%, 1600 V dc isolation, and remote ON/OFF control for energy savings. MWB40 DC-DC converters meet IEC/UL/EN60950-1 standards, and built-in safeguards include over temperature, over current, over voltage, short circuit and under voltage protections. A six-sided continuous shield minimizes noise leakage. The units comply to RoHS and REACH, and they carry the CE Mark.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWB40
Product Name DC-DC Converter, Single And Dual Output, Up To 40 Watt
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 50 C (-40 to 122 F)
Regulatory Compliance Reach, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-250A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details