Daburn Electronics & Cable DC-DC Converter, 5 Watt Single and Dual Output Regulated, 4:1 Input Y5

Description
Our 5 watt single and dual output DC-DC converter features an industry standard package pinout and does not require any external components to operate. The design has 72% efficiency and 500 Vdc input/output isolation. INPUT Input Voltages: 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +Vout: 1.5% -Vout: 2.0% Line Regulation: 0.5% max. Load Regulation: 1.0% max. Ripple Noise (20 MHz Bw): 1% p-p max. Temperature Coefficient (at FL): 0.02%/°C max. Transient Response: 20 ms max. GENERAL Efficiency: 72% max. Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 50 - 70 KHz typical Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with non-conductive metal base Weight: 3 oz. (9 g.) Dimensions: 2.00” x 2.00” x 0.40”
Datasheet
Description
Our 5 watt single and dual output DC-DC converter features an industry standard package pinout and does not require any external components to operate. The design has 72% efficiency and 500 Vdc input/output isolation. INPUT Input Voltages: 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +Vout: 1.5% -Vout: 2.0% Line Regulation: 0.5% max. Load Regulation: 1.0% max. Ripple Noise (20 MHz Bw): 1% p-p max. Temperature Coefficient (at FL): 0.02%/°C max. Transient Response: 20 ms max. GENERAL Efficiency: 72% max. Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 50 - 70 KHz typical Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with non-conductive metal base Weight: 3 oz. (9 g.) Dimensions: 2.00” x 2.00” x 0.40”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 Watt Single and Dual Output Regulated, 4:1 Input - Y5 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 Watt Single and Dual Output Regulated, 4:1 Input
Y5
DC-DC Converter, 5 Watt Single and Dual Output Regulated, 4:1 Input Y5
Our 5 watt single and dual output DC-DC converter features an industry standard package pinout and does not require any external components to operate. The design has 72% efficiency and 500 Vdc input/output isolation. INPUT Input Voltages: 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +Vout: 1.5% -Vout: 2.0% Line Regulation: 0.5% max. Load Regulation: 1.0% max. Ripple Noise (20 MHz Bw): 1% p-p max. Temperature Coefficient (at FL): 0.02%/°C max. Transient Response: 20 ms max. GENERAL Efficiency: 72% max. Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 50 - 70 KHz typical Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with non-conductive metal base Weight: 3 oz. (9 g.) Dimensions: 2.00” x 2.00” x 0.40”

Our 5 watt single and dual output DC-DC converter features an industry standard package pinout and does not require any external components to operate. The design has 72% efficiency and 500 Vdc input/output isolation.

INPUT

  • Input Voltages:
    • 12 Vdc: 9 - 36 Vdc
    • 24 Vdc: 18 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy
    • +Vout: 1.5%
    • -Vout: 2.0%
  • Line Regulation: 0.5% max.
  • Load Regulation: 1.0% max.
  • Ripple Noise (20 MHz Bw): 1% p-p max.
  • Temperature Coefficient (at FL): 0.02%/°C max.
  • Transient Response: 20 ms max.

GENERAL

  • Efficiency: 72% max.
  • Isolation Voltage: 500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 50 - 70 KHz typical
  • Protection
    • Over Voltage
    • Fold Back Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Metal Shield

PHYSICAL

  • Case Material: Black Coated Copper with non-conductive metal base
  • Weight: 3 oz. (9 g.)
  • Dimensions: 2.00” x 2.00” x 0.40”
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number Y5
Product Name DC-DC Converter, 5 Watt Single and Dual Output Regulated, 4:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR80-20B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details