Daburn Electronics & Cable DC-DC Converters, 9 Watt With 4:1 Ultra Wide Input Range SWB9

Description
With a 4:1 ultra wide input range, our SWB9 series of DC-DC converters feature a miniature SIP package of 0.86 x 0.36 x 0.44 inches, fixed switching frequency and input/output isolation up to 1600 Vdc. This series also features continuous short circuit protection, external on/off control and a choice of plastic or metal case. In addition, these models meet all UL60950-1, EN60950-1 and IEC60950-1 standards.
Datasheet
Description
With a 4:1 ultra wide input range, our SWB9 series of DC-DC converters feature a miniature SIP package of 0.86 x 0.36 x 0.44 inches, fixed switching frequency and input/output isolation up to 1600 Vdc. This series also features continuous short circuit protection, external on/off control and a choice of plastic or metal case. In addition, these models meet all UL60950-1, EN60950-1 and IEC60950-1 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, 9 Watt With 4:1 Ultra Wide Input Range - SWB9 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converters, 9 Watt With 4:1 Ultra Wide Input Range
SWB9
DC-DC Converters, 9 Watt With 4:1 Ultra Wide Input Range SWB9
With a 4:1 ultra wide input range, our SWB9 series of DC-DC converters feature a miniature SIP package of 0.86 x 0.36 x 0.44 inches, fixed switching frequency and input/output isolation up to 1600 Vdc. This series also features continuous short circuit protection, external on/off control and a choice of plastic or metal case. In addition, these models meet all UL60950-1, EN60950-1 and IEC60950-1 standards.

With a 4:1 ultra wide input range, our SWB9 series of DC-DC converters feature a miniature SIP package of 0.86 x 0.36 x 0.44 inches, fixed switching frequency and input/output isolation up to 1600 Vdc. This series also features continuous short circuit protection, external on/off control and a choice of plastic or metal case. In addition, these models meet all UL60950-1, EN60950-1 and IEC60950-1 standards.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWB9
Product Name DC-DC Converters, 9 Watt With 4:1 Ultra Wide Input Range
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage -15.0 to 24.0 volts
DC Output Current -0.8000 to 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details