Daburn Electronics & Cable 65 Watts Universal Input and Multiple Dual and Triple Output AC-DC Power Supplies for Industrial Applications UI65 Series

Description
UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple output voltages. Available in open frame, enclosed, DIN rail and U chassis versions, UI65 power supplies feature efficiency up to 90.5 percent, low leakage current and output voltage adjustment. The Protection Class I and Class II devices provide 3000V AC input to output reinforced insulation, an internal EN55032 Class B filter, and they meet IEC/UL/EN60950-1 standards. Built-in safeguards include over power, over voltage and short circuit protections. The operating altitude is 5,000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.
Datasheet
Description
UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple output voltages. Available in open frame, enclosed, DIN rail and U chassis versions, UI65 power supplies feature efficiency up to 90.5 percent, low leakage current and output voltage adjustment. The Protection Class I and Class II devices provide 3000V AC input to output reinforced insulation, an internal EN55032 Class B filter, and they meet IEC/UL/EN60950-1 standards. Built-in safeguards include over power, over voltage and short circuit protections. The operating altitude is 5,000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Watts Universal Input and Multiple Dual and Triple Output AC-DC Power Supplies for Industrial Applications - UI65 Series - Daburn Electronics & Cable
Dover, NJ, USA
65 Watts Universal Input and Multiple Dual and Triple Output AC-DC Power Supplies for Industrial Applications
UI65 Series
65 Watts Universal Input and Multiple Dual and Triple Output AC-DC Power Supplies for Industrial Applications UI65 Series
UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple output voltages. Available in open frame, enclosed, DIN rail and U chassis versions, UI65 power supplies feature efficiency up to 90.5 percent, low leakage current and output voltage adjustment. The Protection Class I and Class II devices provide 3000V AC input to output reinforced insulation, an internal EN55032 Class B filter, and they meet IEC/UL/EN60950-1 standards. Built-in safeguards include over power, over voltage and short circuit protections. The operating altitude is 5,000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.

UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple output voltages. Available in open frame, enclosed, DIN rail and U chassis versions, UI65 power supplies feature efficiency up to 90.5 percent, low leakage current and output voltage adjustment. The Protection Class I and Class II devices provide 3000V AC input to output reinforced insulation, an internal EN55032 Class B filter, and they meet IEC/UL/EN60950-1 standards. Built-in safeguards include over power, over voltage and short circuit protections. The operating altitude is 5,000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UI65 Series
Product Name 65 Watts Universal Input and Multiple Dual and Triple Output AC-DC Power Supplies for Industrial Applications
Type DC Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature); DIN Rail (optional feature); Rack Mount (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -12.0 to 28.0 volts
DC Output Current 1.5 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2172-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details