Daburn Electronics & Cable 25-72 Watts Single Output Desktop Power Supply for Industrial Applications UI72/PA Series

Description
The UI72/PA Series of single-output desktop power supplies come in a 4.45 x 1.93 x 1.38 inch (113 x 49 x 35 millimeter) package and offer units with outputs from 25 to 72 watts. Suitable for industrial applications, the units feature an LED indicator and a MTBF of greater than 100,000 Khours. These RoHS-compliant power supplies meet DoE VI/CoC Tier II external power supply energy efficiency standards in the US and EU, respectively, and they comply with IEC/ UL 60950 LPS maximum permitted output ratings for safety. Built-in protections include over current, over voltage and short circuit. Over temperature protection is available as an option.
Datasheet
Description
The UI72/PA Series of single-output desktop power supplies come in a 4.45 x 1.93 x 1.38 inch (113 x 49 x 35 millimeter) package and offer units with outputs from 25 to 72 watts. Suitable for industrial applications, the units feature an LED indicator and a MTBF of greater than 100,000 Khours. These RoHS-compliant power supplies meet DoE VI/CoC Tier II external power supply energy efficiency standards in the US and EU, respectively, and they comply with IEC/ UL 60950 LPS maximum permitted output ratings for safety. Built-in protections include over current, over voltage and short circuit. Over temperature protection is available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-72 Watts Single Output Desktop Power Supply for Industrial Applications - UI72/PA Series - Daburn Electronics & Cable
Dover, NJ, USA
25-72 Watts Single Output Desktop Power Supply for Industrial Applications
UI72/PA Series
25-72 Watts Single Output Desktop Power Supply for Industrial Applications UI72/PA Series
The UI72/PA Series of single-output desktop power supplies come in a 4.45 x 1.93 x 1.38 inch (113 x 49 x 35 millimeter) package and offer units with outputs from 25 to 72 watts. Suitable for industrial applications, the units feature an LED indicator and a MTBF of greater than 100,000 Khours. These RoHS-compliant power supplies meet DoE VI/CoC Tier II external power supply energy efficiency standards in the US and EU, respectively, and they comply with IEC/ UL 60950 LPS maximum permitted output ratings for safety. Built-in protections include over current, over voltage and short circuit. Over temperature protection is available as an option.

The UI72/PA Series of single-output desktop power supplies come in a 4.45 x 1.93 x 1.38 inch (113 x 49 x 35 millimeter) package and offer units with outputs from 25 to 72 watts. Suitable for industrial applications, the units feature an LED indicator and a MTBF of greater than 100,000 Khours. These RoHS-compliant power supplies meet DoE VI/CoC Tier II external power supply energy efficiency standards in the US and EU, respectively, and they comply with IEC/ UL 60950 LPS maximum permitted output ratings for safety. Built-in protections include over current, over voltage and short circuit. Over temperature protection is available as an option.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UI72/PA Series
Product Name 25-72 Watts Single Output Desktop Power Supply for Industrial Applications
Type DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 to 56.0 volts
DC Output Current 0.0 to 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1111QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Analog
View Details
High Voltage Power Supplies - 203L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details