Daburn Electronics & Cable Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621°F). Thus it is now possible to use shrinkable PTFE... | |
| Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength... | |
| Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, Dielectric strength... | |
| Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because... | |
| Description: This series of Daflon Heat Shrinkable ultra thin wall PTFE offers a range of sizes with ultra-thin walls and a range of shrink ratios. It shrinks at 327°C/621° F. | |
| Description: This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for... | |
| Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall... | |
| SH380 Series Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing 2:1 Shrink Ratio Extended Temperature Range Applications: Daburn SH380 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel... | |
| SM284 Series High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing 4:1 Shrink Ratio Semi-Rigid Dual-Wall Polyolefin Tubing Extended Temperature Range Applications Daburn SM284 is a fully flame retardant,... | |
| Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high... | |
| Daburn DAFLEX SM320 is a large size, medium wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to... | |
| Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to... | |
| Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from... | |
| Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is... | |
| Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer... | |
| Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer... | |
| Daflex cross linked polyolefin end caps are ideal for sealing cable ends, splices, pipes or similar objects against the environment. They insulate, resist weathering, moisture, common fluids and solvents. These... | |
| DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C,... | |
| Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant... | |
| DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut... | |
| DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for... | |
| DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for... | |
| DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90°C (194°F); it is rated for... | |
| DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). | |
| DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). | |
| Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C,... | |
| Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C,... | |
| Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of... | |
| PEEK, a linear, semi-crystalline aromatic polymer, is considered the highest performing thermoplastic material due to its ability to withstand extreme temperatures, high pressure and caustic fluids. Daburn’s SH740 PEEK heat... | |
| This heavy wall PVC tubing shrinks 50% in diameter when heated to 95°C / 200°F for one minute or less, and has the same characteristics as the DAFLEX SH265 All... | |
| This heavy wall PVC tubing shrinks 50% in diameter when heated to 95°C / 200°F for one minute or less, and has the same characteristics as the DAFLEX SH265 All... | |
| This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**.There is controlled shrinkage on... | |
| This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**. There is controlled shrinkage... | |
| This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates,... | |
| This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches... | |
| This tubing meets or exceeds MIL-I-23053/1 Class 1 & 2. It shrinks down 50% of its supplied inside diameter, upon exposure to heat of 150°C/302°F - will remain elastomeric -... | |
| When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength... | |
| When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength... |