Daburn Electronics & Cable DC-DC Converter, 200 Watt Chassis Mount 4:1 Wide Input Range, 3.68" X 2.07" X 0.67" FWBD150

Description
With a built-in EN55011 and EN55022 Class A filter, our 200 watt chassis mount DC-DC converter features adjustable output voltage, a six-sided continuous shield and input to output isolation of 2250 Vdc. This series also meets UL60950-1, EN60950-1, IEC60950-1 and EN50155. INPUT Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.9 to 8.5 Vdc 48 Vdc nominal input: 15.6 to 16.8 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 35 mS Remote ON/OFF: 35 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3.5 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.4% Voltage and adjustability: 20% Ripple and noise (measured by 20 MHz bandwidth) With a 12 and 15 Vout: 100 mVp-p With a 24 and 28 Vout: 200 mVp-p With a 48 Vout: 350 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200µS Over voltage protection: 125 to 140% Over load protection: 105 to 120% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 86 to 89% Isolation voltage Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 3500 pF Switching frequency 24 Vdc input 48 Vout: 248 to 303 kHz Others: 270 to 330 kHz 48 Vdc input 48 Vout: 248 to 303 kHz Others: 270 to 330 kHz 110 Vdc input All: 203 to 248 kHz ENVIRONMENTAL Operating case temperature: -40 to 110°C Over temperature protection: 110°C Storage temperature range: -55 to 125°C Thermal impedance Only mount on the iron baseplate: 2.55°C/W Mount on the iron baseplate and top side with 7G-0058A heat sink: 2°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: IEC60950-1, UL60950-1, EN60950-1, EN50155 Case material: Aluminum Base material: Aluminum Potting material: Silicone (UL94-V0) Weight 225 g.(7.94 oz.), FWB150 220 g.(7.74 oz.), FWD150 MTBF: 4.954 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011, EN55022: DC-DC module, Class A ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge: EN61000-4-5 EN55024: ±1kV EN50155: ±2kV Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria
Datasheet
Description
With a built-in EN55011 and EN55022 Class A filter, our 200 watt chassis mount DC-DC converter features adjustable output voltage, a six-sided continuous shield and input to output isolation of 2250 Vdc. This series also meets UL60950-1, EN60950-1, IEC60950-1 and EN50155. INPUT Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.9 to 8.5 Vdc 48 Vdc nominal input: 15.6 to 16.8 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 35 mS Remote ON/OFF: 35 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3.5 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.4% Voltage and adjustability: 20% Ripple and noise (measured by 20 MHz bandwidth) With a 12 and 15 Vout: 100 mVp-p With a 24 and 28 Vout: 200 mVp-p With a 48 Vout: 350 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200µS Over voltage protection: 125 to 140% Over load protection: 105 to 120% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 86 to 89% Isolation voltage Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 3500 pF Switching frequency 24 Vdc input 48 Vout: 248 to 303 kHz Others: 270 to 330 kHz 48 Vdc input 48 Vout: 248 to 303 kHz Others: 270 to 330 kHz 110 Vdc input All: 203 to 248 kHz ENVIRONMENTAL Operating case temperature: -40 to 110°C Over temperature protection: 110°C Storage temperature range: -55 to 125°C Thermal impedance Only mount on the iron baseplate: 2.55°C/W Mount on the iron baseplate and top side with 7G-0058A heat sink: 2°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: IEC60950-1, UL60950-1, EN60950-1, EN50155 Case material: Aluminum Base material: Aluminum Potting material: Silicone (UL94-V0) Weight 225 g.(7.94 oz.), FWB150 220 g.(7.74 oz.), FWD150 MTBF: 4.954 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011, EN55022: DC-DC module, Class A ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge: EN61000-4-5 EN55024: ±1kV EN50155: ±2kV Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 200 Watt Chassis Mount 4:1 Wide Input Range, 3.68
Dover, NJ, USA
DC-DC Converter, 200 Watt Chassis Mount 4:1 Wide Input Range, 3.68" X 2.07" X 0.67"
FWBD150
DC-DC Converter, 200 Watt Chassis Mount 4:1 Wide Input Range, 3.68" X 2.07" X 0.67" FWBD150
With a built-in EN55011 and EN55022 Class A filter, our 200 watt chassis mount DC-DC converter features adjustable output voltage, a six-sided continuous shield and input to output isolation of 2250 Vdc. This series also meets UL60950-1, EN60950-1, IEC60950-1 and EN50155. INPUT Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.9 to 8.5 Vdc 48 Vdc nominal input: 15.6 to 16.8 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 35 mS Remote ON/OFF: 35 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3.5 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.4% Voltage and adjustability: 20% Ripple and noise (measured by 20 MHz bandwidth) With a 12 and 15 Vout: 100 mVp-p With a 24 and 28 Vout: 200 mVp-p With a 48 Vout: 350 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200µS Over voltage protection: 125 to 140% Over load protection: 105 to 120% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 86 to 89% Isolation voltage Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 3500 pF Switching frequency 24 Vdc input 48 Vout: 248 to 303 kHz Others: 270 to 330 kHz 48 Vdc input 48 Vout: 248 to 303 kHz Others: 270 to 330 kHz 110 Vdc input All: 203 to 248 kHz ENVIRONMENTAL Operating case temperature: -40 to 110°C Over temperature protection: 110°C Storage temperature range: -55 to 125°C Thermal impedance Only mount on the iron baseplate: 2.55°C/W Mount on the iron baseplate and top side with 7G-0058A heat sink: 2°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: IEC60950-1, UL60950-1, EN60950-1, EN50155 Case material: Aluminum Base material: Aluminum Potting material: Silicone (UL94-V0) Weight 225 g.(7.94 oz.), FWB150 220 g.(7.74 oz.), FWD150 MTBF: 4.954 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011, EN55022: DC-DC module, Class A ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge: EN61000-4-5 EN55024: ±1kV EN50155: ±2kV Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria

With a built-in EN55011 and EN55022 Class A filter, our 200 watt chassis mount DC-DC converter features adjustable output voltage, a six-sided continuous shield and input to output isolation of 2250 Vdc. This series also meets UL60950-1, EN60950-1, IEC60950-1 and EN50155.

INPUT

  • Voltage range
    • 24 Vdc nominal input: 9 to 36 Vdc
    • 48 Vdc nominal input: 18 to 75 Vdc
    • 110 Vdc nominal input: 43 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 7.9 to 8.5 Vdc
    • 48 Vdc nominal input: 15.6 to 16.8 Vdc
    • 110 Vdc nominal input: 33 to 36 Vdc
  • Start up time
    • Constant resistive load, power up: 35 mS
    • Remote ON/OFF: 35 mS
  • Input surge voltage
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
    • 110 Vdc nominal input: 185 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Negative logic (Standard)
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 12 Vdc
    • Positive logic (Option)
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 3.5 mA

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.1%
  • Load regulation
    • No load to full load: ±0.4%
  • Voltage and adjustability: 20%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • With a 12 and 15 Vout: 100 mVp-p
    • With a 24 and 28 Vout: 200 mVp-p
    • With a 48 Vout: 350 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 200µS
  • Over voltage protection: 125 to 140%
  • Over load protection: 105 to 120%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Efficiency: 86 to 89%
  • Isolation voltage
    • Input to output: 2250 Vdc
    • Input to case: 1600 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 3500 pF
  • Switching frequency
    • 24 Vdc input
      • 48 Vout: 248 to 303 kHz
      • Others: 270 to 330 kHz
    • 48 Vdc input
      • 48 Vout: 248 to 303 kHz
      • Others: 270 to 330 kHz
    • 110 Vdc input
      • All: 203 to 248 kHz

ENVIRONMENTAL

  • Operating case temperature: -40 to 110°C
  • Over temperature protection: 110°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Only mount on the iron baseplate: 2.55°C/W
    • Mount on the iron baseplate and top side with 7G-0058A heat sink: 2°C/W
  • Thermal shock: MIL-STD-810F
  • Shock: EN61373, MIL-STD-810F
  • Vibration: EN61373, MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Safety standards: IEC60950-1, UL60950-1, EN60950-1, EN50155
  • Case material: Aluminum
  • Base material: Aluminum
  • Potting material: Silicone (UL94-V0)
  • Weight
    • 225 g.(7.94 oz.), FWB150
    • 220 g.(7.74 oz.), FWD150
  • MTBF: 4.954 x 105 hours, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55011, EN55022: DC-DC module, Class A
  • ESD: EN61000-4-2, Perf. Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 10 V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV, Perf. Criteria A
  • Surge: EN61000-4-5
    • EN55024: ±1kV
    • EN50155: ±2kV
  • Conducted immunity
    • EN61000-4-6: 10 Vr.m.s, Perf. Criteria
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number FWBD150
Product Name DC-DC Converter, 200 Watt Chassis Mount 4:1 Wide Input Range, 3.68" X 2.07" X 0.67"
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 110 C (-40 to 230 F)
Regulatory Compliance Reach, RoHS
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2308-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details