Daburn Electronics & Cable Up To 3 Watts Single and Dual Output DC-DC Converters HEB3 Series

Description
Our HEB3 Series of DC-DC converters features an extra wide input range (4.5–18 V, 9–36 V and 18–75 V), 1,600-V isolation voltage, wide temperature range (-40 to +105ºC) and high efficiency up to 83 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The RoHS and REACH-compliant HEB3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
Datasheet
Description
Our HEB3 Series of DC-DC converters features an extra wide input range (4.5–18 V, 9–36 V and 18–75 V), 1,600-V isolation voltage, wide temperature range (-40 to +105ºC) and high efficiency up to 83 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The RoHS and REACH-compliant HEB3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up To 3 Watts Single and Dual Output DC-DC Converters - HEB3 Series - Daburn Electronics & Cable
Dover, NJ, USA
Up To 3 Watts Single and Dual Output DC-DC Converters
HEB3 Series
Up To 3 Watts Single and Dual Output DC-DC Converters HEB3 Series
Our HEB3 Series of DC-DC converters features an extra wide input range (4.5–18 V, 9–36 V and 18–75 V), 1,600-V isolation voltage, wide temperature range (-40 to +105ºC) and high efficiency up to 83 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The RoHS and REACH-compliant HEB3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.

Our HEB3 Series of DC-DC converters features an extra wide input range (4.5–18 V, 9–36 V and 18–75 V), 1,600-V isolation voltage, wide temperature range (-40 to +105ºC) and high efficiency up to 83 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The RoHS and REACH-compliant HEB3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HEB3 Series
Product Name Up To 3 Watts Single and Dual Output DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 to 24.0 volts
DC Output Current 0.0130 to 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details