Daburn Electronics & Cable DC-DC Converter, 0.5 to 1 Watt Single Output TWU0.5-1.0

Description
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input Filter: Internal capacitor OUTPUT Voltage Accuracy: ±5% max Line Regulation at FL: ±10% max Load Regulation at FL to 1/4L 3.3V and 5V Output: 15% max 9V, 12V, 915V Output: 10% max Ripple Noise (20 MHz Bw): 50 mVp-p max 3.3V and 5V Output Type: 100 mVp-p max 9V, 12V, 15V Output Type: 1% p-p max Temperature Coefficient: 0.3%/°C max GENERAL Isolation Voltage: 1000 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz typ. Short Circuit Protection: Momentary ENVIRONMENTAL Operating Temperature Range: 0 to 71°C Storage Temperature Range: -40 to 105°C Cooling: Free Air Convection Humidity Non-Condensing: 20 - 95% RH PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 1.5 grams typ. Dimensions: 0.50” x 0.40” x 0.25” (12.70 x 10.16 x 6.28 mm) Lead Temp: 1.5 mm from case in 10 sec. 105°C
Datasheet
Description
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input Filter: Internal capacitor OUTPUT Voltage Accuracy: ±5% max Line Regulation at FL: ±10% max Load Regulation at FL to 1/4L 3.3V and 5V Output: 15% max 9V, 12V, 915V Output: 10% max Ripple Noise (20 MHz Bw): 50 mVp-p max 3.3V and 5V Output Type: 100 mVp-p max 9V, 12V, 15V Output Type: 1% p-p max Temperature Coefficient: 0.3%/°C max GENERAL Isolation Voltage: 1000 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz typ. Short Circuit Protection: Momentary ENVIRONMENTAL Operating Temperature Range: 0 to 71°C Storage Temperature Range: -40 to 105°C Cooling: Free Air Convection Humidity Non-Condensing: 20 - 95% RH PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 1.5 grams typ. Dimensions: 0.50” x 0.40” x 0.25” (12.70 x 10.16 x 6.28 mm) Lead Temp: 1.5 mm from case in 10 sec. 105°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 0.5 to 1 Watt Single Output - TWU0.5-1.0 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 0.5 to 1 Watt Single Output
TWU0.5-1.0
DC-DC Converter, 0.5 to 1 Watt Single Output TWU0.5-1.0
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input Filter: Internal capacitor OUTPUT Voltage Accuracy: ±5% max Line Regulation at FL: ±10% max Load Regulation at FL to 1/4L 3.3V and 5V Output: 15% max 9V, 12V, 915V Output: 10% max Ripple Noise (20 MHz Bw): 50 mVp-p max 3.3V and 5V Output Type: 100 mVp-p max 9V, 12V, 15V Output Type: 1% p-p max Temperature Coefficient: 0.3%/°C max GENERAL Isolation Voltage: 1000 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz typ. Short Circuit Protection: Momentary ENVIRONMENTAL Operating Temperature Range: 0 to 71°C Storage Temperature Range: -40 to 105°C Cooling: Free Air Convection Humidity Non-Condensing: 20 - 95% RH PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 1.5 grams typ. Dimensions: 0.50” x 0.40” x 0.25” (12.70 x 10.16 x 6.28 mm) Lead Temp: 1.5 mm from case in 10 sec. 105°C

Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction.

INPUT

  • Voltage Range: ±10%
  • Input Filter: Internal capacitor

OUTPUT

  • Voltage Accuracy: ±5% max
  • Line Regulation at FL: ±10% max
  • Load Regulation at FL to 1/4L
    • 3.3V and 5V Output: 15% max
    • 9V, 12V, 915V Output: 10% max
  • Ripple Noise (20 MHz Bw): 50 mVp-p max
    • 3.3V and 5V Output Type: 100 mVp-p max
    • 9V, 12V, 15V Output Type: 1% p-p max
  • Temperature Coefficient: 0.3%/°C max

GENERAL

  • Isolation Voltage: 1000 Vdc
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 100 KHz typ.
  • Short Circuit Protection: Momentary

ENVIRONMENTAL

  • Operating Temperature Range: 0 to 71°C
  • Storage Temperature Range: -40 to 105°C
  • Cooling: Free Air Convection
  • Humidity Non-Condensing: 20 - 95% RH

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Weight: 1.5 grams typ.
  • Dimensions: 0.50” x 0.40” x 0.25” (12.70 x 10.16 x 6.28 mm)
  • Lead Temp: 1.5 mm from case in 10 sec. 105°C
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWU0.5-1.0
Product Name DC-DC Converter, 0.5 to 1 Watt Single Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature 0 to 71 C (32 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP30-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 6600 watts
View Details