Daburn Electronics & Cable DC-DC Converter, 0.75 Watt Single and Dual Output SWU0.75

Description
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 10.8 - 13.2 Vdc 15 Vdc: 13.5 - 16.5 Vdc 24 Vdc: 21.6 - 26.4 Vdc OUTPUT Voltage Accuracy: ±5% Line Regulation: -1 or 1% of Vin Load Regulation: 10% for 5V, 3% for all other models Ripple Noise of 20MHz Bw: 50 mVp-p Temperature Coefficient: 0.1%/°C Short Circuit Protection: 1 sec. max Noise: 75mVp-p max, 50 mVrms max GENERAL Efficiency: 70 - 80% Isolation Voltage: 750 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Dimensions: 0.77” x 0.24” x 0.40” (19.6 x 6.10 x 10.20 mm)
Datasheet
Description
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 10.8 - 13.2 Vdc 15 Vdc: 13.5 - 16.5 Vdc 24 Vdc: 21.6 - 26.4 Vdc OUTPUT Voltage Accuracy: ±5% Line Regulation: -1 or 1% of Vin Load Regulation: 10% for 5V, 3% for all other models Ripple Noise of 20MHz Bw: 50 mVp-p Temperature Coefficient: 0.1%/°C Short Circuit Protection: 1 sec. max Noise: 75mVp-p max, 50 mVrms max GENERAL Efficiency: 70 - 80% Isolation Voltage: 750 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Dimensions: 0.77” x 0.24” x 0.40” (19.6 x 6.10 x 10.20 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 0.75 Watt Single and Dual Output - SWU0.75 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 0.75 Watt Single and Dual Output
SWU0.75
DC-DC Converter, 0.75 Watt Single and Dual Output SWU0.75
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 10.8 - 13.2 Vdc 15 Vdc: 13.5 - 16.5 Vdc 24 Vdc: 21.6 - 26.4 Vdc OUTPUT Voltage Accuracy: ±5% Line Regulation: -1 or 1% of Vin Load Regulation: 10% for 5V, 3% for all other models Ripple Noise of 20MHz Bw: 50 mVp-p Temperature Coefficient: 0.1%/°C Short Circuit Protection: 1 sec. max Noise: 75mVp-p max, 50 mVrms max GENERAL Efficiency: 70 - 80% Isolation Voltage: 750 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Dimensions: 0.77” x 0.24” x 0.40” (19.6 x 6.10 x 10.20 mm)

Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package.

INPUT

  • 5 Vdc: 4.5 - 5.5 Vdc
  • 12 Vdc: 10.8 - 13.2 Vdc
  • 15 Vdc: 13.5 - 16.5 Vdc
  • 24 Vdc: 21.6 - 26.4 Vdc

OUTPUT

  • Voltage Accuracy: ±5%
  • Line Regulation: -1 or 1% of Vin
  • Load Regulation: 10% for 5V, 3% for all other models
  • Ripple Noise of 20MHz Bw: 50 mVp-p
  • Temperature Coefficient: 0.1%/°C
  • Short Circuit Protection: 1 sec. max
  • Noise: 75mVp-p max, 50 mVrms max

GENERAL

  • Efficiency: 70 - 80%
  • Isolation Voltage: 750 Vdc
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 100 KHz

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Dimensions: 0.77” x 0.24” x 0.40” (19.6 x 6.10 x 10.20 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWU0.75
Product Name DC-DC Converter, 0.75 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details