Daburn Electronics & Cable DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1 LWA20

Description
With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. UL and CE-approved, this design is 89% efficient and has six-sided continuous metal shielding. INPUT Input Voltages 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: L-C type Input reflected ripple: Nominal Vin and full load 20 mA p-p Start up time Nominal Vin and constant resistor load: 10 mS, typ. Remote on/off DC-DC ON: Open or 3.5V DC-DC OFF: Short or 0V Remote OFF Input current: Nominal Vin 20 mA OUTPUT Voltage Accuracy: ±1% max. Line Regulation LL to HL at FL: ±0.2% max. Load Regulation 10% to 100% FL: ±0.5% max. Ripple and Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, recovery time 25% load step: 300μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 109 Ohms, min./1000 MOhms Isolation Capacitance: 1000 pF, max. Switching Frequency: 500 KHz, typ. Over Voltage Protection (Zener diode clamp) 1.5V output: 3.9V 1.8V output: 3.9V 2.5V output: 3.9V 3.3V output: 3.9V 5V output: 6.2V 12V output: 15V 15V output: 18V Short Circuit Protection: Hiccup, automatics recovery Over Load Protection: Percent of FL at nominal input 150% typ. PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt, nature convection with heat sink 10°C/Watt Thermal Shock: MIL-STD-810D Vibration: 10 - 55 Hz, 2G, 30 minutes along X, Y and Z Relative humidity: 5 - 95% RH Cooling: Free Air Convection EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A ESD: EN61000-4-2, Perf. Criteria 2 Radiated immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
Datasheet
Description
With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. UL and CE-approved, this design is 89% efficient and has six-sided continuous metal shielding. INPUT Input Voltages 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: L-C type Input reflected ripple: Nominal Vin and full load 20 mA p-p Start up time Nominal Vin and constant resistor load: 10 mS, typ. Remote on/off DC-DC ON: Open or 3.5V DC-DC OFF: Short or 0V Remote OFF Input current: Nominal Vin 20 mA OUTPUT Voltage Accuracy: ±1% max. Line Regulation LL to HL at FL: ±0.2% max. Load Regulation 10% to 100% FL: ±0.5% max. Ripple and Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, recovery time 25% load step: 300μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 109 Ohms, min./1000 MOhms Isolation Capacitance: 1000 pF, max. Switching Frequency: 500 KHz, typ. Over Voltage Protection (Zener diode clamp) 1.5V output: 3.9V 1.8V output: 3.9V 2.5V output: 3.9V 3.3V output: 3.9V 5V output: 6.2V 12V output: 15V 15V output: 18V Short Circuit Protection: Hiccup, automatics recovery Over Load Protection: Percent of FL at nominal input 150% typ. PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt, nature convection with heat sink 10°C/Watt Thermal Shock: MIL-STD-810D Vibration: 10 - 55 Hz, 2G, 30 minutes along X, Y and Z Relative humidity: 5 - 95% RH Cooling: Free Air Convection EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A ESD: EN61000-4-2, Perf. Criteria 2 Radiated immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 20 Watt Single Output 1
Dover, NJ, USA
DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1
LWA20
DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1 LWA20
With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. UL and CE-approved, this design is 89% efficient and has six-sided continuous metal shielding. INPUT Input Voltages 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: L-C type Input reflected ripple: Nominal Vin and full load 20 mA p-p Start up time Nominal Vin and constant resistor load: 10 mS, typ. Remote on/off DC-DC ON: Open or 3.5V DC-DC OFF: Short or 0V Remote OFF Input current: Nominal Vin 20 mA OUTPUT Voltage Accuracy: ±1% max. Line Regulation LL to HL at FL: ±0.2% max. Load Regulation 10% to 100% FL: ±0.5% max. Ripple and Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, recovery time 25% load step: 300μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 109 Ohms, min./1000 MOhms Isolation Capacitance: 1000 pF, max. Switching Frequency: 500 KHz, typ. Over Voltage Protection (Zener diode clamp) 1.5V output: 3.9V 1.8V output: 3.9V 2.5V output: 3.9V 3.3V output: 3.9V 5V output: 6.2V 12V output: 15V 15V output: 18V Short Circuit Protection: Hiccup, automatics recovery Over Load Protection: Percent of FL at nominal input 150% typ. PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt, nature convection with heat sink 10°C/Watt Thermal Shock: MIL-STD-810D Vibration: 10 - 55 Hz, 2G, 30 minutes along X, Y and Z Relative humidity: 5 - 95% RH Cooling: Free Air Convection EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A ESD: EN61000-4-2, Perf. Criteria 2 Radiated immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2

With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. UL and CE-approved, this design is 89% efficient and has six-sided continuous metal shielding.

INPUT

  • Input Voltages
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
  • Input Filter: L-C type
  • Input reflected ripple: Nominal Vin and full load 20 mA p-p
  • Start up time Nominal Vin and constant resistor load: 10 mS, typ.
  • Remote on/off
    • DC-DC ON: Open or 3.5V<Vr<12V
    • DC-DC OFF: Short or 0V<Vr<1.2V
  • Remote OFF Input current: Nominal Vin 20 mA

OUTPUT

  • Voltage Accuracy: ±1% max.
  • Line Regulation LL to HL at FL: ±0.2% max.
  • Load Regulation 10% to 100% FL: ±0.5% max.
  • Ripple and Noise (20 MHz BW): 75 mV p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Transient Response, recovery time 25% load step: 300μms max.

GENERAL

  • Efficiency: 79 - 89%
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 109 Ohms, min./1000 MOhms
  • Isolation Capacitance: 1000 pF, max.
  • Switching Frequency: 500 KHz, typ.
  • Over Voltage Protection (Zener diode clamp)
    • 1.5V output: 3.9V
    • 1.8V output: 3.9V
    • 2.5V output: 3.9V
    • 3.3V output: 3.9V
    • 5V output: 6.2V
    • 12V output: 15V
    • 15V output: 18V
  • Short Circuit Protection: Hiccup, automatics recovery Over Load Protection: Percent of FL at nominal input 150% typ.

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive base
  • Weight: 1.5 oz. (42.52 g)
  • Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
  • MTBF: 1.791 x 106 Hours

ENVIRONMENTAL

  • Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C
  • Storage Temperature Range: -55 to 105°C
  • Thermal Impedance: Nature convection 12°C/Watt, nature convection with heat sink 10°C/Watt
  • Thermal Shock: MIL-STD-810D
  • Vibration: 10 - 55 Hz, 2G, 30 minutes along X, Y and Z
  • Relative humidity: 5 - 95% RH
  • Cooling: Free Air Convection

EMC CHARACTERISTICS

  • Conducted emissions: EN55022, Level A
  • Radiated emissions: EN55022, Level A
  • ESD: EN61000-4-2, Perf. Criteria 2
  • Radiated immunity: EN61000-4-3, Perf. Criteria 2
  • Fast transient: EN61000-4-4, Perf. Criteria 2
  • Surge: EN61000-4-5, Perf. Criteria 2
  • Conducted immunity: EN61000-4-6, Perf. Criteria 2
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWA20
Product Name DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1444-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details