Daburn Electronics & Cable DC-DC Converter, 1 Watt Single and Dual Output SPU1

Description
With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT 5V nominal input: 4.5 - 5.5 Vdc 12V nominal input: 10.8 - 13.2 Vdc 15V nominal input: 13.5 - 16.5 Vdc 24V nominal input: 21.6 - 26.4 Vdc Input Filter: Capacitor OUTPUT Output Power: 1 watt max. Voltage Accuracy (Full Load and Nominal Vin): ±5% Minimum Load1: 10% fo FL Line Regulation LL to HL at Full Load: 1.3% or 1% of Vin Load Regulation (20% to 100% FL): 5V output ±10%, Others ±8% Ripple and Noise (20 MHz Bandwidth): 100mV p-p Temperature Coefficient: ±0.1%/°C, max. Short Circuit Protection: Short term GENERAL Efficiency: 71 - 80% Isolation Voltage Standard: 1000 Vdc min., Suffix-Hl 3000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 30pF, max. Switching Frequency: 60KHz, min. Safety Standard: IEC60950, UL60950, EN60950 (Built to meet) Case Material: Non-Conductive Black Plastic Base Material: None Potting Material: Epoxy (UL94-V0) Dimensions: 0.77" x 0.24" x 0.40" inches (19.6 x 6.0 x 10.2 mm) Weight: 2.0 g. (0.071 oz.) MTBF: 1.471 x 107 Hours ENVIRONMENTAL Operating Temperature Range: -25 to 85°C with derating Storage Temperature Range: -55 to 105°C Thermal Shock: MIL-STD-810D Vibration: 10-55 Hz, 2 G, 30 minutes along X, Y and Z Relative Humidity: 5 - 95% RH
Datasheet
Description
With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT 5V nominal input: 4.5 - 5.5 Vdc 12V nominal input: 10.8 - 13.2 Vdc 15V nominal input: 13.5 - 16.5 Vdc 24V nominal input: 21.6 - 26.4 Vdc Input Filter: Capacitor OUTPUT Output Power: 1 watt max. Voltage Accuracy (Full Load and Nominal Vin): ±5% Minimum Load1: 10% fo FL Line Regulation LL to HL at Full Load: 1.3% or 1% of Vin Load Regulation (20% to 100% FL): 5V output ±10%, Others ±8% Ripple and Noise (20 MHz Bandwidth): 100mV p-p Temperature Coefficient: ±0.1%/°C, max. Short Circuit Protection: Short term GENERAL Efficiency: 71 - 80% Isolation Voltage Standard: 1000 Vdc min., Suffix-Hl 3000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 30pF, max. Switching Frequency: 60KHz, min. Safety Standard: IEC60950, UL60950, EN60950 (Built to meet) Case Material: Non-Conductive Black Plastic Base Material: None Potting Material: Epoxy (UL94-V0) Dimensions: 0.77" x 0.24" x 0.40" inches (19.6 x 6.0 x 10.2 mm) Weight: 2.0 g. (0.071 oz.) MTBF: 1.471 x 107 Hours ENVIRONMENTAL Operating Temperature Range: -25 to 85°C with derating Storage Temperature Range: -55 to 105°C Thermal Shock: MIL-STD-810D Vibration: 10-55 Hz, 2 G, 30 minutes along X, Y and Z Relative Humidity: 5 - 95% RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 1 Watt Single and Dual Output - SPU1 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 1 Watt Single and Dual Output
SPU1
DC-DC Converter, 1 Watt Single and Dual Output SPU1
With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT 5V nominal input: 4.5 - 5.5 Vdc 12V nominal input: 10.8 - 13.2 Vdc 15V nominal input: 13.5 - 16.5 Vdc 24V nominal input: 21.6 - 26.4 Vdc Input Filter: Capacitor OUTPUT Output Power: 1 watt max. Voltage Accuracy (Full Load and Nominal Vin): ±5% Minimum Load1: 10% fo FL Line Regulation LL to HL at Full Load: 1.3% or 1% of Vin Load Regulation (20% to 100% FL): 5V output ±10%, Others ±8% Ripple and Noise (20 MHz Bandwidth): 100mV p-p Temperature Coefficient: ±0.1%/°C, max. Short Circuit Protection: Short term GENERAL Efficiency: 71 - 80% Isolation Voltage Standard: 1000 Vdc min., Suffix-Hl 3000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 30pF, max. Switching Frequency: 60KHz, min. Safety Standard: IEC60950, UL60950, EN60950 (Built to meet) Case Material: Non-Conductive Black Plastic Base Material: None Potting Material: Epoxy (UL94-V0) Dimensions: 0.77" x 0.24" x 0.40" inches (19.6 x 6.0 x 10.2 mm) Weight: 2.0 g. (0.071 oz.) MTBF: 1.471 x 107 Hours ENVIRONMENTAL Operating Temperature Range: -25 to 85°C with derating Storage Temperature Range: -55 to 105°C Thermal Shock: MIL-STD-810D Vibration: 10-55 Hz, 2 G, 30 minutes along X, Y and Z Relative Humidity: 5 - 95% RH

With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP).

INPUT

  • 5V nominal input: 4.5 - 5.5 Vdc
  • 12V nominal input: 10.8 - 13.2 Vdc
  • 15V nominal input: 13.5 - 16.5 Vdc
  • 24V nominal input: 21.6 - 26.4 Vdc
  • Input Filter: Capacitor

OUTPUT

  • Output Power: 1 watt max.
  • Voltage Accuracy (Full Load and Nominal Vin): ±5%
  • Minimum Load1: 10% fo FL
  • Line Regulation LL to HL at Full Load: 1.3% or 1% of Vin
  • Load Regulation (20% to 100% FL): 5V output ±10%, Others ±8%
  • Ripple and Noise (20 MHz Bandwidth): 100mV p-p
  • Temperature Coefficient: ±0.1%/°C, max.
  • Short Circuit Protection: Short term

GENERAL

  • Efficiency: 71 - 80%
  • Isolation Voltage Standard: 1000 Vdc min., Suffix-Hl 3000 Vdc min.
  • Isolation Resistance: 109 Ohms, min.
  • Isolation Capacitance: 30pF, max.
  • Switching Frequency: 60KHz, min.
  • Safety Standard: IEC60950, UL60950, EN60950 (Built to meet)
  • Case Material: Non-Conductive Black Plastic
  • Base Material: None
  • Potting Material: Epoxy (UL94-V0)
  • Dimensions: 0.77" x 0.24" x 0.40" inches (19.6 x 6.0 x 10.2 mm)
  • Weight: 2.0 g. (0.071 oz.)
  • MTBF: 1.471 x 107 Hours

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 85°C with derating
  • Storage Temperature Range: -55 to 105°C
  • Thermal Shock: MIL-STD-810D
  • Vibration: 10-55 Hz, 2 G, 30 minutes along X, Y and Z
  • Relative Humidity: 5 - 95% RH
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SPU1
Product Name DC-DC Converter, 1 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Switching Power Supplies - 1227743 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details