Daburn Electronics & Cable AC-DC Converter, 7 Watt Universal Input UIL7

Description
UIL7 Series AC-DC Converter Universal Input, 7 Watt, Single and Dual Output AC-DC converters with fully encapsulated plastic case With an internal input filter and a fully encapsulated plastic case, our UIL7 series of AC-DC converters feature a two year warranty, an internal input filter and dimensions of 2.1" x 1.63" x 0.8". This series also features short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 82%) Fully Encapsulated Plastic Case Dimensions: 2.1" × 1.63" × 0.8" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant
Datasheet
Description
UIL7 Series AC-DC Converter Universal Input, 7 Watt, Single and Dual Output AC-DC converters with fully encapsulated plastic case With an internal input filter and a fully encapsulated plastic case, our UIL7 series of AC-DC converters feature a two year warranty, an internal input filter and dimensions of 2.1" x 1.63" x 0.8". This series also features short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 82%) Fully Encapsulated Plastic Case Dimensions: 2.1" × 1.63" × 0.8" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, 7 Watt Universal Input - UIL7 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 7 Watt Universal Input
UIL7
AC-DC Converter, 7 Watt Universal Input UIL7
UIL7 Series AC-DC Converter Universal Input, 7 Watt, Single and Dual Output AC-DC converters with fully encapsulated plastic case With an internal input filter and a fully encapsulated plastic case, our UIL7 series of AC-DC converters feature a two year warranty, an internal input filter and dimensions of 2.1" x 1.63" x 0.8". This series also features short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 82%) Fully Encapsulated Plastic Case Dimensions: 2.1" × 1.63" × 0.8" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant

UIL7 Series

AC-DC Converter

Universal Input, 7 Watt, Single and Dual Output

AC-DC converters with fully encapsulated plastic case

With an internal input filter and a fully encapsulated plastic case, our UIL7 series of AC-DC converters feature a two year warranty, an internal input filter and dimensions of 2.1" x 1.63" x 0.8". This series also features short circuit, overload and over voltage protection.

Features

  • Universal Input 90-264 VAC
  • High Efficiency (up to 82%)
  • Fully Encapsulated Plastic Case
  • Dimensions: 2.1" × 1.63" × 0.8"
  • Protection: Short Circuit/ Overload/ Over Voltage
  • Internal Input Filter
  • 2 Year Warranty
  • RoHS Compliant
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIL7
Product Name AC-DC Converter, 7 Watt Universal Input
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection, Internal Input Filter
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details