Daburn Electronics & Cable AC-DC Converter, 310 Watt Universal Input UI310-24SP

Description
With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.
Datasheet
Description
With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, 310 Watt Universal Input - UI310-24SP - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 310 Watt Universal Input
UI310-24SP
AC-DC Converter, 310 Watt Universal Input UI310-24SP
With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.

With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UI310-24SP
Product Name AC-DC Converter, 310 Watt Universal Input
Type DC Power Supply; AC/DC Converter; Medical Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 24.0 volts
DC Output Current 12.5 amps
DC Output Power 310 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1453-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details