Daburn Electronics & Cable DC-DC Converter, 1.8 Watt Single Output Isolated, Low Profile SM1.8

Description
Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT Voltage Range: ±5% Input Filter: Internal Capacitor OUTPUT Voltage Accuracy: ±5% max. Line Regulation (at FL): ±5% max. Load Regulation (FL to 1/4 Load): ±5% max. Ripple Noise (20MHz Bw): 1% P-P max. Temperature Coefficient (at FL): 0.5%/°C max. Short Circuit Protection: Momentary GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 105°C Derating: None Cooling: Free Air Convection Relative Humidity: Up to 95% RH PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 14 grams typical Dimensions: 1.00” x 0.54” x 0.37” (26.4 x 13.72 x 9.40 mm) All specifications are typical at nominal input, full load and 25°C unless otherwise noted.
Datasheet
Description
Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT Voltage Range: ±5% Input Filter: Internal Capacitor OUTPUT Voltage Accuracy: ±5% max. Line Regulation (at FL): ±5% max. Load Regulation (FL to 1/4 Load): ±5% max. Ripple Noise (20MHz Bw): 1% P-P max. Temperature Coefficient (at FL): 0.5%/°C max. Short Circuit Protection: Momentary GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 105°C Derating: None Cooling: Free Air Convection Relative Humidity: Up to 95% RH PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 14 grams typical Dimensions: 1.00” x 0.54” x 0.37” (26.4 x 13.72 x 9.40 mm) All specifications are typical at nominal input, full load and 25°C unless otherwise noted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 1.8 Watt Single Output Isolated, Low Profile - SM1.8 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 1.8 Watt Single Output Isolated, Low Profile
SM1.8
DC-DC Converter, 1.8 Watt Single Output Isolated, Low Profile SM1.8
Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT Voltage Range: ±5% Input Filter: Internal Capacitor OUTPUT Voltage Accuracy: ±5% max. Line Regulation (at FL): ±5% max. Load Regulation (FL to 1/4 Load): ±5% max. Ripple Noise (20MHz Bw): 1% P-P max. Temperature Coefficient (at FL): 0.5%/°C max. Short Circuit Protection: Momentary GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 105°C Derating: None Cooling: Free Air Convection Relative Humidity: Up to 95% RH PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 14 grams typical Dimensions: 1.00” x 0.54” x 0.37” (26.4 x 13.72 x 9.40 mm) All specifications are typical at nominal input, full load and 25°C unless otherwise noted.

Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation.

INPUT

  • Voltage Range: ±5%
  • Input Filter: Internal Capacitor

OUTPUT

  • Voltage Accuracy: ±5% max.
  • Line Regulation (at FL): ±5% max.
  • Load Regulation (FL to 1/4 Load): ±5% max.
  • Ripple Noise (20MHz Bw): 1% P-P max.
  • Temperature Coefficient (at FL): 0.5%/°C max.
  • Short Circuit Protection: Momentary

GENERAL

  • Efficiency: 55-65%
  • Isolation Voltage: 1500 Vrms min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 25 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -40 to 105°C
  • Derating: None
  • Cooling: Free Air Convection
  • Relative Humidity: Up to 95% RH

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Weight: 14 grams typical
  • Dimensions: 1.00” x 0.54” x 0.37” (26.4 x 13.72 x 9.40 mm)

All specifications are typical at nominal input, full load and 25°C unless otherwise noted.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SM1.8
Product Name DC-DC Converter, 1.8 Watt Single Output Isolated, Low Profile
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2323-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details