Daburn Electronics & Cable DC-DC Converter, 25 Watt Single, Dual and Triple Output Compact Package KW25-B2A

Description
With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x 2.0" x 0.45". INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±1.0% Load Regulation: ±2.0% Ripple Noise (20 MHz BW): 1.0% Vout P-P max. Temperature Coefficient (at FL): ±0.02%/°C max. GENERAL Efficiency: 82 - 88% Isolation Voltage: 500 Vdc min. Optional Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz typ. Protection Over voltage Protection Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Derating: None Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive metal base Dimensions: 2.00" x 2.00" x 0.45" (20.8 x 50.8 x 11.43)
Datasheet
Description
With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x 2.0" x 0.45". INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±1.0% Load Regulation: ±2.0% Ripple Noise (20 MHz BW): 1.0% Vout P-P max. Temperature Coefficient (at FL): ±0.02%/°C max. GENERAL Efficiency: 82 - 88% Isolation Voltage: 500 Vdc min. Optional Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz typ. Protection Over voltage Protection Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Derating: None Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive metal base Dimensions: 2.00" x 2.00" x 0.45" (20.8 x 50.8 x 11.43)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 25 Watt Single, Dual and Triple Output Compact Package - KW25-B2A - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 25 Watt Single, Dual and Triple Output Compact Package
KW25-B2A
DC-DC Converter, 25 Watt Single, Dual and Triple Output Compact Package KW25-B2A
With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x 2.0" x 0.45". INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±1.0% Load Regulation: ±2.0% Ripple Noise (20 MHz BW): 1.0% Vout P-P max. Temperature Coefficient (at FL): ±0.02%/°C max. GENERAL Efficiency: 82 - 88% Isolation Voltage: 500 Vdc min. Optional Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz typ. Protection Over voltage Protection Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Derating: None Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive metal base Dimensions: 2.00" x 2.00" x 0.45" (20.8 x 50.8 x 11.43)

With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x 2.0" x 0.45".

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1.0%
  • Line Regulation: ±1.0%
  • Load Regulation: ±2.0%
  • Ripple Noise (20 MHz BW): 1.0% Vout P-P max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.

GENERAL

  • Efficiency: 82 - 88%
  • Isolation Voltage: 500 Vdc min.
  • Optional Isolation Resistance: 1000 MOhms
  • Switching Frequency: 100 KHz typ.
  • Protection
    • Over voltage Protection
    • Fold Back Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Derating: None
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive metal base
  • Dimensions: 2.00" x 2.00" x 0.45" (20.8 x 50.8 x 11.43)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW25-B2A
Product Name DC-DC Converter, 25 Watt Single, Dual and Triple Output Compact Package
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details