Daburn Electronics & Cable DC-DC Converter, 15 Single and Dual Output Isolated, Wide Input LWA15

Description
UL and CE-approved and epoxy-encapsulated, our 15 Watt single and dual output DC-DC converters features an operating temperature up to 85°C, input/output isolation, short circuit and over-voltage protection and six-sided continuous metal shielding. INPUT Input Voltage (Range) 12 Vdc: (9-18Vdc) 24 Vdc: (18-36Vdc) 48 Vdc: (36-72 Vdc) OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz BW) 5V: 100mV p-p max. 12V, 15: 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: 200μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz typ. Protection Short Circuit Protection Over Voltage Protection ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
Datasheet
Description
UL and CE-approved and epoxy-encapsulated, our 15 Watt single and dual output DC-DC converters features an operating temperature up to 85°C, input/output isolation, short circuit and over-voltage protection and six-sided continuous metal shielding. INPUT Input Voltage (Range) 12 Vdc: (9-18Vdc) 24 Vdc: (18-36Vdc) 48 Vdc: (36-72 Vdc) OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz BW) 5V: 100mV p-p max. 12V, 15: 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: 200μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz typ. Protection Short Circuit Protection Over Voltage Protection ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Single and Dual Output Isolated, Wide Input - LWA15 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 15 Single and Dual Output Isolated, Wide Input
LWA15
DC-DC Converter, 15 Single and Dual Output Isolated, Wide Input LWA15
UL and CE-approved and epoxy-encapsulated, our 15 Watt single and dual output DC-DC converters features an operating temperature up to 85°C, input/output isolation, short circuit and over-voltage protection and six-sided continuous metal shielding. INPUT Input Voltage (Range) 12 Vdc: (9-18Vdc) 24 Vdc: (18-36Vdc) 48 Vdc: (36-72 Vdc) OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz BW) 5V: 100mV p-p max. 12V, 15: 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: 200μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz typ. Protection Short Circuit Protection Over Voltage Protection ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)

UL and CE-approved and epoxy-encapsulated, our 15 Watt single and dual output DC-DC converters features an operating temperature up to 85°C, input/output isolation, short circuit and over-voltage protection and six-sided continuous metal shielding.

INPUT

  • Input Voltage (Range)
    • 12 Vdc: (9-18Vdc)
    • 24 Vdc: (18-36Vdc)
    • 48 Vdc: (36-72 Vdc)

OUTPUT

  • Voltage Accuracy: ±2% max.
    • Line Regulation: ±0.5% max.
    • Load Regulation: ±0.5% max.
    • Ripple Noise (20 MHz BW)
    • 5V: 100mV p-p max.
    • 12V, 15: 1% Vout p-p max.
    • Temperature Coefficient (at FL): ±0.02%/°C max.
    • Transient Response, 25% load step: 200μms max.

GENERAL

  • Efficiency: 79 - 89%
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 200 KHz typ.
  • Protection
    • Short Circuit Protection
    • Over Voltage Protection

ENVIRONMENTAL

  • Operating Temperature Range: -40 to 85°C with derating
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive base
  • Weight: 1.5 oz. (42.52 g)
  • Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWA15
Product Name DC-DC Converter, 15 Single and Dual Output Isolated, Wide Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM80-7.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details