Daburn Electronics & Cable DC-DC Converter, 15 Watt Single and Dual Output Regulated, 2:1 Input KW15

Description
Our 15 watt single and dual output DC-DC converter is epoxy-encapsulated with a minimum switching frequency of 100 KHz and short circuit protection. With an efficiency of 86%, this design also offers six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: <250μs GENERAL Efficiency: 86% max. at FL Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Case Material: Black coated copper with non-conductive metal base Weight: 3 oz. (9 g) Dimensions: 2.00" x 2.00" x 0.400" (5.08 x 5.08 x 10.2 mm)
Datasheet
Description
Our 15 watt single and dual output DC-DC converter is epoxy-encapsulated with a minimum switching frequency of 100 KHz and short circuit protection. With an efficiency of 86%, this design also offers six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: <250μs GENERAL Efficiency: 86% max. at FL Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Case Material: Black coated copper with non-conductive metal base Weight: 3 oz. (9 g) Dimensions: 2.00" x 2.00" x 0.400" (5.08 x 5.08 x 10.2 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 2:1 Input - KW15 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 2:1 Input
KW15
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 2:1 Input KW15
Our 15 watt single and dual output DC-DC converter is epoxy-encapsulated with a minimum switching frequency of 100 KHz and short circuit protection. With an efficiency of 86%, this design also offers six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: <250μs GENERAL Efficiency: 86% max. at FL Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Case Material: Black coated copper with non-conductive metal base Weight: 3 oz. (9 g) Dimensions: 2.00" x 2.00" x 0.400" (5.08 x 5.08 x 10.2 mm)

Our 15 watt single and dual output DC-DC converter is epoxy-encapsulated with a minimum switching frequency of 100 KHz and short circuit protection. With an efficiency of 86%, this design also offers six-sided shielding.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1%
  • Line Regulation: ±0.1%
  • Load Regulation: ±0.5%
  • Ripple Noise (20 MHz BW): 50mV p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Transient Response, 25% load step: <250μs

GENERAL

  • Efficiency: 86% max. at FL
  • Isolation Voltage:
    • 500 Vdc min.
    • Up to 3000 Vdc min.
  • Optional Isolation Resistance: 100 MOhms
  • Switching Frequency: 100 KHz typ.
  • Protection
    • Over Current Protection
    • Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C Storage
  • Temperature Range: -50 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI
    • Five-Sided Shield
    • Six-Sided Shield (optional)

PHYSICAL

  • Case Material: Black coated copper with non-conductive metal base
  • Weight: 3 oz. (9 g)
  • Dimensions: 2.00" x 2.00" x 0.400" (5.08 x 5.08 x 10.2 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW15
Product Name DC-DC Converter, 15 Watt Single and Dual Output Regulated, 2:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details