Daburn Electronics & Cable DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 4:1 LWB20

Description
Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc. This epoxy-encapsulated design also has six-sided continuous metal shielding and an operating temperature range between -40 and 85°C. INPUT Input voltage range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: Pi type Input surge voltage 24V input: 50 Vdc, 100 mS max 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20mAp-p Start up time Nominal Vin and Power up: 20Ms typ. Constant resistive load: Remote ON/OFF 20mS, typ. Start-up voltage 24V input: 9 Vdc  * 48V input: 18 Vdc Shutdown Voltage 24V input: 7.5 Vdc 48V input: 15 Vdc Remote ON/OFF Positive logic (Standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 2.5 mA OUTPUT Output power: 20 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Minimum load: 0% Voltage adjustability Single output: ±10% Line regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load regulation No Load to Full Load Single: ±0.5% Dual: ±1% Cross regulation (Dual) Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth): 60 - 100 mVp-p (Measured with a 0.1μF/50V MLCC) Temperature coefficient: ±0.02%/°C, max Transient response recovery time 25% load step change: 250μS 3.3V output: 3.9Vdc Over voltage protection 5V output: 6.2 Vdc Zener diode clamp 12V output: 15 Vdc 15V output: 18 Vdc Over load protection Percent of FL at nominal input: 150% typ. Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 85 - 88% Isolation Voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding Connect case to –Vin with decoupling y Cap Isolation resistance: 109 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 400 KHz. typ. Approvals and standard: IEC60950-1, UL60950-1 EN60950-1 * Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 inches (50.8 x 25.4 x 10.2 mm) Weight: 27 g (0.95 oz) MTBF BELLCORE-TR-NWT-0003 32: 1.620 x 10^6 hrs MIL-HDBK-217F: 6.590 x 105 hrs. ENVIRONMENTAL Operating ambient temperature -40 to 66°C without derating 66 to 105°C with derating Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat –sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air ±8KV Contact ±6KV, Perf. Criteria B Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria B Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Datasheet
Description
Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc. This epoxy-encapsulated design also has six-sided continuous metal shielding and an operating temperature range between -40 and 85°C. INPUT Input voltage range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: Pi type Input surge voltage 24V input: 50 Vdc, 100 mS max 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20mAp-p Start up time Nominal Vin and Power up: 20Ms typ. Constant resistive load: Remote ON/OFF 20mS, typ. Start-up voltage 24V input: 9 Vdc  * 48V input: 18 Vdc Shutdown Voltage 24V input: 7.5 Vdc 48V input: 15 Vdc Remote ON/OFF Positive logic (Standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 2.5 mA OUTPUT Output power: 20 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Minimum load: 0% Voltage adjustability Single output: ±10% Line regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load regulation No Load to Full Load Single: ±0.5% Dual: ±1% Cross regulation (Dual) Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth): 60 - 100 mVp-p (Measured with a 0.1μF/50V MLCC) Temperature coefficient: ±0.02%/°C, max Transient response recovery time 25% load step change: 250μS 3.3V output: 3.9Vdc Over voltage protection 5V output: 6.2 Vdc Zener diode clamp 12V output: 15 Vdc 15V output: 18 Vdc Over load protection Percent of FL at nominal input: 150% typ. Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 85 - 88% Isolation Voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding Connect case to –Vin with decoupling y Cap Isolation resistance: 109 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 400 KHz. typ. Approvals and standard: IEC60950-1, UL60950-1 EN60950-1 * Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 inches (50.8 x 25.4 x 10.2 mm) Weight: 27 g (0.95 oz) MTBF BELLCORE-TR-NWT-0003 32: 1.620 x 10^6 hrs MIL-HDBK-217F: 6.590 x 105 hrs. ENVIRONMENTAL Operating ambient temperature -40 to 66°C without derating 66 to 105°C with derating Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat –sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air ±8KV Contact ±6KV, Perf. Criteria B Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria B Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 20 Watt Single Output 1
Dover, NJ, USA
DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 4:1
LWB20
DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 4:1 LWB20
Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc. This epoxy-encapsulated design also has six-sided continuous metal shielding and an operating temperature range between -40 and 85°C. INPUT Input voltage range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 75 Vdc Input filter: Pi type Input surge voltage 24V input: 50 Vdc, 100 mS max 48V input: 100 Vdc Input reflected ripple current Nominal Vin and full load: 20mAp-p Start up time Nominal Vin and Power up: 20Ms typ. Constant resistive load: Remote ON/OFF 20mS, typ. Start-up voltage 24V input: 9 Vdc  * 48V input: 18 Vdc Shutdown Voltage 24V input: 7.5 Vdc 48V input: 15 Vdc Remote ON/OFF Positive logic (Standard) DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 2.5 mA OUTPUT Output power: 20 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Minimum load: 0% Voltage adjustability Single output: ±10% Line regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load regulation No Load to Full Load Single: ±0.5% Dual: ±1% Cross regulation (Dual) Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth): 60 - 100 mVp-p (Measured with a 0.1μF/50V MLCC) Temperature coefficient: ±0.02%/°C, max Transient response recovery time 25% load step change: 250μS 3.3V output: 3.9Vdc Over voltage protection 5V output: 6.2 Vdc Zener diode clamp 12V output: 15 Vdc 15V output: 18 Vdc Over load protection Percent of FL at nominal input: 150% typ. Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 85 - 88% Isolation Voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding Connect case to –Vin with decoupling y Cap Isolation resistance: 109 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 400 KHz. typ. Approvals and standard: IEC60950-1, UL60950-1 EN60950-1 * Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 inches (50.8 x 25.4 x 10.2 mm) Weight: 27 g (0.95 oz) MTBF BELLCORE-TR-NWT-0003 32: 1.620 x 10^6 hrs MIL-HDBK-217F: 6.590 x 105 hrs. ENVIRONMENTAL Operating ambient temperature -40 to 66°C without derating 66 to 105°C with derating Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat –sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air ±8KV Contact ±6KV, Perf. Criteria B Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria B Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A

Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc. This epoxy-encapsulated design also has six-sided continuous metal shielding and an operating temperature range between -40 and 85°C.

INPUT

  • Input voltage range
    • 24V nominal input: 9 - 36 Vdc
    • 48V nominal input: 18 - 75 Vdc
  • Input filter: Pi type
  • Input surge voltage
    • 24V input: 50 Vdc, 100 mS max
    • 48V input: 100 Vdc
  • Input reflected ripple current
    • Nominal Vin and full load: 20mAp-p
  • Start up time
    • Nominal Vin and Power up: 20Ms typ.
    • Constant resistive load: Remote ON/OFF 20mS, typ.
  • Start-up voltage
    • 24V input: 9 Vdc  * 48V input: 18 Vdc
  • Shutdown Voltage
    • 24V input: 7.5 Vdc
    • 48V input: 15 Vdc
  • Remote ON/OFF
  • Positive logic (Standard)
    • DC-DC ON: Open or 3V<Vr<12V
    • DC-DC OFF: Short or OV<Vr<1.2V
  • Negative logic (Option)
    • DC-DC ON: Short or 0V<Vr<1.2V
    • DC-DC OFF: Open or 3V<Vr<12V
  • Input current of remote control pin
    • Nominal Vin: -0.5 mA - 0.5 mA
  • Remote off state input current
    • Nominal Vin: 2.5 mA

OUTPUT

  • Output power: 20 Watts, max.
  • Voltage accuracy
    • Full load and nominal Vin: ±1%
  • Minimum load: 0%
  • Voltage adjustability
    • Single output: ±10%
  • Line regulation
    • LL to HL at Full Load Single: ±0.2%
    • Dual: ±0.5%
  • Load regulation
    • No Load to Full Load Single: ±0.5%
    • Dual: ±1%
  • Cross regulation (Dual)
    • Asymmetrical load 25%/100% FL: ±5%
  • Ripple and noise (20 MHz bandwidth): 60 - 100 mVp-p (Measured with a 0.1μF/50V MLCC)
  • Temperature coefficient: ±0.02%/°C, max
  • Transient response recovery time
    • 25% load step change: 250μS
    • 3.3V output: 3.9Vdc
  • Over voltage protection
    • 5V output: 6.2 Vdc
  • Zener diode clamp
    • 12V output: 15 Vdc
    • 15V output: 18 Vdc
  • Over load protection
    • Percent of FL at nominal input: 150% typ.
  • Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: 85 - 88%
  • Isolation Voltage
    • Input to Output: 1600 Vdc, min
    • Input (Output) to Case: 1600 Vdc, min
  • Case grounding
    • Connect case to –Vin with decoupling y Cap
  • Isolation resistance: 109 ohms, min
  • Isolation capacitance: 1500 pF, max.
  • Switching frequency: 400 KHz. typ.
  • Approvals and standard: IEC60950-1, UL60950-1 EN60950-1 * Case material: Nickel-coated copper
  • Base material: FR4 PCB
  • Potting material: Epoxy (UL94-VO)
  • Dimensions: 2.00 x 1.00 x 0.40 inches (50.8 x 25.4 x 10.2 mm)
  • Weight: 27 g (0.95 oz)
  • MTBF
    • BELLCORE-TR-NWT-000332: 1.620 x 10^6 hrs
    • MIL-HDBK-217F: 6.590 x 105 hrs.

ENVIRONMENTAL

  • Operating ambient temperature
    • -40 to 66°C without derating
    • 66 to 105°C with derating
  • Maximum case temperature: 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Nature convection: 12°C/Watt
    • Nature convection with heat –sink: 10°C/Watt
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI: EN55022, Class A
  • ESD: EN61000-4-2
    • Air ±8KV
    • Contact ±6KV, Perf. Criteria B
  • Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A * Fast transient: EN61000-4-4, ±2KV, Perf. Criteria B
  • Surge: EN61000-4-5, ±1KV, Perf. Criteria A
  • Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWB20
Product Name DC-DC Converter, 20 Watt Single Output 1" x 2" x 0.40" Package Isolated, Wide Input, 4:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply / ATX PC Power Supply - fsp400-50fdb-19378 - TPS Elektronik GmbH
Specs
DC Output Power 400 watts
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details