Daburn Electronics & Cable AC-DC Converter, 30 Watt Universal Input UIL30

Description
UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high efficiency up to 88% and a universal input of 90 to 264 VAC. This series also features dimensions of 3.5" x 2.5" x 1.25", as well as short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 88%) Fully Encapsulated Plastic Case Dimensions: 3.5" × 2.5" × 1.25" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant
Datasheet
Description
UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high efficiency up to 88% and a universal input of 90 to 264 VAC. This series also features dimensions of 3.5" x 2.5" x 1.25", as well as short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 88%) Fully Encapsulated Plastic Case Dimensions: 3.5" × 2.5" × 1.25" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, 30 Watt Universal Input - UIL30 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 30 Watt Universal Input
UIL30
AC-DC Converter, 30 Watt Universal Input UIL30
UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high efficiency up to 88% and a universal input of 90 to 264 VAC. This series also features dimensions of 3.5" x 2.5" x 1.25", as well as short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 88%) Fully Encapsulated Plastic Case Dimensions: 3.5" × 2.5" × 1.25" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant

UIL30 Series

Efficient AC-DC power supplies with short circuit protection

30 Watt Universal Input, Single and Dual Output

Our UIL30 series of AC-DC converters feature an internal input filter, high efficiency up to 88% and a universal input of 90 to 264 VAC. This series also features dimensions of 3.5" x 2.5" x 1.25", as well as short circuit, overload and over voltage protection.

Features

  • Universal Input 90-264 VAC
  • High Efficiency (up to 88%)
  • Fully Encapsulated Plastic Case
  • Dimensions: 3.5" × 2.5" × 1.25"
  • Protection: Short Circuit/ Overload/ Over Voltage
  • Internal Input Filter
  • 2 Year Warranty
  • RoHS Compliant
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIL30
Product Name AC-DC Converter, 30 Watt Universal Input
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection, Internal Input Filter
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1391-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details