Daburn Electronics & Cable Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| #2475 FEP High Voltage Wire Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller... | |
| 2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in... | |
| 3610 - 3614 DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 Daburn's DaGuard 4 series of cables feature a Thermoplastic Elastomer (TPE) insulation which offers greater flexibility... | |
| Description: One stranded Tinned Copper (TC) conductor, extruded flexible High Density Polyethylene (HDPE) insulation and a white cross-linked polyethylene XLPE jacket. Recognized by UL as style 3239. Please call for... | |
| Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed... | |
| Description: Each #32 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with... | |
| Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than... | |
| Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in... | |
| Daburn flexible portable cords are good for hard usage where flexibility and durability is required. They are designed for severe temperature extremes and harsh environments with exposure to oil, chemicals,... | |
| Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. | |
| Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. | |
| Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage... | |
| One conductor stranded tinned copper, with a special formulation vinyl insulation for a bright, smooth, glossy surface. | |
| Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. | |
| These twisted cables are constructed from our #2451 Daflon Microminiature PTFE hook-up wires. The wires in this cable are chemically inert, weather resistant, and non-flammable; and resist soldering irons and... | |
| This series is suited for low voltage applications where flexibility is required; such as computer, bio-medical instruments, missiles, robotics, recorders and servers It can also be used for critical physiological... | |
| This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. It is also applicable where miniaturization is required in... | |
| This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. Description: Each conductor in the cable is flexible, finely... |