Daburn Electronics & Cable DC-DC Converters, 6 Watt SWBR6

Description
For railway applications, our SWBR6 series of 6-watt DC DC converters packs a variety of features, including high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation. Available in a miniature SIP package of 0.86 x 0.36 x 0.44 inches, the series also features remote ON/OFF control, low standby power and short circuit and overcurrent protection. The design meets EN50155 and EN45545-2 standards.
Datasheet
Description
For railway applications, our SWBR6 series of 6-watt DC DC converters packs a variety of features, including high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation. Available in a miniature SIP package of 0.86 x 0.36 x 0.44 inches, the series also features remote ON/OFF control, low standby power and short circuit and overcurrent protection. The design meets EN50155 and EN45545-2 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, 6 Watt - SWBR6 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converters, 6 Watt
SWBR6
DC-DC Converters, 6 Watt SWBR6
For railway applications, our SWBR6 series of 6-watt DC DC converters packs a variety of features, including high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation. Available in a miniature SIP package of 0.86 x 0.36 x 0.44 inches, the series also features remote ON/OFF control, low standby power and short circuit and overcurrent protection. The design meets EN50155 and EN45545-2 standards.

For railway applications, our SWBR6 series of 6-watt DC DC converters packs a variety of features, including high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation. Available in a miniature SIP package of 0.86 x 0.36 x 0.44 inches, the series also features remote ON/OFF control, low standby power and short circuit and overcurrent protection. The design meets EN50155 and EN45545-2 standards.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWBR6
Product Name DC-DC Converters, 6 Watt
Type DC-DC Converter
Form Factor Board Mount
Applications Railway
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance UL, CB, CE Marked, EN50155 and EN45545-2
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1402-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details