Daburn Electronics & Cable AC-DC Converter, 25 Watt Universal Input UIL25

Description
UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of universal input AC-DC converters feature universal input from 90 to 264 VAC and a two year warranty. This series also comes with an internal input filter and short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 85%) Fully Encapsulated Plastic Case Dimensions: 3.0" × 2.0" × 1.0" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant
Datasheet
Description
UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of universal input AC-DC converters feature universal input from 90 to 264 VAC and a two year warranty. This series also comes with an internal input filter and short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 85%) Fully Encapsulated Plastic Case Dimensions: 3.0" × 2.0" × 1.0" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, 25 Watt Universal Input - UIL25 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 25 Watt Universal Input
UIL25
AC-DC Converter, 25 Watt Universal Input UIL25
UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of universal input AC-DC converters feature universal input from 90 to 264 VAC and a two year warranty. This series also comes with an internal input filter and short circuit, overload and over voltage protection. Features Universal Input 90-264 VAC High Efficiency (up to 85%) Fully Encapsulated Plastic Case Dimensions: 3.0" × 2.0" × 1.0" Protection: Short Circuit/ Overload/ Over Voltage Internal Input Filter 2 Year Warranty RoHS Compliant

UIL25 Series

RoHS-compliant AC-DC Power Supplies

25 Watt Universal Input, Single and Dual Output

With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of universal input AC-DC converters feature universal input from 90 to 264 VAC and a two year warranty. This series also comes with an internal input filter and short circuit, overload and over voltage protection.

Features

  • Universal Input 90-264 VAC
  • High Efficiency (up to 85%)
  • Fully Encapsulated Plastic Case
  • Dimensions: 3.0" × 2.0" × 1.0"
  • Protection: Short Circuit/ Overload/ Over Voltage
  • Internal Input Filter
  • 2 Year Warranty
  • RoHS Compliant
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIL25
Product Name AC-DC Converter, 25 Watt Universal Input
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection, Internal Input Filter
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details