Daburn Electronics & Cable DC-DC Converter, 30 Watt Single and Dual Output Regulated, Wide Input, 4:1 MWB30

Description
Our 30 watt single and dual output DC-DC converter features an on/off control, six-sided continuous metal shielding and a low profile package of 2.0 x 1.6 x 0.40. This design also has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection. INPUT Voltage Range 9 - 36 Vdc 18 - 75 Vdc Input Filter: Pi Network Input Surge Voltage: 100 S. Max 24V Input: 50 Vdc 48V Input: 100 Vdc Input Reflected Ripple Current Nominal Vin and full load: 20 mA. P-P Start up time Nominal V In and Constant resistive load Power Up: 10 mS. Typ. Remote On/Off: 10 mS. Typ. Start Up Voltage 24V Input: 9 Vdc 48V Input: 18 Vdc Shut down Voltage 24V Input: 8 Vdc 48V Input: 18 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.5% Load Regulation Single Output: ±0.5% Dual: ±1% Cross Regulation (dual) Assymetrical load 25%/100% FL: ±0.5% Ripple Nose (20 MHZ BW): ?? Temperature Coefficient: ±0.02%/°C Max. Remote On/Off Control Positive logic (Standard) DC-DC ON: Open or 3V DC-DC Off: Short or 0V < Vr < 1.2V Negative Logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input Current of remote control pin Nominal Vin: -0.5 mA. - 0.5 mA. Remote Off State Input Current Nominal Vin: 3 mA. GENERAL Efficiency: 80 - 88% Isolation Voltage Input to Output: 1600 Vdc Min Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz Typical Protection Over Voltage Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Ambient Temperature: -40 to 85° with derating Maximum Case Temperature: 100°C Over Temperature Protection: 115°C Typical Storage Temperature Range: -55 to 105°C Thermal Impedance Nature convection 10°C/Watt Nature Convection with heat sink 8.24°C/Watt Thermal Shock: MIL-STD 810F Vibration: MIL-STD 810F Relative Humidity: 6 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD EN61000-4-2 Air, ±8KV, Perf Criteria B ±6KV Radiated Immunity: EN61000-4-3, 10V/M, Perf Criteria A Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria B Conducted immunity: EN61000-4-6, 16 Vrms Perf., Criteria A
Datasheet
Description
Our 30 watt single and dual output DC-DC converter features an on/off control, six-sided continuous metal shielding and a low profile package of 2.0 x 1.6 x 0.40. This design also has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection. INPUT Voltage Range 9 - 36 Vdc 18 - 75 Vdc Input Filter: Pi Network Input Surge Voltage: 100 S. Max 24V Input: 50 Vdc 48V Input: 100 Vdc Input Reflected Ripple Current Nominal Vin and full load: 20 mA. P-P Start up time Nominal V In and Constant resistive load Power Up: 10 mS. Typ. Remote On/Off: 10 mS. Typ. Start Up Voltage 24V Input: 9 Vdc 48V Input: 18 Vdc Shut down Voltage 24V Input: 8 Vdc 48V Input: 18 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.5% Load Regulation Single Output: ±0.5% Dual: ±1% Cross Regulation (dual) Assymetrical load 25%/100% FL: ±0.5% Ripple Nose (20 MHZ BW): ?? Temperature Coefficient: ±0.02%/°C Max. Remote On/Off Control Positive logic (Standard) DC-DC ON: Open or 3V DC-DC Off: Short or 0V < Vr < 1.2V Negative Logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input Current of remote control pin Nominal Vin: -0.5 mA. - 0.5 mA. Remote Off State Input Current Nominal Vin: 3 mA. GENERAL Efficiency: 80 - 88% Isolation Voltage Input to Output: 1600 Vdc Min Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz Typical Protection Over Voltage Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Ambient Temperature: -40 to 85° with derating Maximum Case Temperature: 100°C Over Temperature Protection: 115°C Typical Storage Temperature Range: -55 to 105°C Thermal Impedance Nature convection 10°C/Watt Nature Convection with heat sink 8.24°C/Watt Thermal Shock: MIL-STD 810F Vibration: MIL-STD 810F Relative Humidity: 6 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD EN61000-4-2 Air, ±8KV, Perf Criteria B ±6KV Radiated Immunity: EN61000-4-3, 10V/M, Perf Criteria A Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria B Conducted immunity: EN61000-4-6, 16 Vrms Perf., Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 30 Watt Single and Dual Output Regulated, Wide Input, 4:1 - MWB30 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 30 Watt Single and Dual Output Regulated, Wide Input, 4:1
MWB30
DC-DC Converter, 30 Watt Single and Dual Output Regulated, Wide Input, 4:1 MWB30
Our 30 watt single and dual output DC-DC converter features an on/off control, six-sided continuous metal shielding and a low profile package of 2.0 x 1.6 x 0.40. This design also has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection. INPUT Voltage Range 9 - 36 Vdc 18 - 75 Vdc Input Filter: Pi Network Input Surge Voltage: 100 S. Max 24V Input: 50 Vdc 48V Input: 100 Vdc Input Reflected Ripple Current Nominal Vin and full load: 20 mA. P-P Start up time Nominal V In and Constant resistive load Power Up: 10 mS. Typ. Remote On/Off: 10 mS. Typ. Start Up Voltage 24V Input: 9 Vdc 48V Input: 18 Vdc Shut down Voltage 24V Input: 8 Vdc 48V Input: 18 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.5% Load Regulation Single Output: ±0.5% Dual: ±1% Cross Regulation (dual) Assymetrical load 25%/100% FL: ±0.5% Ripple Nose (20 MHZ BW): ?? Temperature Coefficient: ±0.02%/°C Max. Remote On/Off Control Positive logic (Standard) DC-DC ON: Open or 3V DC-DC Off: Short or 0V < Vr < 1.2V Negative Logic (Option) DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input Current of remote control pin Nominal Vin: -0.5 mA. - 0.5 mA. Remote Off State Input Current Nominal Vin: 3 mA. GENERAL Efficiency: 80 - 88% Isolation Voltage Input to Output: 1600 Vdc Min Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz Typical Protection Over Voltage Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Ambient Temperature: -40 to 85° with derating Maximum Case Temperature: 100°C Over Temperature Protection: 115°C Typical Storage Temperature Range: -55 to 105°C Thermal Impedance Nature convection 10°C/Watt Nature Convection with heat sink 8.24°C/Watt Thermal Shock: MIL-STD 810F Vibration: MIL-STD 810F Relative Humidity: 6 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD EN61000-4-2 Air, ±8KV, Perf Criteria B ±6KV Radiated Immunity: EN61000-4-3, 10V/M, Perf Criteria A Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria B Conducted immunity: EN61000-4-6, 16 Vrms Perf., Criteria A

Our 30 watt single and dual output DC-DC converter features an on/off control, six-sided continuous metal shielding and a low profile package of 2.0 x 1.6 x 0.40. This design also has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection.

INPUT

  • Voltage Range
    • 9 - 36 Vdc
    • 18 - 75 Vdc
  • Input Filter: Pi Network
  • Input Surge Voltage: 100 S. Max
    • 24V Input: 50 Vdc
    • 48V Input: 100 Vdc
  • Input Reflected Ripple Current
    • Nominal Vin and full load: 20 mA. P-P
  • Start up time
    • Nominal V In and Constant resistive load
      • Power Up: 10 mS. Typ.
      • Remote On/Off: 10 mS. Typ.
  • Start Up Voltage
    • 24V Input: 9 Vdc
    • 48V Input: 18 Vdc
  • Shut down Voltage
    • 24V Input: 8 Vdc
    • 48V Input: 18 Vdc

OUTPUT

  • Voltage Accuracy: ±1%
  • Line Regulation: ±0.5%
  • Load Regulation
    • Single Output: ±0.5%
    • Dual: ±1%
  • Cross Regulation (dual)
    • Assymetrical load 25%/100% FL: ±0.5%
  • Ripple Nose (20 MHZ BW): ??
  • Temperature Coefficient: ±0.02%/°C Max.
  • Remote On/Off Control
    • Positive logic (Standard)
      • DC-DC ON: Open or 3V<Vr <12V)
      • DC-DC Off: Short or 0V < Vr < 1.2V
    • Negative Logic (Option)
      • DC-DC ON: Short or 0V<vr <1.2
      • DC-DC OFF: Open or 3V<vr <12V
  • Input Current of remote control pin
    • Nominal Vin: -0.5 mA. - 0.5 mA.
  • Remote Off State Input Current
    • Nominal Vin: 3 mA.

GENERAL

  • Efficiency: 80 - 88%
  • Isolation Voltage
    • Input to Output: 1600 Vdc Min
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 300 KHz Typical
  • Protection
    • Over Voltage Protection
    • Continuous Short Circuit Protection

ENVIRONMENTAL

  • Operating Ambient Temperature: -40 to 85° with derating
  • Maximum Case Temperature: 100°C
  • Over Temperature Protection: 115°C Typical
  • Storage Temperature Range: -55 to 105°C
  • Thermal Impedance
    • Nature convection 10°C/Watt
    • Nature Convection with heat sink 8.24°C/Watt
  • Thermal Shock: MIL-STD 810F
  • Vibration: MIL-STD 810F
  • Relative Humidity: 6 - 95% RH

EMC CHARACTERISTICS

  • EMI: EN55022, Class A
  • ESD EN61000-4-2
    • Air, ±8KV, Perf Criteria B
    • ±6KV
  • Radiated Immunity: EN61000-4-3, 10V/M, Perf Criteria A
  • Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A
  • Surge: EN61000-4-5, ±1KV, Perf. Criteria B
  • Conducted immunity: EN61000-4-6, 16 Vrms Perf., Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWB30
Product Name DC-DC Converter, 30 Watt Single and Dual Output Regulated, Wide Input, 4:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details