Daburn Electronics & Cable DC-DC Converter, 2.5 to 3 Watt Single and Dual Output TWA2.5CB, TWB2.5CB TWA3CB, TWB3CB

Description
With 2:1 and 4:1 input voltages, our epoxy-encapsulated 2.5 to 3 watt single and dual output design features an input pi filter, short circuit protection and 1500 Vrms of input and output isolation. INPUT 5V Nominal Input: 4.5-6 Vdc 12V Nominal Input: 9-18 Vdc 24V Nominal Input: 18-36 Vdc 48V Nominal Input: 36-72 Vdc OUTPUT Voltage Accuracy: 4% max. Line Regulation (At FL): 1% max. Load Regulation (FL to 1/4 Load): 1% max. Ripple Noise (20MHz Bw): 1% P-P max. Temperature Coefficient (at FL): 0.2%°C Short Circuit Protection: Power Foldback GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -20 to 71°C°C Storage Temperature Range: -40 to 105°C Derating: None Cooling: Free Air Convection Relative Humidity: Up to 95% PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.2 g) Dimensions: 1.25” x 0.80” x 0.50” (31.75 x 20.3 x 12.7 mm)
Datasheet
Description
With 2:1 and 4:1 input voltages, our epoxy-encapsulated 2.5 to 3 watt single and dual output design features an input pi filter, short circuit protection and 1500 Vrms of input and output isolation. INPUT 5V Nominal Input: 4.5-6 Vdc 12V Nominal Input: 9-18 Vdc 24V Nominal Input: 18-36 Vdc 48V Nominal Input: 36-72 Vdc OUTPUT Voltage Accuracy: 4% max. Line Regulation (At FL): 1% max. Load Regulation (FL to 1/4 Load): 1% max. Ripple Noise (20MHz Bw): 1% P-P max. Temperature Coefficient (at FL): 0.2%°C Short Circuit Protection: Power Foldback GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -20 to 71°C°C Storage Temperature Range: -40 to 105°C Derating: None Cooling: Free Air Convection Relative Humidity: Up to 95% PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.2 g) Dimensions: 1.25” x 0.80” x 0.50” (31.75 x 20.3 x 12.7 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 2.5 to 3 Watt Single and Dual Output - TWA2.5CB, TWB2.5CB TWA3CB, TWB3CB - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 2.5 to 3 Watt Single and Dual Output
TWA2.5CB, TWB2.5CB TWA3CB, TWB3CB
DC-DC Converter, 2.5 to 3 Watt Single and Dual Output TWA2.5CB, TWB2.5CB TWA3CB, TWB3CB
With 2:1 and 4:1 input voltages, our epoxy-encapsulated 2.5 to 3 watt single and dual output design features an input pi filter, short circuit protection and 1500 Vrms of input and output isolation. INPUT 5V Nominal Input: 4.5-6 Vdc 12V Nominal Input: 9-18 Vdc 24V Nominal Input: 18-36 Vdc 48V Nominal Input: 36-72 Vdc OUTPUT Voltage Accuracy: 4% max. Line Regulation (At FL): 1% max. Load Regulation (FL to 1/4 Load): 1% max. Ripple Noise (20MHz Bw): 1% P-P max. Temperature Coefficient (at FL): 0.2%°C Short Circuit Protection: Power Foldback GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -20 to 71°C°C Storage Temperature Range: -40 to 105°C Derating: None Cooling: Free Air Convection Relative Humidity: Up to 95% PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.2 g) Dimensions: 1.25” x 0.80” x 0.50” (31.75 x 20.3 x 12.7 mm)

With 2:1 and 4:1 input voltages, our epoxy-encapsulated 2.5 to 3 watt single and dual output design features an input pi filter, short circuit protection and 1500 Vrms of input and output isolation.

INPUT

  • 5V Nominal Input: 4.5-6 Vdc
  • 12V Nominal Input: 9-18 Vdc
  • 24V Nominal Input: 18-36 Vdc
  • 48V Nominal Input: 36-72 Vdc

OUTPUT

  • Voltage Accuracy: 4% max.
  • Line Regulation (At FL): 1% max.
  • Load Regulation (FL to 1/4 Load): 1% max.
  • Ripple Noise (20MHz Bw): 1% P-P max.
  • Temperature Coefficient (at FL): 0.2%°C
  • Short Circuit Protection: Power Foldback

GENERAL

  • Efficiency: 55-65%
  • Isolation Voltage: 1500 Vrms min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 25 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -20 to 71°C°C
  • Storage Temperature Range: -40 to 105°C
  • Derating: None
  • Cooling: Free Air Convection
  • Relative Humidity: Up to 95%

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Weight: 0.5 oz. (14.2 g)
  • Dimensions: 1.25” x 0.80” x 0.50” (31.75 x 20.3 x 12.7 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA2.5CB, TWB2.5CB TWA3CB, TWB3CB
Product Name DC-DC Converter, 2.5 to 3 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details