Daburn Electronics & Cable DC-DC Converter, 30 Watt Single and Dual Output DIN Rail, Wide Input DMWB30

Description
With a reliable snap-on for DIN rail and over voltage protection, our 30 watt single and dual output DC-DC converter features internal input fuse protection, an output DC-OK indicator, case protection that meets IP 20 and internal input reverse polarity protection. The 30 watt model also has an I/O isolation of 1600 Vdc. INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Input fuse (slow blow) 24 Vdc input: 6A 48 Vdc input:4A In-rush current: 15A Input reflected ripple current: 15mA p-p Start up time Nominal input and constant resistive Load Power Up: 100 mS Remote On/Off: 10 mS Startup Voltage 24 Vdc input: 10 Vdc 48 Vdc input: 18 Vdc Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote ON/OFF Positive logic, Standard DC-DC ON: Open or 3 V DC-DC OFF: Short or 0 V < Vr < 1.2V Negative logic, Option DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Input: -0.5 mA. - 0.5 mA. Remote off state input current Nominal input: 3 mA. OUTPUT Output power: 30 Watts Max. Voltage accuracy 3.3 Vout: ±1.5% Others: ±1% Minimum Load: 0% Voltage adjustability Single 28 Vout: -3% - 17% Single Others: ±10% Line Regulation LL to HL at Full Load Single: ±1.5%, ±1% Load Regulation No load to Full Load 3.3 Vout: ±2.0% Others: ±1.5% Load Cross Regulation Dual: ±5% Ripple and Noise 20 mHZ Bandwidth: 50 - 130 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 250µS 3.3 Vdc Output: 3.9 Vdc 5 Vdc Output: 6.2 Vdc Over voltage protection 12 Vdc Output: 15 Vdc Zener diode clamp 15 Vdc Output: 18 Vdc 24 Vdc Output: 30 Vdc 28 Vdc Output: 36 Vdc Output Indicator: Green LED Over load protection 0% of FL at nominal input: 150% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 82 - 86% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Chassis material: Aluminum Dimensions: 4.92 x 2.27 x 0.97 (125 x 57.6 x 24.5 mm) Weight: 170 g. (5.98 oz.) MTBF BELLCORE TR-NWT-000332: 1.014 x 108 hrs. MIL-HDBK-217F: 3.455 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Storage temperature range: -40 to 105°C Thermal Shock: MIL STD 810F Vibration: MIL STD 810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A
Datasheet
Description
With a reliable snap-on for DIN rail and over voltage protection, our 30 watt single and dual output DC-DC converter features internal input fuse protection, an output DC-OK indicator, case protection that meets IP 20 and internal input reverse polarity protection. The 30 watt model also has an I/O isolation of 1600 Vdc. INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Input fuse (slow blow) 24 Vdc input: 6A 48 Vdc input:4A In-rush current: 15A Input reflected ripple current: 15mA p-p Start up time Nominal input and constant resistive Load Power Up: 100 mS Remote On/Off: 10 mS Startup Voltage 24 Vdc input: 10 Vdc 48 Vdc input: 18 Vdc Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote ON/OFF Positive logic, Standard DC-DC ON: Open or 3 V DC-DC OFF: Short or 0 V < Vr < 1.2V Negative logic, Option DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Input: -0.5 mA. - 0.5 mA. Remote off state input current Nominal input: 3 mA. OUTPUT Output power: 30 Watts Max. Voltage accuracy 3.3 Vout: ±1.5% Others: ±1% Minimum Load: 0% Voltage adjustability Single 28 Vout: -3% - 17% Single Others: ±10% Line Regulation LL to HL at Full Load Single: ±1.5%, ±1% Load Regulation No load to Full Load 3.3 Vout: ±2.0% Others: ±1.5% Load Cross Regulation Dual: ±5% Ripple and Noise 20 mHZ Bandwidth: 50 - 130 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 250µS 3.3 Vdc Output: 3.9 Vdc 5 Vdc Output: 6.2 Vdc Over voltage protection 12 Vdc Output: 15 Vdc Zener diode clamp 15 Vdc Output: 18 Vdc 24 Vdc Output: 30 Vdc 28 Vdc Output: 36 Vdc Output Indicator: Green LED Over load protection 0% of FL at nominal input: 150% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 82 - 86% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Chassis material: Aluminum Dimensions: 4.92 x 2.27 x 0.97 (125 x 57.6 x 24.5 mm) Weight: 170 g. (5.98 oz.) MTBF BELLCORE TR-NWT-000332: 1.014 x 108 hrs. MIL-HDBK-217F: 3.455 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Storage temperature range: -40 to 105°C Thermal Shock: MIL STD 810F Vibration: MIL STD 810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 30 Watt Single and Dual Output DIN Rail, Wide Input - DMWB30 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 30 Watt Single and Dual Output DIN Rail, Wide Input
DMWB30
DC-DC Converter, 30 Watt Single and Dual Output DIN Rail, Wide Input DMWB30
With a reliable snap-on for DIN rail and over voltage protection, our 30 watt single and dual output DC-DC converter features internal input fuse protection, an output DC-OK indicator, case protection that meets IP 20 and internal input reverse polarity protection. The 30 watt model also has an I/O isolation of 1600 Vdc. INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Input fuse (slow blow) 24 Vdc input: 6A 48 Vdc input:4A In-rush current: 15A Input reflected ripple current: 15mA p-p Start up time Nominal input and constant resistive Load Power Up: 100 mS Remote On/Off: 10 mS Startup Voltage 24 Vdc input: 10 Vdc 48 Vdc input: 18 Vdc Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote ON/OFF Positive logic, Standard DC-DC ON: Open or 3 V DC-DC OFF: Short or 0 V < Vr < 1.2V Negative logic, Option DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Input: -0.5 mA. - 0.5 mA. Remote off state input current Nominal input: 3 mA. OUTPUT Output power: 30 Watts Max. Voltage accuracy 3.3 Vout: ±1.5% Others: ±1% Minimum Load: 0% Voltage adjustability Single 28 Vout: -3% - 17% Single Others: ±10% Line Regulation LL to HL at Full Load Single: ±1.5%, ±1% Load Regulation No load to Full Load 3.3 Vout: ±2.0% Others: ±1.5% Load Cross Regulation Dual: ±5% Ripple and Noise 20 mHZ Bandwidth: 50 - 130 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 250µS 3.3 Vdc Output: 3.9 Vdc 5 Vdc Output: 6.2 Vdc Over voltage protection 12 Vdc Output: 15 Vdc Zener diode clamp 15 Vdc Output: 18 Vdc 24 Vdc Output: 30 Vdc 28 Vdc Output: 36 Vdc Output Indicator: Green LED Over load protection 0% of FL at nominal input: 150% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 82 - 86% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Chassis material: Aluminum Dimensions: 4.92 x 2.27 x 0.97 (125 x 57.6 x 24.5 mm) Weight: 170 g. (5.98 oz.) MTBF BELLCORE TR-NWT-000332: 1.014 x 108 hrs. MIL-HDBK-217F: 3.455 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Storage temperature range: -40 to 105°C Thermal Shock: MIL STD 810F Vibration: MIL STD 810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A

With a reliable snap-on for DIN rail and over voltage protection, our 30 watt single and dual output DC-DC converter features internal input fuse protection, an output DC-OK indicator, case protection that meets IP 20 and internal input reverse polarity protection. The 30 watt model also has an I/O isolation of 1600 Vdc.

INPUT

  • Voltage Range
    • 24 Vdc nominal input: 9 - 36 Vdc
    • 48 Vdc nominal input: 18 - 75 Vdc
  • Input Surge Voltage
    • 24 Vdc input: 50 Vdc 100 ms. max
    • 48 Vdc input: 100 Vdc 100 ms. max
  • Input fuse (slow blow)
    • 24 Vdc input: 6A
    • 48 Vdc input:4A
  • In-rush current: 15A
  • Input reflected ripple current: 15mA p-p
  • Start up time
    • Nominal input and constant resistive Load
      • Power Up: 100 mS
      • Remote On/Off: 10 mS
  • Startup Voltage
    • 24 Vdc input: 10 Vdc
    • 48 Vdc input: 18 Vdc
  • Shutdown Voltage
    • 24 Vdc input: 8 Vdc
    • 48 Vdc input: 16 Vdc
  • Remote ON/OFF
    • Positive logic, Standard
      • DC-DC ON: Open or 3 V <Vr <12V
      • DC-DC OFF: Short or 0 V < Vr < 1.2V
  • Negative logic, Option
    • DC-DC ON: Short or 0V < Vr < 1.2V
    • DC-DC OFF: Open or 3V <Vr <12V
  • Input current of remote control pin
    • Nominal Input: -0.5 mA. - 0.5 mA.
  • Remote off state input current
    • Nominal input: 3 mA.

OUTPUT

  • Output power: 30 Watts Max.
    • Voltage accuracy
      • 3.3 Vout: ±1.5%
      • Others: ±1%
  • Minimum Load: 0%
  • Voltage adjustability
    • Single 28 Vout: -3% - 17%
    • Single Others: ±10%
  • Line Regulation
    • LL to HL at Full Load Single: ±1.5%, ±1%
  • Load Regulation
    • No load to Full Load
      • 3.3 Vout: ±2.0%
      • Others: ±1.5%
  • Load Cross Regulation
    • Dual: ±5%
  • Ripple and Noise 20 mHZ Bandwidth: 50 - 130 mVp-p
  • Temperature Coefficient: ±0.02%/°C Max.
  • Transient Response recovery time
    • 25% load step change: 250µS
    • 3.3 Vdc Output: 3.9 Vdc
    • 5 Vdc Output: 6.2 Vdc
  • Over voltage protection
    • 12 Vdc Output: 15 Vdc
  • Zener diode clamp
    • 15 Vdc Output: 18 Vdc
    • 24 Vdc Output: 30 Vdc
    • 28 Vdc Output: 36 Vdc
  • Output Indicator: Green LED
  • Over load protection
    • 0% of FL at nominal input: 150%
  • Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: 82 - 86%
  • Isolation Voltage
    • Input to Output: 1600 Vdc, min. 1 minute
    • Input (Output) to Chassis: 1600 Vdc, min. 1 minute
  • Isolation resistance: 109 ohms, min.
  • Isolation capacitance: 4000 pF, max.
  • Switching frequency: 400 KHz ±10%
  • Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1
  • Chassis material: Aluminum
  • Dimensions: 4.92 x 2.27 x 0.97 (125 x 57.6 x 24.5 mm)
  • Weight: 170 g. (5.98 oz.)
  • MTBF
  • BELLCORE TR-NWT-000332: 1.014 x 108 hrs.
  • MIL-HDBK-217F: 3.455 x 105 hrs.

ENVIRONMENTAL

  • Operating ambient temperature: -40 to 85°C without derating
  • Storage temperature range: -40 to 105°C
  • Thermal Shock: MIL STD 810F
  • Vibration: MIL STD 810F
  • Relative Humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI
    • EN55022: Class B
  • ESD:
    • EN61000-4-2, Perf. Criteria A
      • Air: ±8KV
      • Contact: ±6KV
  • Radiated Immunity
    • EN61000-4-3: 10 V/m, Perf. Criteria A
  • Fast Transient
    • EN61000-4-4: ±2KV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±0.5KV, Perf. Criteria A
  • Conducted Immunity
    • EN61000-4-6: 10 Vrms, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number DMWB30
Product Name DC-DC Converter, 30 Watt Single and Dual Output DIN Rail, Wide Input
Type DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details