Daburn Electronics & Cable DC-DC Converter, 5 Watt, Extra Low Nois, Low Standby Power TLB5

Description
With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a remote control and a built-in EN55022 Class B filter. This series also includes an industry-standard DIP package of 1.25" x 0.80" x 0.40" and meets all UL60950-1, EN60950-1 and IEC60950-1 safety approvals.
Description
With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a remote control and a built-in EN55022 Class B filter. This series also includes an industry-standard DIP package of 1.25" x 0.80" x 0.40" and meets all UL60950-1, EN60950-1 and IEC60950-1 safety approvals.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 Watt, Extra Low Nois, Low Standby Power - TLB5 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 Watt, Extra Low Nois, Low Standby Power
TLB5
DC-DC Converter, 5 Watt, Extra Low Nois, Low Standby Power TLB5
With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a remote control and a built-in EN55022 Class B filter. This series also includes an industry-standard DIP package of 1.25" x 0.80" x 0.40" and meets all UL60950-1, EN60950-1 and IEC60950-1 safety approvals.

With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a remote control and a built-in EN55022 Class B filter. This series also includes an industry-standard DIP package of 1.25" x 0.80" x 0.40" and meets all UL60950-1, EN60950-1 and IEC60950-1 safety approvals.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TLB5
Product Name DC-DC Converter, 5 Watt, Extra Low Nois, Low Standby Power
Type DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Under Voltage Protection,
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details