Daburn Electronics & Cable 3 Watt Single and Dual Output DC-DC Converters HEA3 Series

Description
Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
Datasheet
Description
Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Watt Single and Dual Output DC-DC Converters - HEA3 Series - Daburn Electronics & Cable
Dover, NJ, USA
3 Watt Single and Dual Output DC-DC Converters
HEA3 Series
3 Watt Single and Dual Output DC-DC Converters HEA3 Series
Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.

Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short circuit protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HEA3 Series
Product Name 3 Watt Single and Dual Output DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 to 24.0 volts
DC Output Current 0.0080 to 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Programmable Power / 6U Programmable DC Power - hea6861-ea-pub-10360-480-6u-60000w-32080 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details