Daburn Electronics & Cable DC-DC Converter, 30 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39" LPB30

Description
Our 30 watt single and dual output LPB30 series DC-DC converter features high efficiency up to 92%, no minimum load requirement and RoHS and Reach compliance. With a six-sided continuous shield, it also features an extra small low profile package of 1" x 1" x 0.39 and a 4:1 ultra wide input voltage range. INPUT Voltage Range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Input reflected ripple current: 30 mAp-p Start up time Power up and remote ON/OFF: 30 ms Input surge voltage 24 Vin nominal input: 50 Vdc 48 Vin nominal input: 100 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin Nominal input: -0.5 to 1 mA Remote off state input current Nominal input: 2 mA OUTPUT Operating input voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Input reflected ripple current Nominal input and full load: 30 mAp-p Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc Start up time Power up and remote On/Off: 30 mS Constant resistive load Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2 mA GENERAL Efficiency: 88 to 92% Isolation voltage Input to output: 1600 Vdc, 1 min. Input to case: 1000 Vdc, 1 min Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency 3.3 and 5 Vout: 248 to 303 kHz Others: 297 to 363 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 50°C With derating: 50 to 100°C Maximum case temperature: 105°C Over temperature protection: 115°C Storage temperature range: -55 to 125°C Thermal impedance Without heat sink: 15°C/W With heat sink: 13.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1 Case material: Copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 16.5 g. (0.58 oz.) MTBF: 1.259x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A and Class B ESD, Perf. Criteria A EN61000-4-2: Air: ±8kV Contact ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet
Description
Our 30 watt single and dual output LPB30 series DC-DC converter features high efficiency up to 92%, no minimum load requirement and RoHS and Reach compliance. With a six-sided continuous shield, it also features an extra small low profile package of 1" x 1" x 0.39 and a 4:1 ultra wide input voltage range. INPUT Voltage Range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Input reflected ripple current: 30 mAp-p Start up time Power up and remote ON/OFF: 30 ms Input surge voltage 24 Vin nominal input: 50 Vdc 48 Vin nominal input: 100 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin Nominal input: -0.5 to 1 mA Remote off state input current Nominal input: 2 mA OUTPUT Operating input voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Input reflected ripple current Nominal input and full load: 30 mAp-p Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc Start up time Power up and remote On/Off: 30 mS Constant resistive load Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2 mA GENERAL Efficiency: 88 to 92% Isolation voltage Input to output: 1600 Vdc, 1 min. Input to case: 1000 Vdc, 1 min Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency 3.3 and 5 Vout: 248 to 303 kHz Others: 297 to 363 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 50°C With derating: 50 to 100°C Maximum case temperature: 105°C Over temperature protection: 115°C Storage temperature range: -55 to 125°C Thermal impedance Without heat sink: 15°C/W With heat sink: 13.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1 Case material: Copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 16.5 g. (0.58 oz.) MTBF: 1.259x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A and Class B ESD, Perf. Criteria A EN61000-4-2: Air: ±8kV Contact ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 30 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1
Dover, NJ, USA
DC-DC Converter, 30 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39"
LPB30
DC-DC Converter, 30 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39" LPB30
Our 30 watt single and dual output LPB30 series DC-DC converter features high efficiency up to 92%, no minimum load requirement and RoHS and Reach compliance. With a six-sided continuous shield, it also features an extra small low profile package of 1" x 1" x 0.39 and a 4:1 ultra wide input voltage range. INPUT Voltage Range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Input reflected ripple current: 30 mAp-p Start up time Power up and remote ON/OFF: 30 ms Input surge voltage 24 Vin nominal input: 50 Vdc 48 Vin nominal input: 100 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin Nominal input: -0.5 to 1 mA Remote off state input current Nominal input: 2 mA OUTPUT Operating input voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Input reflected ripple current Nominal input and full load: 30 mAp-p Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc Start up time Power up and remote On/Off: 30 mS Constant resistive load Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2 mA GENERAL Efficiency: 88 to 92% Isolation voltage Input to output: 1600 Vdc, 1 min. Input to case: 1000 Vdc, 1 min Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency 3.3 and 5 Vout: 248 to 303 kHz Others: 297 to 363 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 50°C With derating: 50 to 100°C Maximum case temperature: 105°C Over temperature protection: 115°C Storage temperature range: -55 to 125°C Thermal impedance Without heat sink: 15°C/W With heat sink: 13.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1 Case material: Copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 16.5 g. (0.58 oz.) MTBF: 1.259x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A and Class B ESD, Perf. Criteria A EN61000-4-2: Air: ±8kV Contact ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A

Our 30 watt single and dual output LPB30 series DC-DC converter features high efficiency up to 92%, no minimum load requirement and RoHS and Reach compliance. With a six-sided continuous shield, it also features an extra small low profile package of 1" x 1" x 0.39 and a 4:1 ultra wide input voltage range.

INPUT

  • Voltage Range
    • 24 Vdc nominal input: 9 to 36 Vdc
    • 48 Vdc nominal input: 18 to 75 Vdc
  • Input reflected ripple current: 30 mAp-p
  • Start up time
    • Power up and remote ON/OFF: 30 ms
  • Input surge voltage
    • 24 Vin nominal input: 50 Vdc
    • 48 Vin nominal input: 100 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Positive logic
      • DC-DC ON: Open or 3 to 15 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
    • Negative logic
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 15 Vdc
  • Input current of control pin
    • Nominal input: -0.5 to 1 mA
  • Remote off state input current
    • Nominal input: 2 mA

OUTPUT

  • Operating input voltage range
    • 24 Vdc nominal input: 9 to 36 Vdc
    • 48 Vdc nominal input: 18 to 75 Vdc
  • Input reflected ripple current
    • Nominal input and full load: 30 mAp-p
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 8 Vdc
    • 48 Vdc nominal input: 16 Vdc
  • Start up time
    • Power up and remote On/Off: 30 mS
    • Constant resistive load
  • Input surge voltage
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Positive logic
      • DC-DC ON: Open or 3 to 15 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
    • Negative logic
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 15 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 2 mA

GENERAL

  • Efficiency: 88 to 92%
  • Isolation voltage
    • Input to output: 1600 Vdc, 1 min.
    • Input to case: 1000 Vdc, 1 min
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 1500 pF
  • Switching frequency
    • 3.3 and 5 Vout: 248 to 303 kHz
    • Others: 297 to 363 kHz

ENVIRONMENTAL

    • Operating ambient temperature
      • Without derating: -40 to 50°C
      • With derating: 50 to 100°C
    • Maximum case temperature: 105°C
    • Over temperature protection: 115°C
    • Storage temperature range: -55 to 125°C
    • Thermal impedance
      • Without heat sink: 15°C/W
      • With heat sink: 13.8°C/W
    • Thermal shock: MIL-STD-810F
    • Vibration: MIL-STD-810F
    • Relative humidity: 5 to 95%

PHYSICAL

  • Design meets safety standards:
    • UL60950-1, EN60950-1, IEC60950-1
  • Case material: Copper
  • Base material: FR4 PCB
  • Potting material: Silicone (UL94 V-0)
  • Weight: 16.5 g. (0.58 oz.)
  • MTBF: 1.259x106 hrs, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55022: Class A and Class B
  • ESD, Perf. Criteria A
    • EN61000-4-2:
      • Air: ±8kV
      • Contact ±6kV
  • Radiated immunity
    • EN61000-4-3: 10V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±2kV, Perf. Criteria A
  • Conducted immunity
    • EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LPB30
Product Name DC-DC Converter, 30 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39"
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 50 C (-40 to 122 F)
Regulatory Compliance Reach, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details