Daburn Electronics & Cable DC-DC Converter, 100 Watt Quarter Brick 4:1 Ultra Wide Input Range, 2.28" X 1.45" X 0.50" QB100

Description
Our 100 watt quarter-brick DC-DC converter, ideal for railway applications, features a remote control, no minimum load requirement and low standby power consumption. Equipped with a compact 2.28" x 1.45" x 0.50" quarter brick package, these models also meet UL60950-1, EN60950-1 and IEC 60950-1 safety standards. INPUT Voltage Range 24 Vdc nominal input: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 40 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 75 to 100 mS Constant resistive load, remote ON/OFF: 75 to 100 mS Input surge voltage 12 Vdc nominal input (1 sec.): 50 Vdc 24 Vdc nominal input (1 sec.): 100 Vdc 148 Vdc nominal input (1 sec.): 185 Vdc Input filter: pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1 Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load, 3.3 and 5 Vout: ±0.2% No load to full load, others: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 mHZ bandwidth) With a 22µF/25V X7R MLCC 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7µF/50V X7R MLCC 24 and 30 Vout: 200 mVp-p With a 2.2µF/100V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250µS Over voltage protection: 115 to 130% Over load protection: 110 to 140% Short circuit protection: continuous automatic recovery GENERAL Efficiency: 89 to 93% Isolation voltage Input to output: 2250 Vdc Input to baseplate: 2250 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 270 to 330 kHz ENVIRONMENTAL Operating case temperature: -40 to 110°C Over temperature protection: 110°C Storage temperature range: -55 to 125°C Thermal impedance Without heat-sink: 9°C/W Mount on 2U iron baseplate: 2.8°C/W With 0.24" height heat sink With 0.5" height heat sink Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1 and IEC60950-1 Case material: aluminum baseplate with plastic case Potting material: silicone (UL94 V-0) Weight 64 g. (2.26 oz.) MTBF: 3.873 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: 20 V/m, Perf. Criteria A Surge EN61000-4-5 EN55024: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria A
Datasheet
Description
Our 100 watt quarter-brick DC-DC converter, ideal for railway applications, features a remote control, no minimum load requirement and low standby power consumption. Equipped with a compact 2.28" x 1.45" x 0.50" quarter brick package, these models also meet UL60950-1, EN60950-1 and IEC 60950-1 safety standards. INPUT Voltage Range 24 Vdc nominal input: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 40 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 75 to 100 mS Constant resistive load, remote ON/OFF: 75 to 100 mS Input surge voltage 12 Vdc nominal input (1 sec.): 50 Vdc 24 Vdc nominal input (1 sec.): 100 Vdc 148 Vdc nominal input (1 sec.): 185 Vdc Input filter: pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1 Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load, 3.3 and 5 Vout: ±0.2% No load to full load, others: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 mHZ bandwidth) With a 22µF/25V X7R MLCC 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7µF/50V X7R MLCC 24 and 30 Vout: 200 mVp-p With a 2.2µF/100V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250µS Over voltage protection: 115 to 130% Over load protection: 110 to 140% Short circuit protection: continuous automatic recovery GENERAL Efficiency: 89 to 93% Isolation voltage Input to output: 2250 Vdc Input to baseplate: 2250 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 270 to 330 kHz ENVIRONMENTAL Operating case temperature: -40 to 110°C Over temperature protection: 110°C Storage temperature range: -55 to 125°C Thermal impedance Without heat-sink: 9°C/W Mount on 2U iron baseplate: 2.8°C/W With 0.24" height heat sink With 0.5" height heat sink Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1 and IEC60950-1 Case material: aluminum baseplate with plastic case Potting material: silicone (UL94 V-0) Weight 64 g. (2.26 oz.) MTBF: 3.873 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: 20 V/m, Perf. Criteria A Surge EN61000-4-5 EN55024: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 100 Watt Quarter Brick 4:1 Ultra Wide Input Range, 2.28
Dover, NJ, USA
DC-DC Converter, 100 Watt Quarter Brick 4:1 Ultra Wide Input Range, 2.28" X 1.45" X 0.50"
QB100
DC-DC Converter, 100 Watt Quarter Brick 4:1 Ultra Wide Input Range, 2.28" X 1.45" X 0.50" QB100
Our 100 watt quarter-brick DC-DC converter, ideal for railway applications, features a remote control, no minimum load requirement and low standby power consumption. Equipped with a compact 2.28" x 1.45" x 0.50" quarter brick package, these models also meet UL60950-1, EN60950-1 and IEC 60950-1 safety standards. INPUT Voltage Range 24 Vdc nominal input: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 40 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 75 to 100 mS Constant resistive load, remote ON/OFF: 75 to 100 mS Input surge voltage 12 Vdc nominal input (1 sec.): 50 Vdc 24 Vdc nominal input (1 sec.): 100 Vdc 148 Vdc nominal input (1 sec.): 185 Vdc Input filter: pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1 Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load, 3.3 and 5 Vout: ±0.2% No load to full load, others: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 mHZ bandwidth) With a 22µF/25V X7R MLCC 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7µF/50V X7R MLCC 24 and 30 Vout: 200 mVp-p With a 2.2µF/100V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250µS Over voltage protection: 115 to 130% Over load protection: 110 to 140% Short circuit protection: continuous automatic recovery GENERAL Efficiency: 89 to 93% Isolation voltage Input to output: 2250 Vdc Input to baseplate: 2250 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 270 to 330 kHz ENVIRONMENTAL Operating case temperature: -40 to 110°C Over temperature protection: 110°C Storage temperature range: -55 to 125°C Thermal impedance Without heat-sink: 9°C/W Mount on 2U iron baseplate: 2.8°C/W With 0.24" height heat sink With 0.5" height heat sink Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1 and IEC60950-1 Case material: aluminum baseplate with plastic case Potting material: silicone (UL94 V-0) Weight 64 g. (2.26 oz.) MTBF: 3.873 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: 20 V/m, Perf. Criteria A Surge EN61000-4-5 EN55024: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria A

Our 100 watt quarter-brick DC-DC converter, ideal for railway applications, features a remote control, no minimum load requirement and low standby power consumption. Equipped with a compact 2.28" x 1.45" x 0.50" quarter brick package, these models also meet UL60950-1, EN60950-1 and IEC 60950-1 safety standards.

INPUT

  • Voltage Range
    • 24 Vdc nominal input: 8.5 to 36 Vdc
    • 48 Vdc nominal input: 16.5 to 75 Vdc
    • 110 Vdc nominal input: 40 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 7.3 to 8.1 Vdc
    • 48 Vdc nominal input: 15.5 to 16.3 Vdc
    • 110 Vdc nominal input: 33 to 36 Vdc
  • Start up time
    • Constant resistive load, power up: 75 to 100 mS
    • Constant resistive load, remote ON/OFF: 75 to 100 mS
  • Input surge voltage
    • 12 Vdc nominal input (1 sec.): 50 Vdc
    • 24 Vdc nominal input (1 sec.): 100 Vdc
    • 148 Vdc nominal input (1 sec.): 185 Vdc
  • Input filter: pi type
  • Remote ON/OFF
    • Negative logic (Standard)
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 12 Vdc
    • Positive logic (Option)
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 3 mA

OUTPUT

  • Voltage accuracy: ±1
  • Line regulation
    • Low line to high line at full load: ±0.1%
  • Load regulation
    • No load to full load, 3.3 and 5 Vout: ±0.2%
    • No load to full load, others: ±0.1%
  • Voltage and adjustability: -20 to 10%
  • Remote sense: 10%
  • Ripple and noise (measured by 20 mHZ bandwidth)
    • With a 22µF/25V X7R MLCC
      • 3.3 and 5 Vout: 75 mVp-p
      • 12 and 15 Vout: 100 mVp-p
    • With a 4.7µF/50V X7R MLCC
      • 24 and 30 Vout: 200 mVp-p
    • With a 2.2µF/100V X7R MLCC
      • 48 Vout: 300 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 250µS
  • Over voltage protection: 115 to 130%
  • Over load protection: 110 to 140%
  • Short circuit protection: continuous automatic recovery

GENERAL

  • Efficiency: 89 to 93%
  • Isolation voltage
    • Input to output: 2250 Vdc
    • Input to baseplate: 2250 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 1500 pF
  • Switching frequency: 270 to 330 kHz

ENVIRONMENTAL

  • Operating case temperature: -40 to 110°C
  • Over temperature protection: 110°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Without heat-sink: 9°C/W
    • Mount on 2U iron baseplate: 2.8°C/W
    • With 0.24" height heat sink
    • With 0.5" height heat sink
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Safety standards: UL60950-1, EN60950-1 and IEC60950-1
  • Case material: aluminum baseplate with plastic case
  • Potting material: silicone (UL94 V-0)
  • Weight 64 g. (2.26 oz.)
  • MTBF: 3.873 x 105 hours, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55022: Class B
  • ESD: EN61000-4-2
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: 20 V/m, Perf. Criteria A
  • Surge
    • EN61000-4-5
      • EN55024: ±2kV, Perf. Criteria A
  • Conducted immunity
    • EN61000-4-6: 10 Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number QB100
Product Name DC-DC Converter, 100 Watt Quarter Brick 4:1 Ultra Wide Input Range, 2.28" X 1.45" X 0.50"
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 110 C (-40 to 230 F)
Regulatory Compliance Reach, RoHS
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details