Daburn Electronics & Cable Linear Encapsulated Power Modules

Description
Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D. Medical linear power supplies are available and feature 4000 VAC minimum input/output isolation and meet all UL-60601 standards. Features include: Low leakage current to prevent electrical shock. Multiple pin configurations and packaging options available including: PC mount Chassis mount Finger safe terminals available Low noise: .5 mV rms minimum Worldwide input voltages available Alternate pin configurations available Wide operating temperature range option Power supply accessories available INPUT Voltage Range: 105 - 125 Vac, 50 - 60 Hz 400 Hz available OUTPUT Voltage Accuracy at FL for Singles: ±1.0% Line Regulation: Single Output: ±0.2% Load Regulation: Single Output: ±0.2% Temperature Coefficient: ±0.02%/°C typ. GENERAL Isolation Resistance: 50 MOhms Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C -40 to 85°C Optional Storage Temperature Range: -25 to 85°C Cooling: Free Air Convection PHYSICAL Dimensions: See Chart and Diagrams
Datasheet
Description
Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D. Medical linear power supplies are available and feature 4000 VAC minimum input/output isolation and meet all UL-60601 standards. Features include: Low leakage current to prevent electrical shock. Multiple pin configurations and packaging options available including: PC mount Chassis mount Finger safe terminals available Low noise: .5 mV rms minimum Worldwide input voltages available Alternate pin configurations available Wide operating temperature range option Power supply accessories available INPUT Voltage Range: 105 - 125 Vac, 50 - 60 Hz 400 Hz available OUTPUT Voltage Accuracy at FL for Singles: ±1.0% Line Regulation: Single Output: ±0.2% Load Regulation: Single Output: ±0.2% Temperature Coefficient: ±0.02%/°C typ. GENERAL Isolation Resistance: 50 MOhms Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C -40 to 85°C Optional Storage Temperature Range: -25 to 85°C Cooling: Free Air Convection PHYSICAL Dimensions: See Chart and Diagrams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Encapsulated Power Modules -  - Daburn Electronics & Cable
Dover, NJ, USA
Linear Encapsulated Power Modules
Linear Encapsulated Power Modules
Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D. Medical linear power supplies are available and feature 4000 VAC minimum input/output isolation and meet all UL-60601 standards. Features include: Low leakage current to prevent electrical shock. Multiple pin configurations and packaging options available including: PC mount Chassis mount Finger safe terminals available Low noise: .5 mV rms minimum Worldwide input voltages available Alternate pin configurations available Wide operating temperature range option Power supply accessories available INPUT Voltage Range: 105 - 125 Vac, 50 - 60 Hz 400 Hz available OUTPUT Voltage Accuracy at FL for Singles: ±1.0% Line Regulation: Single Output: ±0.2% Load Regulation: Single Output: ±0.2% Temperature Coefficient: ±0.02%/°C typ. GENERAL Isolation Resistance: 50 MOhms Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C -40 to 85°C Optional Storage Temperature Range: -25 to 85°C Cooling: Free Air Convection PHYSICAL Dimensions: See Chart and Diagrams

Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D.

Medical linear power supplies are available and feature 4000 VAC minimum input/output isolation and meet all UL-60601 standards.

Features include:

  • Low leakage current to prevent electrical shock.
  • Multiple pin configurations and packaging options available including:
    • PC mount
    • Chassis mount
      • Finger safe terminals available
  • Low noise: .5 mV rms minimum
  • Worldwide input voltages available
  • Alternate pin configurations available
  • Wide operating temperature range option
  • Power supply accessories available

INPUT

  • Voltage Range: 105 - 125 Vac, 50 - 60 Hz
    • 400 Hz available

OUTPUT

  • Voltage Accuracy at FL for Singles: ±1.0%
  • Line Regulation:
    • Single Output: ±0.2%
  • Load Regulation:
    • Single Output: ±0.2%
  • Temperature Coefficient: ±0.02%/°C typ.

GENERAL

  • Isolation Resistance: 50 MOhms
  • Protection: Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
    • -40 to 85°C Optional
  • Storage Temperature Range: -25 to 85°C
  • Cooling: Free Air Convection

PHYSICAL

  • Dimensions: See Chart and Diagrams
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Name Linear Encapsulated Power Modules
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Circuit Board Assembly
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details