Daburn Electronics & Cable AC-DC Converter, Universal Input, 100 Watts, 2” × 3” PACkage UI100

Description
This 100-watt AC-DC converter is appropriate for industrial applications. The UI100 is housed in a 2” x 3” x 1.16” package and offers 85 V to 264 V ac universal input, adjustable output voltages as high as 48 V dc, efficiency up to 92%, low standby power for energy savings, low leakage current and an internal filter to EN55032 Class B standards. These Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 standards. Additional safeguards include over current, over voltage and short circuit protections. The operating altitude is 5000bm. UI100 Series AC-DC converters carry the CE MARK and comply to the RoHS and REACH requirements. INPUT Operating Input Voltage Range: AC input, VAC: 85 Min., 264 Max. Vac DC input, VDC: 120 Min., 370 Max. Vdc Input Frequency: AC input, 47 Min., 63 Max. Hz Input Current: 115VAC and full load, 1.15 Max. A 230VAC and full load, 0.55 Max. A No Load Input Power: 230VAC, 0.3 Max. Watts Leakage Current: 264VAC, 300 Max. μA Power Factor: 0.95 Min. Start Up Time: 1000 Max. ms Rise Time: 20 Typ. ms Hold Up Time: 115VAC and full load, 22 Min. ms Input Inrush Current: 230VAC, 100 Max. A Input Protection: Internal fuse, T3.15A/250VAC OUTPUT Output Power: 100 Max. Watts Initial Set Voltage Accuracy: 230VAC and Full load, -1 Min., 1 Max. % Line Regulation: Low Line to High Line at Full Load, -0.2 Min., 0.2 Max. % Load Regulation: No load to full load, -0.5 Min., 0.5 Max. % 10% load to 90% load, -0.4 Min., 0.4 Max. % Voltage Adjustability: -10 Min., 10 Max. % Minimum Load: 0 Typ. % Ripple and Noise Measured by 20MHz bandwidth With a 10μF/25V 1206 X7R MLCC, 12Vout, 120 Typ. mVp-p With a 10μF/25V 1206 X7R MLCC, 15Vout, 150 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 24Vout, 160 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 28Vout, 180 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 36Vout, 190 Typ. mVp-p With a 0.1μF/100V 1206 X7R MLCC, 48Vout, 340 Typ. mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response Recovery Time: Load step from 50-75% change at 2.5A/μs Peak deviation, 3 Max. %Vout Recovery time, 500 Typ. μs Over Voltage Protection: % of Vout(nom); Latch mode, 115 Min., 135 Max. % Over Load Protection: % of lout rated; Hiccup mode, 115 Min., 150 Max. % Short Circuit Protection: Continuous, automatic recovery
Datasheet
Description
This 100-watt AC-DC converter is appropriate for industrial applications. The UI100 is housed in a 2” x 3” x 1.16” package and offers 85 V to 264 V ac universal input, adjustable output voltages as high as 48 V dc, efficiency up to 92%, low standby power for energy savings, low leakage current and an internal filter to EN55032 Class B standards. These Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 standards. Additional safeguards include over current, over voltage and short circuit protections. The operating altitude is 5000bm. UI100 Series AC-DC converters carry the CE MARK and comply to the RoHS and REACH requirements. INPUT Operating Input Voltage Range: AC input, VAC: 85 Min., 264 Max. Vac DC input, VDC: 120 Min., 370 Max. Vdc Input Frequency: AC input, 47 Min., 63 Max. Hz Input Current: 115VAC and full load, 1.15 Max. A 230VAC and full load, 0.55 Max. A No Load Input Power: 230VAC, 0.3 Max. Watts Leakage Current: 264VAC, 300 Max. μA Power Factor: 0.95 Min. Start Up Time: 1000 Max. ms Rise Time: 20 Typ. ms Hold Up Time: 115VAC and full load, 22 Min. ms Input Inrush Current: 230VAC, 100 Max. A Input Protection: Internal fuse, T3.15A/250VAC OUTPUT Output Power: 100 Max. Watts Initial Set Voltage Accuracy: 230VAC and Full load, -1 Min., 1 Max. % Line Regulation: Low Line to High Line at Full Load, -0.2 Min., 0.2 Max. % Load Regulation: No load to full load, -0.5 Min., 0.5 Max. % 10% load to 90% load, -0.4 Min., 0.4 Max. % Voltage Adjustability: -10 Min., 10 Max. % Minimum Load: 0 Typ. % Ripple and Noise Measured by 20MHz bandwidth With a 10μF/25V 1206 X7R MLCC, 12Vout, 120 Typ. mVp-p With a 10μF/25V 1206 X7R MLCC, 15Vout, 150 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 24Vout, 160 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 28Vout, 180 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 36Vout, 190 Typ. mVp-p With a 0.1μF/100V 1206 X7R MLCC, 48Vout, 340 Typ. mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response Recovery Time: Load step from 50-75% change at 2.5A/μs Peak deviation, 3 Max. %Vout Recovery time, 500 Typ. μs Over Voltage Protection: % of Vout(nom); Latch mode, 115 Min., 135 Max. % Over Load Protection: % of lout rated; Hiccup mode, 115 Min., 150 Max. % Short Circuit Protection: Continuous, automatic recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, Universal Input, 100 Watts, 2” × 3” PACkage - UI100 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, Universal Input, 100 Watts, 2” × 3” PACkage
UI100
AC-DC Converter, Universal Input, 100 Watts, 2” × 3” PACkage UI100
This 100-watt AC-DC converter is appropriate for industrial applications. The UI100 is housed in a 2” x 3” x 1.16” package and offers 85 V to 264 V ac universal input, adjustable output voltages as high as 48 V dc, efficiency up to 92%, low standby power for energy savings, low leakage current and an internal filter to EN55032 Class B standards. These Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 standards. Additional safeguards include over current, over voltage and short circuit protections. The operating altitude is 5000bm. UI100 Series AC-DC converters carry the CE MARK and comply to the RoHS and REACH requirements. INPUT Operating Input Voltage Range: AC input, VAC: 85 Min., 264 Max. Vac DC input, VDC: 120 Min., 370 Max. Vdc Input Frequency: AC input, 47 Min., 63 Max. Hz Input Current: 115VAC and full load, 1.15 Max. A 230VAC and full load, 0.55 Max. A No Load Input Power: 230VAC, 0.3 Max. Watts Leakage Current: 264VAC, 300 Max. μA Power Factor: 0.95 Min. Start Up Time: 1000 Max. ms Rise Time: 20 Typ. ms Hold Up Time: 115VAC and full load, 22 Min. ms Input Inrush Current: 230VAC, 100 Max. A Input Protection: Internal fuse, T3.15A/250VAC OUTPUT Output Power: 100 Max. Watts Initial Set Voltage Accuracy: 230VAC and Full load, -1 Min., 1 Max. % Line Regulation: Low Line to High Line at Full Load, -0.2 Min., 0.2 Max. % Load Regulation: No load to full load, -0.5 Min., 0.5 Max. % 10% load to 90% load, -0.4 Min., 0.4 Max. % Voltage Adjustability: -10 Min., 10 Max. % Minimum Load: 0 Typ. % Ripple and Noise Measured by 20MHz bandwidth With a 10μF/25V 1206 X7R MLCC, 12Vout, 120 Typ. mVp-p With a 10μF/25V 1206 X7R MLCC, 15Vout, 150 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 24Vout, 160 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 28Vout, 180 Typ. mVp-p With a 1μF/50V 1206 X7R MLCC, 36Vout, 190 Typ. mVp-p With a 0.1μF/100V 1206 X7R MLCC, 48Vout, 340 Typ. mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response Recovery Time: Load step from 50-75% change at 2.5A/μs Peak deviation, 3 Max. %Vout Recovery time, 500 Typ. μs Over Voltage Protection: % of Vout(nom); Latch mode, 115 Min., 135 Max. % Over Load Protection: % of lout rated; Hiccup mode, 115 Min., 150 Max. % Short Circuit Protection: Continuous, automatic recovery

This 100-watt AC-DC converter is appropriate for industrial applications. The UI100 is housed in a 2” x 3” x 1.16” package and offers 85 V to 264 V ac universal input, adjustable output voltages as high as 48 V dc, efficiency up to 92%, low standby power for energy savings, low leakage current and an internal filter to EN55032 Class B standards. These Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 standards. Additional safeguards include over current, over voltage and short circuit protections. The operating altitude is 5000bm. UI100 Series AC-DC converters carry the CE MARK and comply to the RoHS and REACH requirements.

INPUT

  • Operating Input Voltage Range:
    • AC input, VAC: 85 Min., 264 Max. Vac
    • DC input, VDC: 120 Min., 370 Max. Vdc
  • Input Frequency: AC input, 47 Min., 63 Max. Hz
  • Input Current:
    • 115VAC and full load, 1.15 Max. A
    • 230VAC and full load, 0.55 Max. A
  • No Load Input Power: 230VAC, 0.3 Max. Watts
  • Leakage Current: 264VAC, 300 Max. μA
  • Power Factor: 0.95 Min.
  • Start Up Time: 1000 Max. ms
  • Rise Time: 20 Typ. ms
  • Hold Up Time: 115VAC and full load, 22 Min. ms
  • Input Inrush Current: 230VAC, 100 Max. A
  • Input Protection: Internal fuse, T3.15A/250VAC

OUTPUT

  • Output Power: 100 Max. Watts
  • Initial Set Voltage Accuracy: 230VAC and Full load, -1 Min., 1 Max. %
  • Line Regulation: Low Line to High Line at Full Load, -0.2 Min., 0.2 Max. %
  • Load Regulation:
    • No load to full load, -0.5 Min., 0.5 Max. %
    • 10% load to 90% load, -0.4 Min., 0.4 Max. %
  • Voltage Adjustability: -10 Min., 10 Max. %
  • Minimum Load: 0 Typ. %
  • Ripple and Noise
    • Measured by 20MHz bandwidth
    • With a 10μF/25V 1206 X7R MLCC, 12Vout, 120 Typ. mVp-p
    • With a 10μF/25V 1206 X7R MLCC, 15Vout, 150 Typ. mVp-p
    • With a 1μF/50V 1206 X7R MLCC, 24Vout, 160 Typ. mVp-p
    • With a 1μF/50V 1206 X7R MLCC, 28Vout, 180 Typ. mVp-p
    • With a 1μF/50V 1206 X7R MLCC, 36Vout, 190 Typ. mVp-p
    • With a 0.1μF/100V 1206 X7R MLCC, 48Vout, 340 Typ. mVp-p
  • Temperature Coefficient: ±0.02%/°C Max.
  • Transient Response Recovery Time:
    • Load step from 50-75% change at 2.5A/μs
    • Peak deviation, 3 Max. %Vout
    • Recovery time, 500 Typ. μs
  • Over Voltage Protection: % of Vout(nom); Latch mode, 115 Min., 135 Max. %
  • Over Load Protection: % of lout rated; Hiccup mode, 115 Min., 150 Max. %
  • Short Circuit Protection: Continuous, automatic recovery
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UI100
Product Name AC-DC Converter, Universal Input, 100 Watts, 2” × 3” PACkage
Type AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details