Quarktwin Technology Ltd. Datasheets for IC Bus Interfaces and Controllers

IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
2-WAY CCV, BRASS TRIM, 3/4", CV
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
CCV,3",2 WAY,110 CV,W/NON-SPRING
CCV,4",2 WAY,186 CV,W/NON-SPRING
CCV,5",2 WAY,290 CV,W/ELECTRONIC
Ethernet Adapter IEEE 802.3, 10/100/1000 Base-T/TX PHY PCI Express Interface 169-FBGA (14x14)
Ethernet Adapter PCI Express Interface
Ethernet Controller 10 Base-T PHY PCIe Interface
Ethernet Controller Ethernet Interface FCBGA (12x14)
Ethernet Controller IEEE 802.3 Ethernet Interface FCBGA (12x14)
Ethernet Controller IEEE 802.3 Ethernet Interface FCBGA (9x9)
Ethernet Controller PCIe Interface
Ethernet Ethernet Interface FCBGA (7x11)
Ethernet IEEE 802.3, 10/100 Base-FX/T/TX PHY Ethernet Interface FCBGA (7x11)
Ethernet MAC Controller Ethernet Interface FCBGA (7x11)
Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23)
Ethernet Switch 10/100 Base-T/TX PHY Interface
Ethernet Switch 10/100/1000 Base-T PHY Interface
Ethernet Switch Ethernet Interface
Ethernet Switch IEEE 802.3 PCI Express Interface
Ethernet Switch IEEE 802.3 PCI, PCIe Interface
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY SPI Interface
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX/FX PHY USB Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY I²C, SPI Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY SPI Interface 400-BGA
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY UART Interface 676-PBGA
Ethernet Switch Interface 256-FBGA (11x11)
Ethernet Switch Interface
Ethernet Switch PCIe Interface
Ethernet Switch SPI Interface 256-BGA (17x17)
Ethernet Switch SPI Interface 256-FBGA (17x17)
Ethernet Switch SPI Interface
I²C Controller USB 3.0 I²C, USB Interface W-DFN3030-14 (Type A1)
I²C Controller USB 3.0 I²C, USB Interface W-QFN4040-24 (Type A1)
Interface PG-MQFP-100-2
Interface PG-TQFP-64
Interface
Motor Driver Power MOSFET SPI 24-VQFN (5x5)
USB Controller USB 3.0 USB Interface 16-TSSOP
USB Controller USB 3.0 USB Interface W-DFN3030-14 (Type A1)
USB Controller, PD Sink USB 3.0 USB Interface W-QFN4040-24 (Type A1)
USB Hub Controller USB Interface 100-LQFP (14x14)
USB Hub Controller USB Interface 24-SOIC
USB Hub Controller USB Interface 32-LQFP (7x7)
USB Hub Controller USB Interface 32-SOIC
W/ SPRING RETURN,24 -240V,ON/OFF

<< Prev Next >>