Manufacturer: Broadcom Limited
Win Source Part Number: 847543-BCM6303KMLGT
Series: *
Features: Interface
Package: Reel - TR
Family Name: BCM6303
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
XDSL CPE LINE DRIVER W/ ON-CHIP
XDSL CPE LINE DRIVER W/ ON-CHIP
XDSL CPE LINE DRIVER W/ ON-CHIP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 847543-BCM6303KMLGT | BCM6303KMLGT | BCM6303KMLGT | BCM6303KMLGT | BCM6303KMLGT |
| Product Name | Interface - Interface - Controllers - BCM6303KMLGT | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |