Broadcom Inc. Interface - Interface - Controllers - BCM56025B0KPBG BCM56025B0KPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200698-BCM56025B0KPB G Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200698-BCM56025B0KPB G Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56025B0KPBG - 200698-BCM56025B0KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56025B0KPBG
200698-BCM56025B0KPBG
Interface - Interface - Controllers - BCM56025B0KPBG 200698-BCM56025B0KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 200698-BCM56025B0KPB G Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200698-BCM56025B0KPBG
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.c
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - BCM56025B0KPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56025B0KPBG
Interface - Controllers BCM56025B0KPBG
24 PORT FE MULTI LAYER SWITCH

24 PORT FE MULTI LAYER SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56025B0KPBG
Integrated Circuits (ICs) - Interface - Controllers BCM56025B0KPBG
24 PORT FE MULTI LAYER SWITCH

24 PORT FE MULTI LAYER SWITCH

Supplier's Site
Controllers - BCM56025B0KPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56025B0KPBG
Controllers BCM56025B0KPBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200698-BCM56025B0KPBG BCM56025B0KPBG BCM56025B0KPBG BCM56025B0KPBG
Product Name Interface - Interface - Controllers - BCM56025B0KPBG Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers